- Color
- Housing Material
- Number of Positions
- Pitch
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Current Rating
- Voltage, Rating
- Length
- Wire Gauge Max
- Wire Gauge Min
- Flammability Rating
Attribute column
Manufacturer
Altech Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Color | Pitch | Current Rating | Termination Style | Number of Ports | Wire Type | Connection Method | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30.305/BLU Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 22 AWG | - | - | 5 Position | Blue | 5 mm | 10 A | Through Hole | - | - | - | - | - | - | 25.00 mm | - | - | ||
![]() SH12-5,00/IAW Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Details | 450 V | 14 AWG | 30 AWG | - | Horizontal | 12 Position | Green | 5 mm | 16 A | - | - | - | - | - | Horizontal | - | 60.0 mm | - | UL 94 V-0 | ||
![]() 30.307/BLU Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 Position | Blue | 5 mm | - | Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() PV13-5,08-K Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | EAR99 | 50 | - | Unavailable | - | - | Details | 450 V | - | - | - | Vertical | 14 Position | Green | 5.08 mm | 16 A | Through Hole | - | - | - | - | Vertical | - | 66.0 mm | - | UL 94 V-0 | ||
![]() SH03-7,50 Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | EAR99 | 100 | - | Unavailable | SH03-7,50 | - | - | 750 V | 14 AWG | 30 AWG | - | Horizontal | 3 Position | Green | 7.5 mm | 16 A | Through Hole | - | - | - | - | Horizontal | - | 22.5 mm | - | UL 94 V-0 | ||
![]() PHP08-10,00 Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | EAR99 | 50 | - | Unavailable | - | - | Details | 750 V | - | - | - | Horizontal | 8 Position | Green | 10 mm | 16 A | Through Hole | - | - | - | - | Horizontal | - | 77.0 mm | - | UL 94 V-0 | ||
![]() 30.304IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | - | 300 V | 14 AWG | 22 AWG | - | - | 4 Position | Green | 5 mm | 10 A | Through Hole | - | - | - | - | - | - | 20.00 mm | - | - | ||
![]() 30.308IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 8 Position | Green | 5 mm | - | Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() 30.302IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | - | 300 V | 14 AWG | 22 AWG | - | - | 2 Position | Green | 5 mm | 10 A | Through Hole | - | - | - | - | - | - | 10.00 mm | - | - | ||
![]() 30.312IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | - | - | 14 AWG | 22 AWG | - | - | 12 Position | Green | 5 mm | - | Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() 36.061IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 10 AWG | 22 AWG | - | - | 61 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | - | - | 55.88 mm | - | - | ||
![]() 36.065IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 10 AWG | 22 AWG | - | - | 65 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | - | - | 76.20 mm | - | - | ||
![]() 36.053IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 10 AWG | 22 AWG | - | - | 53 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | - | - | 15.24 mm | - | - | ||
![]() 30.306IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | - | 300 V | 14 AWG | 22 AWG | - | - | 6 Position | Green | 5 mm | 10 A | Through Hole | - | - | - | - | - | - | 30.00 mm | - | - | ||
![]() 39.2219 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2219 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 19 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 19 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 82.39 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2317 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2317 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 17 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 17 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 64.77 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2311 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2311 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 11 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 11 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 41.91 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2208 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2208 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 8 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 8 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 40.48 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2319 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2319 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 19 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 19 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 72.39 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2110 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2110 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 10 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 10 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 38.1 mm | 21.1 mm | UL 94 V-0 |