- Color
- Housing Material
- Number of Positions
- Pitch
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Current Rating
- Voltage, Rating
- Length
- Wire Gauge Max
- Wire Gauge Min
- Flammability Rating
Attribute column
Manufacturer
Altech Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Number of Positions | Color | Pitch | Current Rating | Termination Style | Number of Ports | Wire Type | Connection Method | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39.2206 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2206 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 6 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 6 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 32.86 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2205 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2205 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 5 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 5 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 29.05 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2312 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2312 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 12 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 12 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 45.72 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2309 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2309 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 9 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 9 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 34.29 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.4103 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 39.4103 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 3 Position | Gray (Dark Gray) | 5.08 mm | 10 A, 12 A | Spring Clamp | 3 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 15.24 mm | 25.6 mm | UL 94 V-0 | ||
![]() 37.704IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | - | - | - | - | 4 Position | Green | 5.08 mm | - | Through Hole | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 39.3120 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3120 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 20 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 20 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 100 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.2118 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2118 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 18 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 18 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 68.58 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3122 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3122 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 22 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 22 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 110 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.2213 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 20 | - | - | 39.2213 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 13 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 13 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 59.53 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3214 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3214 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 14 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 14 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 80 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.2220 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2220 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 20 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 20 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 86.2 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2318 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2318 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 18 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 18 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 68.58 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2109 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2109 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 9 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 9 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 34.29 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2313 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2313 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 13 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 13 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 49.53 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.1408 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.1408 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 8 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Screw | 8 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 38 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3219 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3219 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 19 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 19 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 105 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3213 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3213 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 13 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 13 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 75 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.2314 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2314 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 14 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 14 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 53.34 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.4107 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.4107 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 7 Position | Gray (Dark Gray) | 5.08 mm | 10 A, 12 A | Spring Clamp | 7 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 35.56 mm | 25.6 mm | UL 94 V-0 |