- Color
- Housing Material
- Number of Positions
- Pitch
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Current Rating
- Voltage, Rating
- Length
- Wire Gauge Max
- Wire Gauge Min
- Flammability Rating
Attribute column
Manufacturer
Altech Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Number of Positions | Color | Pitch | Current Rating | Termination Style | Number of Ports | Wire Type | Connection Method | Product | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39.2216 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2216 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 16 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 16 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 70.96 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3217 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3217 | Panel Mount | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 17 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 17 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 15 mm | 95 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.1219 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1219 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 19 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Screw | 19 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 76.5 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2107 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2107 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 7 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 7 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 26.67 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2204 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2204 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 4 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 4 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 25.24 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2209 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2209 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 9 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 9 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 44.29 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2202 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 100 | - | Unavailable | 39.2202 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 2 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 2 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 17.62 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2218 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2218 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 18 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 18 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 78.58 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2105 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2105 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 5 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 5 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 19.05 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3210 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.3210 | Panel Mount | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 10 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 10 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 15 mm | 60 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3221 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3221 | Panel Mount | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 21 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 21 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 15 mm | 115 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.1215 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1215 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 15 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Screw | 15 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 62.5 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2102 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 39.2102 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 2 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 2 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 7.62 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3123 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3123 | Free Hanging | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 23 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 23 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 15 mm | 115 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3204 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.3204 | Panel Mount | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 4 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 4 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 15 mm | 30 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3220 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3220 | Panel Mount | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | 20 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 20 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 15 mm | 110 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.2217 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2217 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 17 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 17 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 74.77 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.1409 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.1409 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 9 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Screw | 9 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 41.5 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2116 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2116 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 16 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 16 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 60.96 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2215 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 20 | - | - | 39.2215 | Free Hanging | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | 15 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 15 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | 11.3 mm | 67.15 mm | 21.1 mm | UL 94 V-0 |