- Color
- Housing Material
- Number of Positions
- Pitch
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Current Rating
- Voltage, Rating
- Length
- Wire Gauge Max
- Wire Gauge Min
- Flammability Rating
Attribute column
Manufacturer
Altech Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Color | Pitch | Current Rating | Termination Style | Number of Ports | Wire Type | Connection Method | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39.1418 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1418 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 18 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Screw | 18 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 73 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.1119 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1119 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 19 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Spring Clamp | 19 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 66.5 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.4119 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.4119 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 19 Position | Gray (Dark Gray) | 5.08 mm | 10 A, 12 A | Spring Clamp | 19 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 72.39 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.4120 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.4120 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 20 Position | Gray (Dark Gray) | 5.08 mm | 10 A, 12 A | Spring Clamp | 20 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 76.2 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.1414 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1414 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 14 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Screw | 14 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 59 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3115 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3115 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 15 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 15 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 75 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3117 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3117 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 17 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 17 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 85 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.4121 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.4121 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 21 Position | Gray (Dark Gray) | 5.08 mm | 10 A, 12 A | Spring Clamp | 21 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 80.01 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3111 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.3111 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 11 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 11 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 55 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3119 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3119 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 19 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 19 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 95 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.1417 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1417 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 17 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Screw | 17 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 69.5 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3118 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3118 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 18 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 18 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 90 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.1109 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.1109 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 9 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Spring Clamp | 9 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 31.5 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.1110 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.1110 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 10 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Spring Clamp | 10 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 35 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.1114 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1114 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 14 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Spring Clamp | 14 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 49 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.1105 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.1105 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 5 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Spring Clamp | 5 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 17.5 mm | 21.1 mm | UL 94 V-0 | ||
![]() 37.713IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | - | 13 Position | Green | 5.08 mm | - | Through Hole | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 36.004IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 10 AWG | 22 AWG | - | - | 4 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | - | - | 20.32 mm | - | - | ||
![]() PDSV09-10.16 Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | EAR99 | 20 | - | Unavailable | - | - | Details | 750 V | - | - | - | Vertical | 9 Position | Green | 10.16 mm | 16 A | Through Hole | - | - | - | - | Vertical | - | 86.4 mm | - | UL 94 V-0 | ||
![]() SH19-5,00 Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | EAR99 | 50 | - | Unavailable | SH19-5,00 | - | - | 450 V | 14 AWG | 30 AWG | - | Horizontal | 19 Position | Green | 5 mm | 16 A | Through Hole | - | - | - | - | Horizontal | - | 95.0 mm | - | UL 94 V-0 |