- Color
- Housing Material
- Number of Positions
- Pitch
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Current Rating
- Voltage, Rating
- Length
- Wire Gauge Max
- Wire Gauge Min
- Flammability Rating
Attribute column
Manufacturer
Altech Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Color | Pitch | Current Rating | Termination Style | Number of Ports | Wire Type | Connection Method | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39.3116 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3116 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 16 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 16 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 80 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.4124 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.4124 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 24 Position | Gray (Dark Gray) | 5.08 mm | 10 A, 12 A | Spring Clamp | 24 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 121.92 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.4102 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 39.4102 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 2 Position | Gray (Dark Gray) | 5.08 mm | 10 A, 12 A | Spring Clamp | 2 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 10.16 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3114 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3114 | Free Hanging | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 14 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Spring Clamp | 14 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 70 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.1416 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1416 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 16 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Screw | 16 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 66 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2203 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 39.2203 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 3 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 3 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 21.43 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2108 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2108 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 8 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 8 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 30.48 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2212 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2212 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 12 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 12 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 55.72 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2120 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.2120 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 20 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 20 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 76.2 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2210 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2210 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 10 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 10 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 48.1 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3206 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.3206 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 6 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 6 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 40 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3222 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3222 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 22 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 22 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 120 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3223 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3223 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 23 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 23 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 125 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.2104 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.2104 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 4 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Spring Clamp | 4 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 15.24 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.3218 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3218 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 18 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 18 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 100 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3224 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3224 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 24 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 24 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 130 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3215 Altech Corporation | In Stock | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.3215 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 15 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 15 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 85 mm | 25.6 mm | UL 94 V-0 | ||
![]() 37.720IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | - | - | - | - | - | 20 Position | Green | 5.08 mm | - | Through Hole | - | - | - | - | Right Angle | - | - | - | - | ||
![]() PV18-5,08-K Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | EAR99 | 50 | - | Unavailable | - | - | Details | 450 V | - | - | - | Vertical | 19 Position | Green | 5.08 mm | 16 A | Through Hole | - | - | - | - | Vertical | - | 91.4 mm | - | UL 94 V-0 | ||
![]() SH10-5,00/IA Altech Corporation | In Stock | - | - | Polyamide (PA) | - | - | EAR99 | 100 | - | Unavailable | SH10-5,00/IA | - | Details | 450 V | 14 AWG | 30 AWG | - | Horizontal | 10 Position | Green | 5 mm | 16 A | - | - | - | - | - | Horizontal | - | 50.0 mm | - | UL 94 V-0 |