- Color
- Housing Material
- Number of Positions
- Pitch
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Current Rating
- Voltage, Rating
- Length
- Wire Gauge Max
- Wire Gauge Min
- Flammability Rating
Attribute column
Manufacturer
Altech Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Color | Pitch | Current Rating | Termination Style | Number of Ports | Wire Type | Connection Method | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36.016IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 10 AWG | 22 AWG | - | - | 16 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | - | - | 30.48 mm | - | - | ||
![]() 37.008IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 14 AWG | 22 AWG | - | - | 8 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | Right Angle | - | 40.64 mm | - | - | ||
![]() 37.710IB Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | - | - | - | - | - | 10 Position | Green | 5.08 mm | - | Through Hole | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 36.003IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 10 AWG | 22 AWG | - | - | 3 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | - | - | 15.24 mm | - | - | ||
![]() 36.302IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 16 AWG | 28 AWG | - | - | 2 Position | Green | 3.81 mm | 8 A | Through Hole | - | - | - | - | - | - | 8.41 mm | - | - | ||
![]() 37.706IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | - | - | - | - | - | 6 Position | Green | 5.08 mm | - | Through Hole | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 39.1115 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.1115 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 15 Position | Gray (Dark Gray) | 3.5 mm | 10 A | Spring Clamp | 15 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 52.5 mm | 21.1 mm | UL 94 V-0 | ||
![]() 37.705IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | - | - | - | - | - | 5 Position | Green | 5.08 mm | - | Through Hole | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 37.004IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 14 AWG | 22 AWG | - | - | 4 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | Right Angle | - | 20.32 mm | - | - | ||
![]() 38.003IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | - | - | - | - | 3 Position | Green | 7.62 mm | 16 A | Through Hole | - | - | - | - | - | - | 20.86 mm | - | - | ||
![]() 37.016I Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | Details | 300 V | 14 AWG | 22 AWG | - | - | 16 Position | Green | 5.08 mm | 15 A | Through Hole | - | - | - | - | Right Angle | - | 81.28 mm | - | - | ||
![]() PHP24-5,00 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | EAR99 | 50 | - | Unavailable | - | - | Details | 450 V | - | - | - | Horizontal | 24 Position | Green | 5 mm | 16 A | Through Hole | - | - | - | - | Horizontal | - | 122.0 mm | - | UL 94 V-0 | ||
![]() SH05-7,50 Altech Corporation | In Stock | - | - | Nickel | Polyamide (PA) | UL;IEC | Brass | EAR99 | 50 | - | Unavailable | SH05-7,50 | PCB Mount | - | 300 V, 750 V | 14 AWG | 30 AWG | 30~14 AWG | - | 5 Position | Green | 7.5 mm | 12 A, 16 A | Screw | 5 | Solid Wire;Stranded Wire | Screw | Plugs | Horizontal | 15.5 mm | 37.5 mm | 19.85 mm | UL 94 V-0 | ||
![]() PHP24-5,08 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | EAR99 | 50 | - | Unavailable | - | - | Details | 450 V | - | - | - | Horizontal | 24 Position | Green | 5.08 mm | 16 A | Through Hole | - | - | - | - | Horizontal | - | 123.9 mm | - | UL 94 V-0 | ||
![]() PDSV07-5.08 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | EAR99 | 50 | - | Unavailable | - | - | Details | 450 V | - | - | - | Vertical | 14 Position | Green | 5.08 mm | 16 A | Through Hole | - | - | - | - | Vertical | - | 35.6 mm | - | UL 94 V-0 | ||
![]() 30.310I Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | - | - | - | 14 AWG | 22 AWG | - | - | 10 Position | Green | 5 mm | - | Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() 39.3208 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.3208 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 8 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 8 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 50 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.3209 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.3209 | Panel Mount | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | 9 Position | Gray (Dark Gray) | 5 mm | 10 A, 12 A | Screw | 9 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 15 mm | 55 mm | 25.6 mm | UL 94 V-0 | ||
![]() 39.2206 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2206 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 6 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 6 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 32.86 mm | 21.1 mm | UL 94 V-0 | ||
![]() 39.2205 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.2205 | Free Hanging | - | 160 V, 300 V | 16 AWG | 26 AWG | 26~16 AWG | - | 5 Position | Gray (Dark Gray) | 3.81 mm | 10 A | Screw | 5 | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | 11.3 mm | 29.05 mm | 21.1 mm | UL 94 V-0 |