- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Current-IEC
- Height (Max)
- Length
- Material - Insulation
- Number of Levels
- Number of Positions
- Series
Attribute column
Manufacturer
Altech Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-IEC | Current-UL | Ihs Manufacturer | Part Life Cycle Code | Rohs Code | Voltage-IEC | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Number of Rows | Additional Feature | Reach Compliance Code | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Number of Circuits | Max Current Rating | Number of Levels | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Wire Cross Section | Fastening Method | Rated Voltage | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AK300/2 Altech Corporation | In Stock | - | Datasheet | - | BOARD | - | - | - | ALTECH CORP | Active | Yes | - | - | - | - | - | - | - | - | - | 1 | PA6.6 | compliant | - | - | - | 12 AWG | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | CSA; IEC; UL; VDE | - | 15 A | 2.5 mm2 | SCREW CLAMP | 300 V | - | - | - | - | - | ||
![]() AK300/3 Altech Corporation | In Stock | - | Datasheet | - | BOARD | - | - | - | ALTECH CORP | Active | Yes | - | - | - | - | - | - | - | - | - | 1 | PA6.6 | compliant | - | - | - | 12 AWG | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | CSA; IEC; UL; VDE | - | 15 A | 2.5 mm2 | SCREW CLAMP | 300 V | - | - | - | - | - | ||
![]() PVP04-5 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTSB4U Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CBS5U Altech Corporation | 5 |
| - | 7 Weeks | Channel, DIN Rail Mount | Polyamide (PA66), Nylon 6/6 | 76A | 85A | - | - | - | 1000V | - | - | CBS | Active | 1 (Unlimited) | - | NEMA Open Construction | 2 | - | - | - | Screw | - | - | - | - | - | 1 | - | - | 4-16 AWG | - | - | 1.5-16mm2 | - | - | - | - | 1.929 49.00mm | 1.791 45.50mm | 13.0mm | - | ROHS3 Compliant | ||
![]() CSTSN4U Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 2 | - | - | 1 | 65A | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CBB95LS Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 232A | 230A | - | - | - | 1kV | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Gray | - | - | - | 1 | - | - | 4/0-8 AWG | - | - | 16-95mm2 | - | - | - | - | 3.622 92.00mm | 2.146 54.50mm | 38.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() PTB70/95 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CBB70LS Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 192A | 175A | - | - | - | 1kV | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Gray | - | - | - | 1 | - | - | 2/0-8 AWG | - | - | 6-70mm2 | - | - | - | - | 3.622 92.00mm | 2.146 54.50mm | 38.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CSTSB5U Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CBB185LS Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 353A | 310A | - | - | - | 1kV | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Gray | - | - | - | 1 | - | - | 350kcmil-8 AWG | - | - | 16-185mm2 | - | - | - | - | 4.331 110.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB150LS Altech Corporation | 5 |
| - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 309A | 285A | - | - | - | 1kV | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Gray | - | - | - | 1 | - | - | 300kcmil-8 AWG | - | - | 16-150mm2 | - | - | - | - | 4.331 110.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBS3U Altech Corporation | In Stock | - | - | 7 Weeks | Channel, DIN Rail Mount | Polyamide (PA66), Nylon 6/6 | 41A | 50A | - | - | - | 1000V | - | - | CBS | Active | 1 (Unlimited) | - | NEMA Open Construction | 2 | - | - | - | Screw | - | - | - | - | - | 1 | - | - | 8-22 AWG | - | - | 0.5-6mm2 | - | - | - | - | 1.929 49.00mm | 1.791 45.50mm | 9.0mm | - | ROHS3 Compliant | ||
![]() CBB35/50 Altech Corporation | 5 |
| - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 150A | - | - | - | - | 1kV | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Gray | - | - | - | 1 | - | - | 1/0-10 AWG | - | - | 6-50mm2 | - | - | - | - | 2.953 75.00mm | 2.146 54.50mm | 32.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB35/50LS Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 150A | - | - | - | - | 1kV | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Gray | - | - | - | 1 | - | - | 1/0-10 AWG | - | - | 6-50mm2 | - | - | - | - | 2.953 75.00mm | 2.146 54.50mm | 32.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBS4U Altech Corporation | In Stock | - | - | 7 Weeks | Channel, DIN Rail Mount | Polyamide (PA66), Nylon 6/6 | 57A | 65A | - | - | - | 1000V | - | - | CBS | Active | 1 (Unlimited) | - | NEMA Open Construction | 2 | - | - | - | Screw | - | - | - | - | - | 1 | - | - | 6-16 AWG | - | - | 1.5-10mm2 | - | - | - | - | 1.929 49.00mm | 1.791 45.50mm | 13.0mm | - | ROHS3 Compliant | ||
![]() CSTSN6U Altech Corporation | 5 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CBB35/50/BU Altech Corporation | 5 |
| - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 150A | - | - | - | - | 1kV | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Blue | - | - | - | 1 | - | - | 1/0-10 AWG | - | - | 6-50mm2 | - | - | - | - | 2.953 75.00mm | 2.146 54.50mm | 32.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CSTSN5U Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CBB95 Altech Corporation | 44 |
| - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 232A | 230A | - | - | - | 1kV | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Gray | - | - | - | 1 | - | - | 4/0-8 AWG | - | - | 16-95mm2 | - | - | - | - | 3.622 92.00mm | 2.146 54.50mm | 38.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant |