- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Current-IEC
- Height (Max)
- Length
- Material - Insulation
- Number of Levels
- Number of Positions
- Series
Attribute column
Manufacturer
Altech Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Termination Style | Housing Color | Connector Support Type | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTB35/50 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STH6 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CBB70 Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 192A | 175A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | - | 1 | 2/0-8 AWG | 6-70mm2 | - | 3.622 92.00mm | 2.146 54.50mm | 38.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB120LS Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 269A | 255A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | - | 1 | 250kcmil-8 AWG | 16-120mm2 | - | 3.937 100.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB150 Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 309A | 285A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | - | 1 | 300kcmil-8 AWG | 16-150mm2 | - | 4.331 110.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB120/BU Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 269A | 255A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Blue | - | 1 | 250kcmil-8 AWG | 16-120mm2 | - | 3.937 100.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB70/BU Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 192A | 175A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Blue | - | 1 | 2/0-8 AWG | 6-70mm2 | - | 3.622 92.00mm | 2.146 54.50mm | 38.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB120 Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 269A | 255A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | - | 1 | 250kcmil-8 AWG | 16-120mm2 | - | 3.937 100.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB185 Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 353A | 310A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | - | 1 | 350kcmil-8 AWG | 16-185mm2 | - | 4.331 110.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() STH4DTSH Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PTB70/95SH Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PTB35/50SH Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CP8L32 Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 8A | 10A | 250V | - | CP | Active | Not Applicable | Marshalling Connector | 32 | Push In, Spring | Gray | - | 8 | 14-24 AWG | 0.2-1.5mm2 | 8mm | 2.315 58.80mm | 3.146 79.90mm | 6.0mm | - | ROHS3 Compliant | ||
![]() STH3 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STH4 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CP8L32(I.S) Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 8A | 10A | 250V | - | CP | Active | Not Applicable | Marshalling Connector | 32 | Push In, Spring | Gray | - | 8 | 14-24 AWG | 0.2-1.5mm2 | 8mm | 2.315 58.80mm | 3.146 79.90mm | 6.0mm | - | ROHS3 Compliant | ||
![]() CP8L32(I.S)H Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 8A | 10A | 250V | - | CP | Active | Not Applicable | Marshalling Connector | 32 | Push In, Spring | Gray | - | 8 | 14-24 AWG | 0.2-1.5mm2 | 8mm | 2.315 58.80mm | 3.146 79.90mm | 6.0mm | - | ROHS3 Compliant |