- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Pitch | Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVE-2522 Altech Corporation | 50 |
| - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 22 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 10.8mm | 110mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHB-2511 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 11 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 9.4mm | 106.7mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVE-2516 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 16 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 10.8mm | 80mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHSP-2510 Altech Corporation | 35 |
| - | 11 Weeks | Tin | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 10 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 50.8mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHE-1614 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 14 | Black | 5mm | 16A | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | 8.8mm | 70mm | 12.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHEB-2511 Altech Corporation | 34 |
| - | 11 Weeks | Tin | Polyamide | 600V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 11 | Green | 10mm | 15A | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 10.8mm | 60mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MBES-1523 Altech Corporation | 34 |
| - | 11 Weeks | Tin | Polyamide | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 23 | Green | 5.08mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 5.3mm | 116.8mm | 10.16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHS-1514 Altech Corporation | 34 |
| - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MV-4910 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 10 | Green | 9.52mm | 20A | 12 AWG | 30 AWG | - | 9.5mm | 95.2mm | 21mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHB-2510 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 10 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 9.4mm | 96.5mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-2713 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 23 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 99.1mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHR-2522 Altech Corporation | 34 |
| - | 11 Weeks | Tin | Polyamide | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 22 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | - | 110mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-2716 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 4 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 121.9mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHR-2524 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 24 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | - | 120mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVE-2518 Altech Corporation | 34 |
| - | 11 Weeks | - | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHSP-2711 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | 2012 | Active | 1 (Unlimited) | Through Hole | 11 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 55.9mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-1516 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | 2003 | Active | 1 (Unlimited) | Through Hole | 16 | Green | 5mm | 10A | 16 AWG | 30 AWG | - | 4.4mm | 80mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVS-1317 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() MV-2519 Altech Corporation | 35 |
| - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 19 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 96.5mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVDK-257 Altech Corporation | 34 |
| - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 7 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 16mm | 35.6mm | 29.5mm | ROHS3 Compliant | UL94 V-0 |