- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Additional Feature | Pitch | Current Rating | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Sensors/Transducers Type | Output Range | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MH-2518 Altech Corporation | 34 |
| - | 11 Weeks | Tin | Polyamide | - | - | 300V | Bulk | 2001 | Active | 1 (Unlimited) | Through Hole | 18 | Green | - | 5mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | 9.4mm | 91.4mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-1521 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 21 | Green | - | 5mm | 10A | - | - | - | 16 AWG | 30 AWG | - | - | - | - | - | 4.4mm | 105mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHE-2716 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 16 | Green | - | 5mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | 10.8mm | 85mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVE-1524 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | - | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 24 | Green | - | 5mm | 10A | - | - | - | 16 AWG | 30 AWG | - | - | - | - | - | 8.1mm | 120mm | 13.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MBES-1524 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | - | - | 300V | - | 2012 | Active | 1 (Unlimited) | Through Hole | 24 | Green | - | 5.08mm | 10A | - | - | - | 16 AWG | 30 AWG | - | - | - | - | - | 5.3mm | 121.9mm | 10.16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHSP-279 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 9 | Green | - | 5.08mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | 13.5mm | 45.7mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-2510 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 9 | Green | - | 5.08mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | 13.5mm | 50.8mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHE-1615 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 15 | Black | - | 5mm | 16A | - | - | - | 14 AWG | 22 AWG | - | - | - | - | - | 8.8mm | 75mm | 12.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHB-258 Altech Corporation | 35 |
| - | 11 Weeks | Tin | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 8 | Green | - | 10.16mm | 15A | - | - | - | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 9.4mm | 76.2mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHE-1317 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 17 | Black | - | 5mm | 16A | - | - | - | 16 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 7.1mm | 85mm | 10mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHEB-2512 Altech Corporation | 50 |
| - | 11 Weeks | Tin | Polyamide | - | - | 600V | - | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | - | 10mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | 10.8mm | 65mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-1513 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | - | - | 300V | - | 2003 | Active | 1 (Unlimited) | Through Hole | 13 | Green | - | 5mm | 10A | - | - | - | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 4.4mm | 65mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 30.765 Altech Corporation | 35 |
| - | 7 Weeks | - | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | Grey | - | 5mm | 16A | - | - | - | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 10mm | 75mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MV-2514 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | - | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 14 | Green | - | 5.08mm | 15A | - | - | - | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 9.4mm | 71.1mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVS-1313 Altech Corporation | 50 |
| - | 11 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30.619 Altech Corporation | 34 |
| - | 7 Weeks | - | Polyamide | 70°C | -25°C | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 19 | Grey | IP 67, SHORT CIRCUIT PROTECTION | 5mm | 16A | CURRENT OUTPUT | 60V | 10V | 12 AWG | 22 AWG | - | PROXIMITY SENSOR,INDUCTIVE | 200mA | 8 mm | 8 mm | 12.5mm | 95mm | 12.5mm | ROHS3 Compliant | - | ||
![]() MVSP-2714 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | - | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 14 | Green | - | 5.08mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | 13.5mm | 106.7mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHSP-2516 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 16 | Green | - | 5.08mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | 13.5mm | 81.3mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVDK-2511 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 11 | Green | - | 5.08mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | 16mm | 55.9mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHR-2521 Altech Corporation | 50 |
| - | 11 Weeks | Tin | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 21 | Green | - | 5mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | 105mm | 16.8mm | ROHS3 Compliant | UL94 V-0 |