- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Pitch | Current Rating | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MV-4616 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | - | - | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 16 | Green | 6.35mm | 20A | - | - | - | - | 12 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 9.5mm | 101.4mm | 21mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 30.824 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 24 | Grey | 5mm | 16A | - | - | - | - | 12 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 19mm | 120mm | 10.5mm | ROHS3 Compliant | - | ||
![]() MI-2713 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | - | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 13 | Green | 5.08mm | 15A | - | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | 16mm | 97.5mm | 20mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHE-2713 Altech Corporation | 34 |
| - | 11 Weeks | Tin | - | Polyamide | - | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 13 | Green | 5mm | 15A | - | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | 10.8mm | 70mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHB-259 Altech Corporation | 35 |
| - | 11 Weeks | Tin | - | Polyamide | - | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 9 | Green | 10.16mm | 15A | - | - | - | - | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 9.4mm | 86.4mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVS-1515 (35) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30.102/BLUE Altech Corporation | 13 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-1516 (35) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-1520 (35) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-1514 (35) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-1517 (35) Altech Corporation | 34 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-1518 (35) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-1513 (35) Altech Corporation | 35 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MI-272 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | - | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 2 | Green | 5.08mm | 15A | - | - | - | - | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 16mm | 15mm | 20mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MI-258 (45) Altech Corporation | 80 |
| - | 11 Weeks | - | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | Brass - Nickel Plated | Steel, Galvanized | - | Bulk | 2001 | Active | 1 (Unlimited) | - | - | Green | 0.200 5.08mm | - | 14-30 AWG | 300V | 1 | 15A | - | - | - | 8 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | - | - | - | ROHS3 Compliant | - | ||
![]() MI-256 (5,00) Altech Corporation | 8 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-159 (35) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MI-259 (45) Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-155 (35) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVS-156 (35) Altech Corporation | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |