- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Number of Positions | Composition | Color | Pitch | Current Rating | Termination Style | Number of Levels | Number of Poles | Temperature Range | Connection Method | Product | Connection Type | Mounting Angle | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39.5309 Altech Corporation | 19 |
| - | PCB Mount | Polybutylene Terephthalate (PBT) | UR | Brass | EAR99 | 20 | - | Unavailable | 39.5309 | PCB Mount | - | 130 V, 150 V | 18 AWG | 26 AWG | - | 9 Position | Polyamide | Gray (Dark Gray) | 2.54 mm | 6 A, 9 A | Through Hole | 1 | 9 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.7 mm | 25.4 mm | UL 94 V-0 | ||
![]() 38.5201 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 38.5201 | PCB Mount | - | 300 V, 1 kV | 14 AWG | 28 AWG | 45 deg | 1 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 1 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 7.2 mm | UL 94 V-0 | ||
![]() 38.4204 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4204 | PCB Mount | - | 300 V, 750 V | 14 AWG | 28 AWG | 45 deg | 4 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 4 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 32.2 mm | UL 94 V-0 | ||
![]() 38.5205 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5205 | PCB Mount | - | 300 V, 1 kV | 14 AWG | 28 AWG | 45 deg | 5 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 5 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 47.2 mm | UL 94 V-0 | ||
![]() 38.2705 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.2705 | PCB Mount | - | 250 V, 300 V | 14 AWG | 28 AWG | 45 deg | 5 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 5 | -22-221 °F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 27.2 mm | UL 94 V-0 | ||
![]() 30.712I Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | - | PCB Mount | - | - | - | - | - | 12 Position | - | - | 5 mm | - | Through Hole | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 35.508 Altech Corporation | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | Details | - | - | - | - | 8 Position | - | - | 5 mm | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 35.512 Altech Corporation | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | Details | - | - | - | - | 12 Position | - | - | 5 mm | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 39.5260 Altech Corporation | 21 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.5260 | PCB Mount | - | 250 V, 300 V | 16 AWG | 22 AWG | - | 10 Position | Polyamide | Gray (Light Gray) | 3.5 mm | 3 A, 6 A | Through Hole | 1 | 10 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13 mm | 36.5 mm | UL 94 V-0 | ||
![]() 39.5207 Altech Corporation | 21 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.5207 | PCB Mount | - | 250 V, 300 V | 16 AWG | 22 AWG | - | 7 Position | Polyamide | Gray (Light Gray) | 3.5 mm | 3 A, 6 A | Through Hole | 1 | 7 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13 mm | 26 mm | UL 94 V-0 | ||
![]() 39.5210 Altech Corporation | 21 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.5210 | PCB Mount | - | 250 V, 300 V | 16 AWG | 22 AWG | - | 10 Position | Polyamide | Gray (Light Gray) | 3.5 mm | 3 A, 6 A | Through Hole | 1 | 10 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13 mm | 36.5 mm | UL 94 V-0 | ||
![]() 39.5162 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Bronze | EAR99 | 20 | - | Unavailable | 39.5162 | PCB Mount | - | 150 V, 250 V | 20 AWG | 26 AWG | - | 12 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 2 A | Through Hole | 1 | 12 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 31.5 mm | UL 94 V-0 | ||
![]() 39.8155 Altech Corporation | 12 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.8155 | PCB Mount | - | 250 V, 300 V | 12 AWG | 24 AWG | - | 5 Position | Polyamide | Gray (Dark Gray) | 5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 5 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 14.4 mm | 26.4 mm | UL 94 V-0 | ||
![]() 39.5157 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Bronze | EAR99 | 20 | - | Unavailable | 39.5157 | PCB Mount | - | 150 V, 250 V | 20 AWG | 26 AWG | - | 7 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 2 A | Through Hole | 1 | 7 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 19 mm | UL 94 V-0 | ||
![]() 39.8157 Altech Corporation | 21 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.8157 | PCB Mount | - | 250 V, 300 V | 12 AWG | 24 AWG | - | 7 Position | Polyamide | Gray (Dark Gray) | 5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 7 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 14.4 mm | 36.4 mm | UL 94 V-0 | ||
![]() 39.5610 Altech Corporation | 21 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.5610 | PCB Mount | - | 250 V, 300 V | 14 AWG | 20 AWG | - | 10 Position | Polyamide | Gray | 5 mm | 10 A, 17.5 A | Through Hole | 1 | 10 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 9.2 mm | 51.6 mm | UL 94 V-0 | ||
![]() 39.5262 Altech Corporation | 12 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.5262 | PCB Mount | - | 250 V, 300 V | 16 AWG | 22 AWG | - | 12 Position | Polyamide | Gray (Light Gray) | 3.5 mm | 3 A, 6 A | Through Hole | 1 | 12 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13 mm | 43.5 mm | UL 94 V-0 | ||
![]() 39.5153 Altech Corporation | 21 |
| - | PCB Mount | Polyamide (PA) | UR | Bronze | EAR99 | 100 | - | Unavailable | 39.5153 | PCB Mount | - | 150 V, 250 V | 20 AWG | 26 AWG | - | 3 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 2 A | Through Hole | 1 | 3 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 9 mm | UL 94 V-0 | ||
![]() 39.5204 Altech Corporation | 21 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.5204 | PCB Mount | - | 250 V, 300 V | 16 AWG | 22 AWG | - | 4 Position | Polyamide | Gray (Light Gray) | 3.5 mm | 3 A, 6 A | Through Hole | 1 | 4 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13 mm | 15.5 mm | UL 94 V-0 | ||
![]() 39.8405 Altech Corporation | 29 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8405 | PCB Mount | - | 150 V, 300 V, 450 V | 8 AWG | 24 AWG | - | 5 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 10 A, 35 A | Through Hole | 1 | 5 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.6 mm | 39.25 mm | UL 94 V-0 |