- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Composition | Color | Pitch | Current Rating | Termination Style | Number of Levels | Number of Poles | Temperature Range | Connection Method | Product | Connection Type | Mounting Angle | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38.4120 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.4120 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 20 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 152.2 mm | UL 94 V-0 | ||
![]() 38.4208 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4208 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 8 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 8 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 62.2 mm | UL 94 V-0 | ||
![]() 38.4205 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4205 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 5 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 5 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 39.7 mm | UL 94 V-0 | ||
![]() 38.4121 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.4121 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 21 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 21 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 159.7 mm | UL 94 V-0 | ||
![]() 38.2124 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.2124 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 24 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 24 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 122.2 mm | UL 94 V-0 | ||
![]() 38.5420 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5420 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 20 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 197.2 mm | UL 94 V-0 | ||
![]() 38.5122 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.5122 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 22 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 22 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 217.2 mm | UL 94 V-0 | ||
![]() 38.2615 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2615 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 15 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 15 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.8 mm | 77.2 mm | UL 94 V-0 | ||
![]() 38.2213 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2213 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 13 Position | Polyamide | Gray | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 13 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | 45 deg | 18.7 mm | 67.2 mm | UL 94 V-0 | ||
![]() 38.5412 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5412 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 12 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 12 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 117.2 mm | UL 94 V-0 | ||
![]() 38.4123 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.4123 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 23 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 23 | -22-221 °F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 174.7 mm | UL 94 V-0 | ||
![]() 38.2215 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2215 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 15 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 15 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 77.2 mm | UL 94 V-0 | ||
![]() 38.4414 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.4414 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 14 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 14 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 107.2 mm | UL 94 V-0 | ||
![]() 38.2516 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2516 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 16 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 16 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.8 mm | 82.2 mm | UL 94 V-0 | ||
![]() 38.1111 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.1111 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 11 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 11 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 11.6 mm | 29.5 mm | UL 94 V-0 | ||
![]() 38.2601 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 100 | - | Unavailable | 38.2601 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 1 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 1 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.8 mm | 7.2 mm | UL 94 V-0 | ||
![]() 38.1116 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.1116 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 16 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 16 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 11.6 mm | 42 mm | UL 94 V-0 | ||
![]() 38.1401 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 38.1401 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 1 Position | Polyamide | Orange | 2.54 mm | 4 A, 9 A | Through Hole | 1 | 1 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 15.5 mm | 4.54 mm | UL 94 V-0 | ||
![]() 38.5117 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5117 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 17 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 17 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 167.2 mm | UL 94 V-0 | ||
![]() 38.4116 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.4116 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 16 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 16 | -22-221 °F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 122.2 mm | UL 94 V-0 |