- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Number of Positions | Composition | Color | Pitch | Current Rating | Termination Style | Number of Levels | Number of Poles | Temperature Range | Connection Method | Product | Connection Type | Mounting Angle | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38.2515 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2515 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | 45 deg | 15 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 15 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.8 mm | 77.2 mm | UL 94 V-0 | ||
![]() 39.8605 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8605 | PCB Mount | 600 V, 1 kV | 8 AWG | 24 AWG | - | 5 Position | Polyamide | Gray (Dark Gray) | 11.5 mm | 5 A, 35 A, 41 A | Through Hole | 1 | 5 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.6 mm | 55.25 mm | UL 94 V-0 | ||
![]() 38.4422 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.4422 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | 45 deg | 22 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 22 | -22-221 °F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 167.2 mm | UL 94 V-0 | ||
![]() 38.2708 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.2708 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | 45 deg | 8 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 8 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 42.2 mm | UL 94 V-0 | ||
![]() 38.5115 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5115 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | 45 deg | 15 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 15 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 147.2 mm | UL 94 V-0 | ||
![]() 38.5206 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5206 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | 45 deg | 6 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 6 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 57.2 mm | UL 94 V-0 | ||
![]() 38.5120 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5120 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 20 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 197.2 mm | UL 94 V-0 | ||
![]() 39.8360 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.8360 | PCB Mount | 150 V, 300 V, 750 V | 12 AWG | 24 AWG | - | 10 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 10 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 14.4 mm | 73.9 mm | UL 94 V-0 | ||
![]() 39.5302 Altech Corporation | 19 |
| - | PCB Mount | Polybutylene Terephthalate (PBT) | UR | Brass | EAR99 | 100 | - | Unavailable | 39.5302 | PCB Mount | 130 V, 150 V | 18 AWG | 26 AWG | - | 2 Position | Polyamide | Gray (Dark Gray) | 2.54 mm | 6 A, 9 A | Through Hole | 1 | 2 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.7 mm | 7.62 mm | UL 94 V-0 | ||
![]() 39.8655 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8655 | PCB Mount | 600 V, 1 kV | 8 AWG | 24 AWG | - | 5 Position | Polyamide | Gray (Dark Gray) | 11.5 mm | 5 A, 35 A, 41 A | Through Hole | 1 | 5 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 24.15 mm | 55.25 mm | UL 94 V-0 | ||
![]() 39.8404 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.8404 | PCB Mount | 150 V, 300 V, 450 V | 8 AWG | 24 AWG | - | 4 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 10 A, 35 A | Through Hole | 1 | 4 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.6 mm | 31.75 mm | UL 94 V-0 | ||
![]() 38.2512 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.2512 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | 45 deg | 12 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 12 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.8 mm | 62.2 mm | UL 94 V-0 | ||
![]() 38.2602 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 100 | - | Unavailable | 38.2602 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | 45 deg | 2 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 2 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.8 mm | 12.2 mm | UL 94 V-0 | ||
![]() 38.2704 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.2704 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | 45 deg | 4 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 4 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 22.2 mm | UL 94 V-0 | ||
![]() 38.3512 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.3512 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | 45 deg | 12 Position | Polyamide | Green | 5.08 mm | 10 A, 12 A, 16 A | Through Hole | 2 | 12 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 25.7 mm | 61.7 mm | UL 94 V-0 | ||
![]() 39.8110 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.8110 | PCB Mount | 250 V, 300 V | 12 AWG | 24 AWG | - | 10 Position | Polyamide | Gray (Dark Gray) | 5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 10 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.5 mm | 51.4 mm | UL 94 V-0 | ||
![]() 39.5158 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Bronze | EAR99 | 20 | - | Unavailable | 39.5158 | PCB Mount | 150 V, 250 V | 20 AWG | 26 AWG | - | 8 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 2 A | Through Hole | 1 | 8 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 21.5 mm | UL 94 V-0 | ||
![]() 38.4407 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4407 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | 45 deg | 7 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 7 | -22-221 °F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 54.7 mm | UL 94 V-0 | ||
![]() 38.4105 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4105 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | 45 deg | 5 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 5 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 39.7 mm | UL 94 V-0 | ||
![]() 38.4102 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 38.4102 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | 45 deg | 2 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 2 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 17.2 mm | UL 94 V-0 |