- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Composition | Color | Pitch | Current Rating | Termination Style | Number of Levels | Number of Poles | Temperature Range | Connection Method | Product | Connection Type | Mounting Angle | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30.654 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | CSA;UR | - | EAR99 | 100 | - | Unavailable | 30.654 | PCB Mount | - | 250 V | 12 AWG | 22 AWG | - | 45 Deg | 54 Position | Polyamide | Gray | 5.08 mm | 16 A | Through Hole | 1 | 4 | - | - | Fixed Terminal Blocks | Screw Clamp | Right | - | 20.32 mm | - | ||
![]() 33.056 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | 50 | - | - | - | PCB Mount | Details | 250 V | 12 AWG | 22 AWG | - | - | 56 Position | - | - | 5.08 mm | 16 A | Through Hole | - | - | - | - | Fixed Terminal Blocks | - | - | - | 30.48 mm | - | ||
![]() 30.205/BLU Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | PCB Mount | Details | 300 V | 14 AWG | 22 AWG | - | - | 5 Position | - | - | 5.08 mm | 15 A | Through Hole | - | - | - | - | Fixed Terminal Blocks | - | - | - | 25.4 mm | - | ||
![]() 29.204 Altech Corporation | In Stock | - | - | - | - | - | - | - | 50 | - | - | - | PCB Mount | Details | - | - | - | - | - | 4 Position | - | - | 3.5 mm | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 30.210/BLU Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | PCB Mount | Details | 300 V | 14 AWG | 22 AWG | - | - | 10 Position | - | - | 5.08 mm | 15 A | Through Hole | - | - | - | - | Fixed Terminal Blocks | - | - | - | 50.8 mm | - | ||
![]() 34.103/GR Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | PCB Mount | Details | 300 V | 14 AWG | 22 AWG | - | - | 3 Position | - | - | 5.08 mm | 15 A | Through Hole | - | - | - | - | Fixed Terminal Blocks | - | - | - | 15.24 mm | - | ||
![]() 30.858/N19-26 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | PCB Mount | Details | 300 V | 12 AWG | 22 AWG | - | - | 8 Position | - | - | 5.08 mm | 15 A | Through Hole | - | - | - | - | Fixed Terminal Blocks | - | - | - | 40.64 mm | - | ||
![]() 38.1220 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.1220 | PCB Mount | - | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 20 | -22-221 °F | Spring | Fixed Terminal Blocks | - | Horizontal | 15.5 mm | 52 mm | UL 94 V-0 | ||
![]() 38.4209 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4209 | PCB Mount | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 9 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 9 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 69.7 mm | UL 94 V-0 | ||
![]() 38.1121 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.1121 | PCB Mount | - | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 21 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 21 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 11.6 mm | 54.5 mm | UL 94 V-0 | ||
![]() 38.4424 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.4424 | PCB Mount | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 24 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 24 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 182.2 mm | UL 94 V-0 | ||
![]() 38.1106 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.1106 | PCB Mount | - | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 6 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 6 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 11.6 mm | 17 mm | UL 94 V-0 | ||
![]() 38.5407 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5407 | PCB Mount | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 7 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 7 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 67.2 mm | UL 94 V-0 | ||
![]() 38.2608 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 38.2608 | PCB Mount | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 8 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 8 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.8 mm | 42.2 mm | UL 94 V-0 | ||
![]() 38.5406 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5406 | PCB Mount | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 6 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 6 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 57.2 mm | UL 94 V-0 | ||
![]() 38.2405 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.2405 | PCB Mount | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 5 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 5 | -22-221 °F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 27.2 mm | UL 94 V-0 | ||
![]() 38.4111 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4111 | PCB Mount | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 11 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 11 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 84.7 mm | UL 94 V-0 | ||
![]() 38.3511 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.3511 | PCB Mount | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 11 Position | Polyamide | Green | 5.08 mm | 10 A, 12 A, 16 A | Through Hole | 2 | 11 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 25.7 mm | 56.7 mm | UL 94 V-0 | ||
![]() 38.4101 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 100 | - | Unavailable | 38.4101 | PCB Mount | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 1 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 1 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 9.7 mm | UL 94 V-0 | ||
![]() 38.2210 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.2210 | PCB Mount | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 10 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 10 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 52.2 mm | UL 94 V-0 |