- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Number of Positions | Composition | Color | Pitch | Current Rating | Termination Style | Number of Levels | Number of Poles | Temperature Range | Connection Method | Product | Connection Type | Mounting Angle | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38.5222 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.5222 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | 45 deg | 22 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 22 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 217.2 mm | UL 94 V-0 | ||
![]() 39.5257 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 39.5257 | PCB Mount | 250 V, 300 V | 16 AWG | 22 AWG | - | 7 Position | Polyamide | Gray (Light Gray) | 3.5 mm | 3 A, 6 A | Through Hole | 1 | 7 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13 mm | 26 mm | UL 94 V-0 | ||
![]() 39.8561 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8561 | PCB Mount | 600 V, 1 kV | 8 AWG | 24 AWG | - | 11 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 5 A, 35 A, 41 A | Through Hole | 1 | 11 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 24.15 mm | 84.25 mm | UL 94 V-0 | ||
![]() 39.8510 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8510 | PCB Mount | 600 V, 1 kV | 8 AWG | 24 AWG | - | 10 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 5 A, 35 A, 41 A | Through Hole | 1 | 10 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.6 mm | 76.75 mm | UL 94 V-0 | ||
![]() 39.8109 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8109 | PCB Mount | 250 V, 300 V | 12 AWG | 24 AWG | - | 9 Position | Polyamide | Gray (Dark Gray) | 5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 9 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.5 mm | 46.4 mm | UL 94 V-0 | ||
![]() 39.5306 Altech Corporation | In Stock | - | - | PCB Mount | Polybutylene Terephthalate (PBT) | UR | Brass | EAR99 | 50 | - | Unavailable | 39.5306 | PCB Mount | 130 V, 150 V | 18 AWG | 26 AWG | - | 6 Position | Polyamide | Gray (Dark Gray) | 2.54 mm | 6 A, 9 A | Through Hole | 1 | 6 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.7 mm | 17.78 mm | UL 94 V-0 | ||
![]() 39.5253 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 39.5253 | PCB Mount | 250 V, 300 V | 16 AWG | 22 AWG | - | 3 Position | Polyamide | Gray (Light Gray) | 3.5 mm | 3 A, 6 A | Through Hole | 1 | 3 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13 mm | 12 mm | UL 94 V-0 | ||
![]() 39.8555 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8555 | PCB Mount | 600 V, 1 kV | 8 AWG | 24 AWG | - | 5 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 5 A, 35 A, 41 A | Through Hole | 1 | 5 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 24.15 mm | 39.25 mm | UL 94 V-0 | ||
![]() 39.5304 Altech Corporation | 49 |
| - | PCB Mount | Polybutylene Terephthalate (PBT) | UR | Brass | EAR99 | 50 | - | Unavailable | 39.5304 | PCB Mount | 130 V, 150 V | 18 AWG | 26 AWG | - | 4 Position | Polyamide | Gray (Dark Gray) | 2.54 mm | 6 A, 9 A | Through Hole | 1 | 4 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.7 mm | 12.7 mm | UL 94 V-0 | ||
![]() 39.8512 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8512 | PCB Mount | 600 V, 1 kV | 8 AWG | 24 AWG | - | 12 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 5 A, 35 A, 41 A | Through Hole | 1 | 12 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.6 mm | 91.75 mm | UL 94 V-0 | ||
![]() 39.5111 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Bronze | EAR99 | 20 | - | Unavailable | 39.5111 | PCB Mount | 150 V, 250 V | 20 AWG | 26 AWG | - | 11 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 2 A | Through Hole | 1 | 11 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 29 mm | UL 94 V-0 | ||
![]() 39.8562 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8562 | PCB Mount | 600 V, 1 kV | 8 AWG | 24 AWG | - | 12 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 5 A, 35 A, 41 A | Through Hole | 1 | 12 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 24.15 mm | 91.75 mm | UL 94 V-0 | ||
![]() 39.8402 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.8402 | PCB Mount | 150 V, 300 V, 450 V | 8 AWG | 24 AWG | - | 2 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 10 A, 35 A | Through Hole | 1 | 2 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.6 mm | 16.75 mm | UL 94 V-0 | ||
![]() 38.5112 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5112 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | 45 deg | 12 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 12 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 117.2 mm | UL 94 V-0 | ||
![]() 38.3613 Altech Corporation | 49 |
| - | - | Polyamide (PA) | - | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.3613 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | 45 deg | 13 Position | - | Green | - | 10 A, 12 A, 16 A | Through Hole | - | - | - | Spring | Fixed Terminal Blocks | - | Horizontal | - | - | UL 94 V-0 | ||
![]() 39.8303 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8303 | PCB Mount | 150 V, 300 V, 750 V | 12 AWG | 24 AWG | - | 3 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 3 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.5 mm | 21.4 mm | UL 94 V-0 | ||
![]() 38.5221 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.5221 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | 45 deg | 21 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 21 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 207.2 mm | UL 94 V-0 | ||
![]() 39.5307 Altech Corporation | 19 |
| - | PCB Mount | Polybutylene Terephthalate (PBT) | UR | Brass | EAR99 | 20 | - | Unavailable | 39.5307 | PCB Mount | 130 V, 150 V | 18 AWG | 26 AWG | - | 7 Position | Polyamide | Gray (Dark Gray) | 2.54 mm | 6 A, 9 A | Through Hole | 1 | 7 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.7 mm | 20.32 mm | UL 94 V-0 | ||
![]() 39.8107 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8107 | PCB Mount | 250 V, 300 V | 12 AWG | 24 AWG | - | 7 Position | Polyamide | Gray (Dark Gray) | 5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 7 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.5 mm | 36.4 mm | UL 94 V-0 | ||
![]() 39.5308 Altech Corporation | In Stock | - | - | PCB Mount | Polybutylene Terephthalate (PBT) | UR | Brass | EAR99 | 20 | - | Unavailable | 39.5308 | PCB Mount | 130 V, 150 V | 18 AWG | 26 AWG | - | 8 Position | Polyamide | Gray (Dark Gray) | 2.54 mm | 6 A, 9 A | Through Hole | 1 | 8 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.7 mm | 22.86 mm | UL 94 V-0 |