- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Body Material | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Gender | Voltage - Rated DC | Pitch | Orientation | Depth | Current Rating | Approval Agency | Wire Gauge | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Terminal and Terminal Block Type | Positions Per Level | Thread Size | Mating Orientation | Wire Termination | Stripping Length | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVD-259 Altech Corporation | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | - | 300 | - | Polyamide | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | - | Green | - | 300V | 5.08mm | Straight | - | 15A | cULus | - | - | - | 15A | - | - | 14 AWG | 30 AWG | 18 | BARRIER STRIP TERMINAL BLOCK | - | M3 | - | - | 8.3mm | 29.5mm | 48.3mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MVT-2510 Altech Corporation | In Stock | - | Datasheet | 11 Weeks | - | - | - | 300 | - | Polyamide | - | 300V | - | 2008 | Active | 1 (Unlimited) | Through Hole | 13 | Green | - | 300V | 5.08mm | Vertical | - | 15A | cULus | - | - | - | - | - | - | 14 AWG | 30 AWG | 30 | - | - | M3 | - | - | 8.3mm | 16mm | 53.3mm | 43mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30.802 Altech Corporation | 13 |
| - | 7 Weeks | - | - | - | 300 | - | Polyamide | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | Green, Grey | - | - | 5mm | - | - | 16A | CSA, UL, VDE | - | - | - | - | - | - | 12 AWG | 22 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 19mm | 10mm | 10.5mm | ROHS3 Compliant | - | - | ||
![]() 31.006 Altech Corporation | 25 |
| Datasheet | 7 Weeks | - | - | Through Hole | 300 | - | Polyamide (PA66), Nylon 6/6 | - | 250V | Bulk | - | Active | 1 (Unlimited) | Through Hole | - | Green | - | - | 0.197 5.00mm | - | - | 16A | CSA, UL, VDE | 12-22 AWG | 300V | - | - | 2 | 15A | 12 AWG | 22 AWG | 6 | BARRIER STRIP TERMINAL BLOCK | 3 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | 34mm | 17.5mm | 21.5mm | ROHS3 Compliant | - | Lead Free | ||
![]() 34.103 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MVT-252 Altech Corporation | In Stock | - | Datasheet | 11 Weeks | - | - | - | 300 | - | Polyamide | - | 300V | - | 2008 | Active | 1 (Unlimited) | Through Hole | 22 | Green | - | 300V | 5.08mm | Vertical | - | 15A | cULus | - | - | - | - | - | - | 14 AWG | 30 AWG | 6 | BARRIER STRIP TERMINAL BLOCK | - | M3 | - | - | 8.3mm | 16mm | 12.7mm | 43mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 34.108 Altech Corporation | 13 |
| - | 7 Weeks | - | - | - | 300 | - | - | Polyamide | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | Grey | - | - | 5.08mm | - | - | 16A | CSA, UL, VDE | - | - | - | - | - | - | 14 AWG | 22 AWG | 8 | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 5.9944mm | - | 40.64mm | - | ROHS3 Compliant | - | - | ||
![]() MHE-136 Altech Corporation | In Stock | - | - | 6 Weeks | Tin | - | - | - | - | Polyamide | Glass, Polyester | 250V | - | 2008 | Active | 1 (Unlimited) | Through Hole | - | Black | - | - | 5mm | - | - | 16A | UL | - | - | - | - | - | - | 16 AWG | 22 AWG | 6 | BARRIER STRIP TERMINAL BLOCK | - | M2.6 | - | - | 5.6mm | 10mm | 30mm | 7.5mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVE-156 Altech Corporation | 13 |
| - | 11 Weeks | - | - | - | 300 | - | Polyamide | - | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | - | 667mV | 5mm | Vertical | - | 10A | cULus | - | - | - | - | - | - | 16 AWG | 30 AWG | 6 | BARRIER STRIP TERMINAL BLOCK | - | M2.5 | - | - | 6.8mm | 8.1mm | 30mm | 13.5mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MBE-158 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | - | - | 300 | - | Polyamide | - | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | - | 667mV | 5mm | Vertical | - | 10A | cULus | - | - | - | - | - | - | 16 AWG | 30 AWG | 8 | BARRIER STRIP TERMINAL BLOCK | - | M2.5 | - | - | 7.1mm | 10.2mm | 40mm | 8.6mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MBES-158 Altech Corporation | In Stock | - | - | 8 Weeks | Tin | - | - | 300 | - | Polyamide | - | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | - | 1.2V | 5.08mm | Vertical | - | 10A | cULus | - | - | - | - | - | - | 16 AWG | 30 AWG | 8 | BARRIER STRIP TERMINAL BLOCK | - | M2.5 | - | - | 6.7mm | 10.2mm | 40.6mm | 7.6mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30.852 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | 300 | - | - | Polyamide | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 52 | Green | - | - | 5.08mm | Straight | - | 16A | CSA, UL, VDE | - | - | - | 15A | - | - | 12 AWG | 22 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 8.001mm | - | 10.16mm | - | ROHS3 Compliant | - | - | ||
![]() MV-464 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 4 | Green | - | - | 6.35mm | - | - | 20A | - | - | - | - | - | - | - | 12 AWG | 30 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 9.5mm | 25.4mm | 21mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MBES-159 Altech Corporation | 38 |
| Datasheet | 11 Weeks | Tin | - | - | 300 | - | Polyamide | - | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | - | 1.2V | 5.08mm | Vertical | - | 10A | cULus | - | - | - | - | - | - | 16 AWG | 30 AWG | 9 | BARRIER STRIP TERMINAL BLOCK | - | M2.5 | - | - | 6.7mm | 10.2mm | 45.7mm | 7.6mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 29.110 Altech Corporation | 38 |
| Datasheet | 7 Weeks | - | - | - | 300 | - | - | Polyamide | 125V | - | - | Active | 1 (Unlimited) | Through Hole | - | Grey | - | - | 3.5mm | - | - | 6A | CSA, UL, VDE | - | - | - | - | - | - | 16 AWG | 28 AWG | 10 | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 5.5118mm | - | 35mm | 6.5mm | ROHS3 Compliant | - | - | ||
![]() MVD-258 Altech Corporation | 50 |
| - | 11 Weeks | - | - | - | 300 | - | Polyamide | - | 300V | - | 2008 | Active | 1 (Unlimited) | Through Hole | - | Green | - | 300V | 5.08mm | Vertical | - | 15A | cULus | - | - | - | - | - | - | 14 AWG | 30 AWG | 16 | BARRIER STRIP TERMINAL BLOCK | - | M3 | - | - | 8.3mm | 29.5mm | 43.2mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30.604 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | 300 | - | Polyamide | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | Grey | - | - | 5mm | - | - | 16A | CSA, UL, VDE | - | - | - | - | - | - | 12 AWG | 22 AWG | 4 | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 12.5mm | 20mm | 12.5mm | ROHS3 Compliant | - | - | ||
![]() 29.012 Altech Corporation | 227 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | 125V | Bulk | - | Active | 1 (Unlimited) | - | - | Gray | Male | - | 0.138 3.50mm | Vertical | 8.3mm | 6A | CSA, UL, VDE | 16-28 AWG | 300V | - | - | 1 | - | 16 AWG | 28 AWG | 12 | BARRIER STRIP TERMINAL BLOCK | - | - | Horizontal with Board | Screw | - | - | 42mm | 6.5mm | ROHS3 Compliant | - | Lead Free | ||
![]() 30.753 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | Polyamide | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | Grey | - | - | 5mm | Right Angle | - | 16A | - | - | - | 3 | 16A | - | - | 14 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 10mm | 15mm | 7.5mm | ROHS3 Compliant | - | - | ||
![]() MBES-156 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | 300 | - | Polyamide | - | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | - | 1.2V | 5.08mm | Vertical | - | 10A | cULus | - | - | - | - | - | - | 16 AWG | 30 AWG | 6 | BARRIER STRIP TERMINAL BLOCK | - | M2.5 | - | - | 6.7mm | 5.3mm | 30.5mm | 10.16mm | ROHS3 Compliant | UL94 V-0 | - |