- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Body Material | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | Pitch | Orientation | Depth | Current Rating | Approval Agency | Wire Gauge | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Thread Size | Mating Orientation | Wire Termination | Stripping Length | Wire Cross Section | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVD-2524 Altech Corporation | 50 |
| - | 11 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 48 | Green | - | - | - | - | 5.08mm | - | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | - | 29.5mm | 124.5mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVD-2511 Altech Corporation | 35 |
| - | 11 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 22 | Green | - | - | - | - | 5.08mm | - | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | - | 29.5mm | 58.4mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVSP-2523 Altech Corporation | 34 |
| - | 11 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 12 | Green | - | - | - | - | 5.08mm | - | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | - | 13.5mm | 116.8mm | 19mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MHS-1521 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHSP-2519 Altech Corporation | 34 |
| - | 11 Weeks | Tin | - | - | - | - | Polyamide | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 19 | Green | - | - | - | - | 5.08mm | - | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | - | 13.5mm | 96.5mm | 19mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVDKB-2512 Altech Corporation | 34 |
| - | 6 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | - | - | - | - | 10.16mm | - | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | - | 16mm | 116.8mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 31.703 Altech Corporation | 13 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | 3 | Green | - | - | - | - | 7.62mm | - | - | - | - | - | - | - | - | - | - | 12 AWG | 22 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MVE-257 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | 300 | - | - | Polyamide | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | - | - | - | - | 5mm | - | - | 15A | cULus | - | - | - | - | - | - | 14 AWG | 30 AWG | 7 | - | - | - | - | M3 | - | - | 7.1mm | - | 10.8mm | 35mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MHE-254 Altech Corporation | 38 |
| Datasheet | 11 Weeks | Tin | - | - | - | - | Polyamide | - | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | 4 | Green | - | - | - | 667mV | 5mm | Horizontal | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 10.8mm | 20mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVD-257 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | 300 | - | Polyamide | - | 300V | - | 2008 | Active | 1 (Unlimited) | Through Hole | - | Green | - | - | - | 300V | 5.08mm | Vertical | - | 15A | cULus | - | - | - | - | - | - | 14 AWG | 30 AWG | 14 | - | - | - | - | M3 | - | - | 8.3mm | - | 29.5mm | 38.1mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MV-272 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 2 | Green | - | - | - | - | 5.08mm | - | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 9.4mm | 15mm | 16mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVS-1310 Altech Corporation | 8 |
| Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | - | - | - | 2012 | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 3.81mm | Straight | - | - | - | - | - | 10 | 10A | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MV-495 Altech Corporation | 50 |
| - | 11 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | 2012 | Active | 1 (Unlimited) | Through Hole | 5 | Green | - | - | - | - | 9.52mm | - | - | 20A | - | - | - | - | - | - | - | 12 AWG | 30 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 9.5mm | 47.6mm | 21mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVE-272 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 2 | Green | - | - | - | - | 5mm | - | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 10.8mm | 15mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MV-492 Altech Corporation | 8 |
| - | 11 Weeks | - | - | - | 300 | - | - | Polyamide | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | - | - | - | 300V | 9.52mm | Vertical | - | 20A | cULus | - | - | - | - | - | - | 12 AWG | 30 AWG | 2 | - | BARRIER STRIP TERMINAL BLOCK | - | - | M3 | - | - | 9.8mm | - | 9.5mm | 19mm | 21mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVE-273 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Polyamide | - | 300V | - | 2012 | Active | 1 (Unlimited) | Through Hole | 3 | Green | - | - | - | - | 5mm | - | - | 15A | - | - | - | - | - | - | - | 14 AWG | 30 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 10.8mm | 22.5mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 29.103 Altech Corporation | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | Polyamide | - | - | 125V | - | - | Active | 1 (Unlimited) | Through Hole | 3 | Grey | 1 | Male | - | - | 3.5mm | Vertical | 8.3mm | 6A | CSA, UL, VDE | - | - | - | - | - | - | 16 AWG | 28 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 5.5118mm | - | - | 10.5mm | 6.5mm | ROHS3 Compliant | - | - | ||
![]() 30.603 Altech Corporation | 3623 |
| - | 7 Weeks | - | - | Through Hole | 300 | - | Polyamide (PA66), Nylon 6/6 | - | 250V | Bulk | - | Active | 1 (Unlimited) | Through Hole | 3 | Gray | 1 | - | POLYAMIDE 6.6 | - | 0.197 5.00mm | - | - | 16A | - | 12-22 AWG | 300V | - | - | 1 | 15A | 12 AWG | 22 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | CSA; IEC; UL; VDE | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | 2.5 mm2 | 12.5mm | 15mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() MVE-153 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | 300 | - | Polyamide | - | 300V | - | 2003 | Active | 1 (Unlimited) | Through Hole | - | Green | - | - | - | 667mV | 5mm | Vertical | - | 10A | cULus | - | - | - | - | - | - | 16 AWG | 30 AWG | 3 | - | BARRIER STRIP TERMINAL BLOCK | - | - | M2.5 | - | - | 6.8mm | - | 8.1mm | 15mm | 13.5mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MBES-1510 Altech Corporation | 38 |
| - | 11 Weeks | Tin | - | - | 300 | - | Polyamide | - | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | - | - | - | 1.2V | 5.08mm | Vertical | - | 10A | cULus | - | - | - | - | - | - | 16 AWG | 30 AWG | 10 | - | BARRIER STRIP TERMINAL BLOCK | - | - | M2.5 | - | - | 6.7mm | - | 10.2mm | 50.8mm | 7.6mm | ROHS3 Compliant | UL94 V-0 | - |