- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Composition | Color | Pitch | Current Rating | Termination Style | Number of Levels | Number of Poles | Temperature Range | Connection Method | Product | Connection Type | Mounting Angle | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38.5123 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.5123 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 23 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 23 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 227.2 mm | UL 94 V-0 | ||
![]() 38.4112 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4112 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 12 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 12 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 92.2 mm | UL 94 V-0 | ||
![]() 38.3104 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.3104 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 4 Position | Polyamide | Green | 5 mm | 10 A, 12 A, 16 A | Through Hole | 2 | 4 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 25.7 mm | 21.7 mm | UL 94 V-0 | ||
![]() 38.1120 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.1120 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 20 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 11.6 mm | 52 mm | UL 94 V-0 | ||
![]() 38.1218 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 20 | - | - | 38.1218 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 18 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 18 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 15.5 mm | 47 mm | UL 94 V-0 | ||
![]() 38.2702 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 38.2702 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 2 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 2 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | 45 deg | 20.8 mm | 12.2 mm | UL 94 V-0 | ||
![]() 38.4114 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.4114 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 14 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 14 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 107.2 mm | UL 94 V-0 | ||
![]() 38.1209 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.1209 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 9 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 9 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 15.5 mm | 24.5 mm | UL 94 V-0 | ||
![]() 38.4411 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4411 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 11 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 11 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 84.7 mm | UL 94 V-0 | ||
![]() 38.2523 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 10 | - | - | 38.2523 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 23 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 23 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.8 mm | 117.2 mm | UL 94 V-0 | ||
![]() 38.2617 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2617 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 17 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 17 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.8 mm | 87.2 mm | UL 94 V-0 | ||
![]() 38.1114 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.1114 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 14 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 14 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 11.6 mm | 37 mm | UL 94 V-0 | ||
![]() 38.1113 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.1113 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 13 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 13 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 11.6 mm | 34.5 mm | UL 94 V-0 | ||
![]() 38.2120 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2120 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 20 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 102.2 mm | UL 94 V-0 | ||
![]() 38.2217 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2217 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 17 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 17 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 87.2 mm | UL 94 V-0 | ||
![]() 38.2220 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2220 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 20 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 102.2 mm | UL 94 V-0 | ||
![]() 38.3611 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.3611 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 11 Position | Polyamide | Green | 5.08 mm | 10 A, 12 A, 16 A | Through Hole | 2 | 11 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 25.7 mm | 56.7 mm | UL 94 V-0 | ||
![]() 38.4220 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.4220 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 20 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 152.2 mm | UL 94 V-0 | ||
![]() 38.2712 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 38.2712 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 12 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 12 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 62.2 mm | UL 94 V-0 | ||
![]() 38.5220 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5220 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 20 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 20 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 197.2 mm | UL 94 V-0 |