- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Pitch | Current Rating | Approval Agency | Wire Gauge | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Terminal and Terminal Block Type | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVDK-2522 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | - | - | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 22 | Green | 5.08mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | 16mm | 111.8mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MVTB-2511 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | Polyamide | - | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 11 | Green | 10.16mm | 15A | - | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | 16mm | 132.1mm | 43mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 32.5352 Altech Corporation | 405 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35.102 Altech Corporation | 38 |
| - | 7 Weeks | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 2 | Grey | 5mm | 16A | - | - | - | 12 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 18mm | 10mm | 10.5mm | ROHS3 Compliant | - | - | ||
![]() MVE-258 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | 300 | Polyamide | - | - | - | 300V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | Green | 5mm | 15A | cULus | - | - | 14 AWG | 30 AWG | 8 | - | - | - | - | - | - | 10.8mm | 40mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30.606 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | 300 | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | Grey | 5mm | 16A | CSA, UL, VDE | - | - | 12 AWG | 22 AWG | 6 | - | - | - | - | - | - | 12.5mm | 30mm | 12.5mm | ROHS3 Compliant | - | Lead Free | ||
![]() 30.704 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 4 | Grey | 5mm | 16A | - | - | - | 14 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | 10mm | 20mm | 7.5mm | ROHS3 Compliant | - | - | ||
![]() 32.403 Altech Corporation | In Stock | - | - | 7 Weeks | - | 300 | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | Green, Grey | 5.08mm | 16A | CSA, UL, VDE | - | - | 14 AWG | 22 AWG | 3 | - | - | - | - | - | - | 10mm | 15.24mm | 8.1mm | ROHS3 Compliant | - | Lead Free | ||
![]() MV-468 Altech Corporation | 70 |
| Datasheet | 11 Weeks | Through Hole | - | Polyamide (PA), Nylon | Brass - Tin Plated | Brass - Nickel Plated | Steel, Galvanized | 300V | Bulk | 2003 | Active | 1 (Unlimited) | Through Hole | - | Green | 0.250 6.35mm | 20A | - | 12-30 AWG | 1 | 12 AWG | 30 AWG | - | - | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | 9.5mm | 50.7mm | 21mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 29.304 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 30.555 Altech Corporation | 13 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 29.355 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 29.357 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 29.314 Altech Corporation | 34 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 29.212 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 30.224 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 24 | Grey | 5.08mm | 16A | - | - | - | 14 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | 121.92mm | - | ROHS3 Compliant | - | - | ||
![]() 30.553 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 34.405 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 29.302 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 29.916 Altech Corporation | 34 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |