- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Housing Material | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Voltage - Rated DC | Pitch | Orientation | Current Rating | Approval Agency | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Terminal and Terminal Block Type | Thread Size | Stripping Length | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVD-2523 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 46 | Green | - | 5.08mm | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | 29.5mm | 119.4mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVD-2513 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 26 | Green | - | 5.08mm | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | 29.5mm | 68.6mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 34.828 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHR-2715 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | - | Polyamide | 300V | 2001 | Active | 1 (Unlimited) | Through Hole | 15 | Green | - | 5mm | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | - | 75mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVT-255 Altech Corporation | 50 |
| - | 11 Weeks | - | 300 | Polyamide | 300V | 2008 | Active | 1 (Unlimited) | Through Hole | 9 | Green | 300V | 5.08mm | Vertical | 15A | cULus | 14 AWG | 30 AWG | 15 | - | M3 | 8.3mm | 16mm | 27.9mm | 43mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 30.871 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30.819 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 29.159 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVD-2519 Altech Corporation | 35 |
| - | 11 Weeks | - | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 38 | Green | - | 5.08mm | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | 29.5mm | 99.1mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVDB-2512 Altech Corporation | 34 |
| - | 6 Weeks | - | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | - | 10.16mm | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | 16mm | 144.8mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 35.312 Altech Corporation | 34 |
| - | 7 Weeks | - | - | Polyamide | 500V | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | - | 5.08mm | - | 32A | - | 12 AWG | 22 AWG | - | - | - | - | - | 76mm | - | ROHS3 Compliant | - | ||
![]() 30.203 Altech Corporation | 64 |
| - | 7 Weeks | - | 300 | Polyamide | 250V | - | Active | 1 (Unlimited) | Through Hole | - | Grey | - | 5.08mm | - | 16A | CSA, UL, VDE | 14 AWG | 22 AWG | 3 | - | - | - | - | 15.24mm | - | ROHS3 Compliant | - | ||
![]() MH-152 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 2 | Green | - | 5mm | - | 10A | - | 16 AWG | 30 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | 4.4mm | 10mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHR-2716 Altech Corporation | 34 |
| - | 11 Weeks | Tin | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 16 | Green | - | 5mm | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | - | 80mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-2520 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | - | Polyamide | 300V | 2012 | Active | 1 (Unlimited) | Through Hole | 20 | Green | - | 5mm | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | 9.4mm | 101.6mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHSP-2522 Altech Corporation | 50 |
| - | 11 Weeks | Tin | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 22 | Green | - | 5.08mm | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | 13.5mm | 111.8mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHS-1519 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 32.5303 Altech Corporation | 440 |
| - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 39.5355 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MH-253 Altech Corporation | In Stock | - | Datasheet | 11 Weeks | Tin | - | Polyamide | 300V | 2005 | Active | 1 (Unlimited) | Through Hole | 3 | Green | 667mV | 5mm | Horizontal | 15A | - | 14 AWG | 30 AWG | - | - | - | - | 9.4mm | 10.2mm | 16mm | ROHS3 Compliant | UL94 V-0 |