- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Composition | Color | Pitch | Current Rating | Termination Style | Number of Levels | Number of Poles | Temperature Range | Connection Method | Product | Connection Type | Mounting Angle | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38.5219 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5219 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 19 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 19 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 187.2 mm | UL 94 V-0 | ||
![]() 38.1213 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.1213 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 13 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 13 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 15.5 mm | 34.5 mm | UL 94 V-0 | ||
![]() 38.5119 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5119 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 19 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 19 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 187.2 mm | UL 94 V-0 | ||
![]() 38.2519 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2519 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 19 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 19 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 13.8 mm | 97.2 mm | UL 94 V-0 | ||
![]() 38.4417 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.4417 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 17 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 17 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 129.7 mm | UL 94 V-0 | ||
![]() 38.2713 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2713 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 13 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 13 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 67.2 mm | UL 94 V-0 | ||
![]() 38.4117 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 20 | - | - | 38.4117 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 17 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 17 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 129.7 mm | UL 94 V-0 | ||
![]() 38.5211 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5211 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 11 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 11 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 107.2 mm | UL 94 V-0 | ||
![]() 38.5414 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5414 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 14 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 14 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 137.2 mm | UL 94 V-0 | ||
![]() 38.5417 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5417 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 17 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 17 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 167.2 mm | UL 94 V-0 | ||
![]() 38.1301 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 100 | - | Unavailable | 38.1301 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 1 Position | Polyamide | Orange | 2.54 mm | 4 A, 9 A | Through Hole | 1 | 1 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 11.7 mm | 4.54 mm | UL 94 V-0 | ||
![]() 38.1201 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 100 | - | Unavailable | 38.1201 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 1 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 1 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 15.5 mm | 4.5 mm | UL 94 V-0 | ||
![]() 38.1402 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 38.1402 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 2 Position | Polyamide | Orange | 2.54 mm | 4 A, 9 A | Through Hole | 1 | 2 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | 45 deg | 15.5 mm | 7.08 mm | UL 94 V-0 | ||
![]() 38.2714 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2714 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 14 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 14 | -22-221 °F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 72.2 mm | UL 94 V-0 | ||
![]() 38.2121 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 10 | - | - | 38.2121 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 21 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 21 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 107.2 mm | UL 94 V-0 | ||
![]() 38.2218 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.2218 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 18 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 18 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 92.2 mm | UL 94 V-0 | ||
![]() 38.4210 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4210 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 10 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 10 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 77.2 mm | UL 94 V-0 | ||
![]() 38.5210 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5210 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 10 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 10 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 97.2 mm | UL 94 V-0 | ||
![]() 38.4118 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.4118 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 18 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 18 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 137.2 mm | UL 94 V-0 | ||
![]() 38.1322 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.1322 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 22 Position | Polyamide | Orange | 2.54 mm | 4 A, 9 A | Through Hole | 1 | 22 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 11.7 mm | 57.88 mm | UL 94 V-0 |