- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Gender | Voltage - Rated DC | Pitch | Orientation | Depth | Current Rating | Approval Agency | Wire Gauge | Voltage | Max Current Rating | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Terminal and Terminal Block Type | Positions Per Level | Thread Size | Mating Orientation | Wire Termination | Screw Thread | Stripping Length | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32.5354 Altech Corporation | 486 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 32.4402 Altech Corporation | 225 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MI-2512 (45) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MVT-253 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | 300 | - | Polyamide | - | - | - | 300V | - | 2008 | Active | 1 (Unlimited) | Through Hole | 7 | Green | - | 300V | 5.08mm | Vertical | - | 15A | cULus | - | - | - | - | 14 AWG | 30 AWG | 9 | - | - | M3 | - | - | - | 8.3mm | - | 16mm | 17.8mm | 43mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MV-252 Altech Corporation | 2059 |
| - | 11 Weeks | - | - | Through Hole | 300 | - | Polyamide (PA), Nylon | Brass - Tin Plated | Brass - Nickel Plated | Steel, Galvanized | 300V | Bulk | 2005 | Active | 1 (Unlimited) | Through Hole | 2 | Green | - | - | 0.200 5.08mm | - | - | 15A | cULus | 14-30 AWG | - | - | 1 | 14 AWG | 30 AWG | - | - | 2 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | Interlocking (Side) | 9.4mm | 10.2mm | 16mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 30.106 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 6 | Grey | - | - | 7.5mm | - | - | 16A | - | - | - | - | - | 14 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 12.5mm | 45mm | 9mm | ROHS3 Compliant | - | - | ||
![]() MBES-155 Altech Corporation | In Stock | - | - | 8 Weeks | Tin | Through Hole | - | 300 | - | Polyamide | - | - | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | - | Green | - | 1.2V | 5.08mm | Straight | - | 10A | cULus | - | - | 10A | - | 16 AWG | 30 AWG | 5 | - | - | M2.5 | - | - | - | 6.7mm | - | 10.2mm | 25.4mm | 7.6mm | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30.153 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 34.403 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 30.617 Altech Corporation | 34 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 30.669 Altech Corporation | 34 |
| - | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 69 | Grey | - | - | 5.08mm | - | - | 16A | - | - | - | - | - | 12 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | 96.52mm | - | ROHS3 Compliant | - | - | ||
![]() 30.116 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 16 | Clear, Grey | - | - | 7.5mm | - | - | 16A | - | - | - | - | - | 14 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | 12.5mm | 120mm | 9mm | ROHS3 Compliant | - | - | ||
![]() 39.1104 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 29.116 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | 125V | - | - | Active | 1 (Unlimited) | Through Hole | 16 | Grey | - | - | 3.5mm | - | - | 6A | - | - | - | - | - | 16 AWG | 28 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | 56mm | 6.5mm | ROHS3 Compliant | - | - | ||
![]() 32.416 Altech Corporation | 48 |
| - | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 16 | Green | - | - | 5.08mm | - | - | 16A | - | - | - | - | - | 14 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | - | 81.28mm | - | ROHS3 Compliant | - | - | ||
![]() 30.759 Altech Corporation | 35 |
| - | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | Grey | - | - | 5mm | - | - | 16A | - | - | - | - | - | 14 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 10mm | 45mm | 7.5mm | ROHS3 Compliant | - | - | ||
![]() 29.104 Altech Corporation | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | - | 125V | Bulk | - | Active | 1 (Unlimited) | Through Hole | - | Gray | Male | - | 0.138 3.50mm | Vertical | 8.3mm | 6A | CSA, UL, VDE | 16-28 AWG | 300V | - | 1 | 16 AWG | 28 AWG | 4 | BARRIER STRIP TERMINAL BLOCK | - | - | Vertical with Board | Screw | - | - | - | - | 14mm | 6.5mm | ROHS3 Compliant | - | - | ||
![]() 30.706 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 6 | Grey | - | - | 5mm | - | - | 16A | - | - | - | - | - | 14 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 10mm | 30mm | 7.5mm | ROHS3 Compliant | - | - | ||
![]() 30.822 Altech Corporation | 34 |
| - | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 22 | Grey | - | - | 5mm | - | - | 16A | - | - | - | - | - | 12 AWG | 22 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 19mm | 110mm | 10.5mm | ROHS3 Compliant | - | - | ||
![]() MVD-2525 Altech Corporation | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | - | - | - | Polyamide | - | - | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 50 | Green | - | - | 5.08mm | Straight | - | 15A | - | - | - | 15A | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | 29.5mm | 129.5mm | 12.7mm | ROHS3 Compliant | UL94 V-0 | - |