- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Additional Feature | Pitch | Current Rating | Body Length or Diameter | Body Breadth | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Sensors/Transducers Type | Operating Current-Max | Height | Length | Width | Body Height | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MI-254 (5,00) Altech Corporation | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 31.707 Altech Corporation | 35 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | 7 | Green | - | 7.62mm | - | - | - | - | - | - | 12 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MV-498 Altech Corporation | 50 |
| - | 6 Weeks | - | - | Polyamide | - | - | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 8 | Green | - | 9.52mm | 20A | - | - | - | - | - | 12 AWG | 30 AWG | - | - | - | 9.5mm | 76.2mm | 21mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-1018 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVDK-2525 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 25 | Green | - | 5.08mm | 15A | - | - | - | - | - | 14 AWG | 30 AWG | - | - | - | 16mm | 129.5mm | 29.5mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-496 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | Polyamide | - | - | 300V | - | 2012 | Active | 1 (Unlimited) | Through Hole | 6 | Green | - | 9.52mm | 20A | - | - | - | - | - | 12 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | 9.5mm | 57.1mm | 21mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 29.914 Altech Corporation | 34 |
| - | 7 Weeks | - | - | - | 80°C | -20°C | - | - | - | Active | 1 (Unlimited) | - | - | - | IP 67, FALSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | - | 25mm | 5 mm | 30V | 10V | CABLE | - | - | - | PROXIMITY SENSOR,HALL EFFECT | 50mA | - | - | - | 6.5mm | ROHS3 Compliant | - | ||
![]() 30.259 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 59 | Grey | - | 5.08mm | 16A | - | - | - | - | - | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45.72mm | - | - | ROHS3 Compliant | - | ||
![]() 34.116 Altech Corporation | 34 |
| - | 7 Weeks | - | - | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 16 | Grey | - | 5.08mm | 16A | - | - | - | - | - | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | 81.28mm | - | - | ROHS3 Compliant | - | ||
![]() 30.718 Altech Corporation | 35 |
| - | 7 Weeks | - | - | Polyamide | - | - | 250V | Bulk | - | Active | 1 (Unlimited) | Through Hole | 18 | Grey | - | 5mm | 16A | - | - | - | - | - | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | 10mm | 90.55mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() 30.724 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 24 | Grey | - | 5mm | 16A | - | - | - | - | - | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | 10mm | 120mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() 39.5105 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 39.5155 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30.504 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | - | 4 | Grey | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | ROHS3 Compliant | - | ||
![]() 30.505 Altech Corporation | 38 |
| - | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30.257 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 57 | Grey | - | 5.08mm | 16A | - | - | - | - | - | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | 35.56mm | - | - | ROHS3 Compliant | - | ||
![]() MVC-25 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 38.4104 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHR-252 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | - | Polyamide | - | - | 300V | - | 2012 | Active | 1 (Unlimited) | Through Hole | 2 | Green | - | 5mm | 15A | - | - | - | - | - | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | 10mm | 16.8mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 29.903 Altech Corporation | 38 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | ROHS3 Compliant | - |