- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Pitch | Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVS-134 (3,50) Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() 30.756 Altech Corporation | In Stock | - | - | 7 Weeks | - | Polyamide | 250V | - | Active | 1 (Unlimited) | Through Hole | - | Grey | 5mm | 16A | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | 10mm | 30mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MVEB-153 Altech Corporation | 38 |
| - | 11 Weeks | - | Polyamide | 600V | - | Active | 1 (Unlimited) | Through Hole | 3 | Green | 10mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 8.1mm | 25mm | 13.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 31.702 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | Through Hole | 2 | Green | 7.62mm | - | 12 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() MV-478 Altech Corporation | 34 |
| - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 8 | Green | 7.62mm | 20A | 12 AWG | 30 AWG | - | 9.5mm | 61mm | 21mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVDK-2517 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 17 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 16mm | 86.4mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVDK-2523 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 23 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 16mm | 116.8mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-1023 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVSP-2520 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 9 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 101.6mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVTB-256 Altech Corporation | In Stock | - | - | 6 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 6 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | - | 16mm | 68.6mm | 43mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVDK-2513 Altech Corporation | 35 |
| - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 13 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 16mm | 66mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-2521 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 21 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 106.7mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-2523 Altech Corporation | 34 |
| - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 23 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 116.8mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-2523 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | 2001 | Active | 1 (Unlimited) | Through Hole | 23 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 116.8mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-2524 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 24 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 121.9mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-2517 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 5 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 86.4mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-157 Altech Corporation | 34 |
| - | 11 Weeks | Tin | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 7 | Green | 5mm | 10A | 16 AWG | 30 AWG | - | 4.4mm | 35mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-2711 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | 2001 | Active | 1 (Unlimited) | Through Hole | 11 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 82.5mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVB-2510 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | 2001 | Active | 1 (Unlimited) | Through Hole | 10 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 9.4mm | 96.5mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-1014 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |