- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Housing Material | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Pitch | Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVB-2512-D Altech Corporation | 34 |
| - | 11 Weeks | - | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 96.5mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVE-2523 Altech Corporation | 35 |
| - | 11 Weeks | - | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 23 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 10.8mm | 115mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHSP-2523 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 23 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 116.8mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHSP-2524 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 24 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 121.9mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVDK-2524 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 24 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 16mm | 121.9mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-2710 Altech Corporation | 34 |
| - | 11 Weeks | - | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 20 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 76.2mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-2514 Altech Corporation | 34 |
| - | 11 Weeks | - | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 14 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 71.1mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVS-1322 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() 30.813 Altech Corporation | 35 |
| - | 7 Weeks | - | - | Polyamide | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 13 | Grey | 5mm | 16A | 12 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | 19mm | 65mm | 10.5mm | ROHS3 Compliant | - | ||
![]() MHE-1324 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | - | Polyamide | 250V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 24 | Black | 5mm | 16A | 16 AWG | 22 AWG | - | 7.1mm | 120mm | 10mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVS-1320 Altech Corporation | 34 |
| - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() MHE-2710 Altech Corporation | 34 |
| - | 11 Weeks | Tin | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 10 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 10.8mm | 55mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MBES-1521 Altech Corporation | 34 |
| - | 11 Weeks | Tin | - | Polyamide | 300V | - | 2014 | Active | 1 (Unlimited) | Through Hole | 21 | Green | 5.08mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 5.3mm | 106.7mm | 10.16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-2518 Altech Corporation | 50 |
| - | 11 Weeks | - | - | Polyamide | 300V | Bulk | - | Active | 1 (Unlimited) | Through Hole | 6 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 91.4mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-2524-D Altech Corporation | 35 |
| - | 11 Weeks | - | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 24 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 121.9mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVEB-258 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Polyamide | 600V | - | - | Active | 1 (Unlimited) | Through Hole | 8 | Green | 10mm | 15A | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 10.8mm | 75mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 30.506 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | 250V | - | - | Active | 1 (Unlimited) | - | 6 | Grey | - | 10A | - | - | - | - | 30mm | - | ROHS3 Compliant | - | ||
![]() 30.702 Altech Corporation | In Stock | - | - | 7 Weeks | - | 300 | Polyamide | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 2 | Grey | 5mm | 16A | 14 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | 10mm | 10mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MI-252-5 00-IQ | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMT-153 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |