- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer Part Number | Mounting Styles | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Number of Positions | Composition | Color | Pitch | Current Rating | Termination Style | Number of Levels | Number of Poles | Temperature Range | Connection Method | Product | Connection Type | Mounting Angle | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38.1115 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.1115 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 15 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 15 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 11.6 mm | 39.5 mm | UL 94 V-0 | ||
![]() 38.1217 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.1217 | PCB Mount | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | 17 Position | Polyamide | Gray (Light Gray) | 2.5 mm | 4 A, 9 A | Through Hole | 1 | 17 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | - | Horizontal | 15.5 mm | 44.5 mm | UL 94 V-0 | ||
![]() 38.2223 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.2223 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 23 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 23 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 117.2 mm | UL 94 V-0 | ||
![]() 38.3101 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 100 | - | Unavailable | 38.3101 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 1 Position | Polyamide | Green | 5 mm | 10 A, 12 A, 16 A | Through Hole | 2 | 1 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 25.7 mm | 6.7 mm | UL 94 V-0 | ||
![]() 38.4412 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.4412 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 12 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 12 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 92.2 mm | UL 94 V-0 | ||
![]() 38.4421 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.4421 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 21 Position | Polyamide | Gray (Light Gray) | 7.5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 21 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 159.7 mm | UL 94 V-0 | ||
![]() 38.5419 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5419 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 19 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 19 | -22-221 °F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 187.2 mm | UL 94 V-0 | ||
![]() 38.5410 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 38.5410 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 10 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 10 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 97.2 mm | UL 94 V-0 | ||
![]() 38.2122 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.2122 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 22 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 22 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 12.9 mm | 112.2 mm | UL 94 V-0 | ||
![]() 38.2222 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.2222 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 22 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 22 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 112.2 mm | UL 94 V-0 | ||
![]() 38.5421 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 10 | - | Unavailable | 38.5421 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 21 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 21 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 207.2 mm | UL 94 V-0 | ||
![]() 38.2707 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.2707 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 7 Position | Polyamide | Gray | 5 mm | 10 A, 16 A, 24 A | Through Hole | 1 | 7 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 37.2 mm | UL 94 V-0 | ||
![]() 38.2401 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 100 | - | - | 38.2401 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 1 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 1 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 7.2 mm | UL 94 V-0 | ||
![]() 38.2309 Altech Corporation | 49 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.2309 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 9 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 9 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 22.3 mm | 47.2 mm | UL 94 V-0 | ||
![]() 38.2403 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 100 | - | Unavailable | 38.2403 | PCB Mount | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | 3 Position | Polyamide | Gray (Light Gray) | 5 mm | 10 A, 15 A, 24 A | Through Hole | 1 | 3 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 20.8 mm | 17.2 mm | UL 94 V-0 | ||
![]() 39.8356 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | - | 50 | - | - | 39.8356 | PCB Mount | 150 V, 300 V, 750 V | 12 AWG | 24 AWG | - | - | 6 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 6 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 14.4 mm | 43.9 mm | UL 94 V-0 | ||
![]() 38.5208 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 38.5208 | PCB Mount | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | 8 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 8 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 18.7 mm | 77.2 mm | UL 94 V-0 | ||
![]() 39.8511 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8511 | PCB Mount | 600 V, 1 kV | 8 AWG | 24 AWG | - | - | 11 Position | Polyamide | Gray (Dark Gray) | 7.5 mm | 5 A, 35 A, 41 A | Through Hole | 1 | 11 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Horizontal | 19.6 mm | 84.25 mm | UL 94 V-0 | ||
![]() 38.5418 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 20 | - | Unavailable | 38.5418 | PCB Mount | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | 18 Position | Polyamide | Gray (Light Gray) | 10 mm | 15 A, 24 A | Through Hole | 1 | 18 | -22 to 221 Degrees F | Spring | Fixed Terminal Blocks | Spring Clamp | Horizontal | 16.9 mm | 177.2 mm | UL 94 V-0 | ||
![]() 39.8162 Altech Corporation | 19 |
| - | PCB Mount | Polyamide (PA) | UR | Copper Alloy | EAR99 | 50 | - | Unavailable | 39.8162 | PCB Mount | 250 V, 300 V | 12 AWG | 24 AWG | - | - | 12 Position | Polyamide | Gray (Dark Gray) | 5 mm | 10 A, 20 A, 24 A | Through Hole | 1 | 12 | - | Push-In | Fixed Terminal Blocks | Spring Clamp | Vertical | 14.4 mm | 61.4 mm | UL 94 V-0 |