- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Pitch | Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHE-1621 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 21 | Black | 5mm | 16A | 14 AWG | 22 AWG | - | 8.8mm | 105mm | 12.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-2515 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 15 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 9.4mm | 76.2mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHE-2513 Altech Corporation | 50 |
| - | 11 Weeks | Tin | Polyamide | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 13 | Green | 5mm | 15A | 14 AWG | 22 AWG | - | 10.8mm | 65mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVE-1523 Altech Corporation | 34 |
| - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 23 | Green | 5mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 8.1mm | 115mm | 13.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHR-2512 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | - | 60mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-2519-D Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 19 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 96.5mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-1009 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MV-1010 Altech Corporation | 50 |
| - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVB-2510-D Altech Corporation | 34 |
| - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 10 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 96.5mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MMT253-5,00-V Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MV-4615 Altech Corporation | 50 |
| - | 11 Weeks | - | Polyamide | 300V | - | 2018 | Active | 1 (Unlimited) | Through Hole | 15 | Green | 6.35mm | 20A | 12 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 9.5mm | 95mm | 21mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-2715 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 15 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 114.3mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVDKB-258 Altech Corporation | 34 |
| - | 6 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 8 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 16mm | 76.2mm | 29.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-2716 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | 2001 | Active | 1 (Unlimited) | Through Hole | 16 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 120mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-2518 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | Bulk | - | Active | 1 (Unlimited) | Through Hole | 18 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 91.4mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-1512 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | 5mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 4.4mm | 60mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-1511 Altech Corporation | 50 |
| - | 11 Weeks | Tin | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 11 | Green | 5mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 4.4mm | 55mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHE-1617 Altech Corporation | 35 |
| - | 11 Weeks | Tin | Polyamide | 250V | - | - | Active | 1 (Unlimited) | Through Hole | 17 | Black | 5mm | 16A | 14 AWG | 22 AWG | - | 8.8mm | 85mm | 12.5mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVE-2519 Altech Corporation | 50 |
| - | 11 Weeks | - | Polyamide | 300V | - | - | Active | 1 (Unlimited) | Through Hole | 19 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 10.8mm | 95mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVS-154-5,08 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |