- Product
- Factory Pack QuantityFactory Pack Quantity
- Color
- Manufacturer Part Number
- Number of Positions
- Pitch
- Mounting Styles
- Housing Material
- Number of Poles
- Termination Style
- Mounting Type
- Number of Levels
Attribute column
Manufacturer
Altech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Pitch | Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHB-2512 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 116.8mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-2514 Altech Corporation | 34 |
| - | 11 Weeks | Tin | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 14 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 71.1mm | 16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MH-1515 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 15 | Green | 5mm | 10A | 16 AWG | 30 AWG | - | 4.4mm | 75mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVTB-253 Altech Corporation | In Stock | - | - | 6 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 3 | Green | 10.16mm | 15A | 14 AWG | 30 AWG | - | 16mm | 30.5mm | 43mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVS-1316 Altech Corporation | 35 |
| - | 11 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() MVSP-277 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 10 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 53.3mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 29.115 Altech Corporation | 34 |
| - | 7 Weeks | - | Polyamide | 125V | - | Active | 1 (Unlimited) | Through Hole | 15 | Grey | 3.5mm | 6A | 16 AWG | 28 AWG | BARRIER STRIP TERMINAL BLOCK | - | 52.5mm | 6.5mm | ROHS3 Compliant | - | ||
![]() MBES-1520 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | 2014 | Active | 1 (Unlimited) | Through Hole | 20 | Green | 5.08mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 5.3mm | 101.6mm | 10.16mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MI-2712 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 12 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 16mm | 90mm | 20mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MHE-2712 Altech Corporation | In Stock | - | - | 11 Weeks | Tin | Polyamide | 300V | 2001 | Active | 1 (Unlimited) | Through Hole | 12 | Green | 5mm | 15A | 14 AWG | 30 AWG | - | 10.8mm | 65mm | 16.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MVSP-259 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | 2001 | Active | 1 (Unlimited) | Through Hole | 9 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 45.7mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 39.5216 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHSP-259 Altech Corporation | 50 |
| - | 11 Weeks | Tin | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 9 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 13.5mm | 45.7mm | 19mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 30.866 Altech Corporation | 35 |
| - | 7 Weeks | - | Polyamide | 250V | - | Active | 1 (Unlimited) | Through Hole | 66 | Green | 5.08mm | 16A | 12 AWG | 22 AWG | BARRIER STRIP TERMINAL BLOCK | - | 81.28mm | - | ROHS3 Compliant | - | ||
![]() MVS-1319 Altech Corporation | 50 |
| - | 11 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() MV-1514 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 14 | Green | 5mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 4.4mm | 70mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 30.615 Altech Corporation | In Stock | - | - | 7 Weeks | - | Polyamide | 250V | - | Active | 1 (Unlimited) | Through Hole | 15 | Grey | 5mm | 16A | 12 AWG | 22 AWG | - | 12.5mm | 75mm | 12.5mm | ROHS3 Compliant | - | ||
![]() MHS-1523 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MV-1516 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | - | Active | 1 (Unlimited) | Through Hole | 16 | Green | 5mm | 10A | 16 AWG | 30 AWG | BARRIER STRIP TERMINAL BLOCK | 4.4mm | 80mm | 10.6mm | ROHS3 Compliant | UL94 V-0 | ||
![]() MV-2522 Altech Corporation | In Stock | - | - | 11 Weeks | - | Polyamide | 300V | 2018 | Active | 1 (Unlimited) | Through Hole | 22 | Green | 5.08mm | 15A | 14 AWG | 30 AWG | - | 9.4mm | 111.8mm | 16mm | ROHS3 Compliant | UL94 V-0 |