- Designed for
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Product
- Height
- Length
- Width
- Brand
- Colour outer sheath
- Conductor category
- Conductor surface
- Core identification
Attribute column
Manufacturer
Altech Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Designed for | ECCN | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Harmonized Code | Ihs Manufacturer | Itar Registered | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | Screen over stranding | Screen over stranding element | Stranding element | Subcategory | Reach Compliance Code | Product Type | Thermal Support Device Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WF115100 Altech Corporation | In Stock | - | - | - | - | - | - | - | SO, SC, SG, SGT, SVT | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | 90 mm | 110 mm | 100 mm | ||
![]() WF070000 Altech Corporation | In Stock | - | - | - | - | - | - | - | SO, SC, SG, SGT, SVT | EAR99 | 1 | - | - | - | - | Unavailable | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | 100 mm | 110 mm | 100 mm | ||
![]() WF031100 Altech Corporation | In Stock | - | - | - | - | - | - | - | SO, SC, SG, SGT, SVT | - | 1 | - | - | - | CELDUC RELAIS | - | - | - | - | WF031100 | - | - | - | DIN Rail, Screw | - | - | - | Active | - | - | 5.57 | - | - | - | - | unknown | - | HEAT SINK | Heatsinks | - | 145 mm | 110 mm | 120 mm | ||
![]() WF114200 Altech | In Stock | - | - | Altech | Grey | Class 5 = flexible | Tinned | Numbers | SA, SO, SM, SU | - | 1 | According to IEC/EN 60332-1-2 | No | - | - | - | No | No | Altech | - | Polyolefin | Polyurethane (PUR) | 67.6 | DIN Rail | 2.5 | 500 | 16.9 | - | -50 - 90 | -40 - 90 | - | None | None | No | Heatsinks | - | Heatsinks | - | Heatsinks | Heat Sinks | - | - | - |