- Manufacturer
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
- RoHS
- Series
Attribute column
Manufacturer
Altech Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | CoilResistance | Contact Materials | Dissipation Factor DF | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operating Temperature Range | ESR | Coil Voltage | Coil Type | Switching Voltage | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08317141700 Altech | 2159 |
| - | 0805 (2012 metric) | Vishay / Vitramon | 68 nF | 68000 pF | - | 0805 | 2012 | Class 2 | - | - | - | EAR99 | 15000 | - | Unavailable | Vishay | 08317141700 | + 85 C | - 25 C | - | - | - | Details | - | 0.000194 oz | 16 VDC | - | MouseReel | VJ W1BC Basic Comm | - 20 %, + 80 % | Flexible (Soft) | - | - | - | - | 0.068 uF | Capacitors | - | - | SMD/SMT | Y5V | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() 08310001089 Altech | 2286 |
| - | - | Xicon | - | - | - | - | - | - | - | - | - | EAR99 | 100 | - | Unavailable | Xicon | 08310001089 | + 235 C | - 55 C | PCB Mount | - | - | Details | - | 0.017637 oz | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | - | 43 kOhms | - | - | Resistors | 1 W | Metal Oxide | Axial | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 4 mm | - | 10 mm | - | ||
![]() 08317143865 Altech | 2058 |
| - | 1206 (3216 metric) | Vishay / Vitramon | 5.6 nF | - | 0.0056 uF | 1206 | 3216 | Class 2 | - | - | - | EAR99 | 4000 | - | Unavailable | Vishay | 08317143865 | + 125 C | - 55 C | - | - | - | Details | - | 0.000952 oz | 16 VDC | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | 5600 pF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08317144700 Altech | 2782 |
| - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | Unavailable | Cornell Dubilier | 08317144700 | + 85 C | - 40 C | - | - | - | Details | - | - | 100 VDC | - | - | DCM | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 7100 uF | Capacitors | - | - | Screw | - | 22.23 mm | - | 6 mA | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | 50.8 mm | - | 66.68 mm | - | ||
![]() 08317144730 Altech | 2050 |
| - | - | TE Connectivity / Raychem | - | - | - | - | - | - | 290 Ohms | Silver Cadmium Oxide (AgCdO) | - | EAR99 | 1 | - | Unavailable | TE Connectivity | 08317144730 | - | - | Flange Mount | FCA-410-1521M 1617754-2 | - | N | M83536 | 4 oz | - | - | - | FCA-410 | - | - | - | Mid-Range | - | - | - | Relays | - | - | - | - | - | - | - | - | 10 A | Solder Hook | 4PDT (4 Form C) | Industrial Relays | - | - | 28 VDC | Non-Latching | 115 VAC, 28 VDC | Power Relays | - | Industrial Relays | - | - | - | - | ||
![]() 08317144865 Altech | 2903 |
| - | - | Xicon | - | - | - | - | - | - | - | - | - | EAR99 | 200 | - | Unavailable | Xicon | 08317144865 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 0.007055 oz | - | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 16 Ohms | - | - | Resistors | 125 mW (1/8 W) | Metal Film | Axial | - | - | 0.45 mm | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | ||
![]() 08317120100 Altech | 2396 |
| - | - | Xicon | - | - | - | - | - | - | - | - | - | EAR99 | 100 | - | Unavailable | Xicon | 08317120100 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 0.005291 oz | - | 200 V | Bulk | CF-RC | 5 % | - | - 700 PPM / C, 0 PPM / C | Standard | 110 kOhms | - | - | Resistors | 125 mW (1/8 W) | Carbon Film | Axial | - | - | 0.45 mm | - | - | - | - | - | Carbon Film Resistors | - | - | - | - | - | - | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | ||
![]() 08323302010 Altech | 2178 |
| - | 0805 (2012 metric) | Vishay / Vitramon | 680 nF | 680000 pF | - | 0805 | 2012 | Class 2 | - | - | - | EAR99 | 15000 | - | Unavailable | Vishay | 08323302010 | + 85 C | - 25 C | - | - | - | Details | - | 0.000194 oz | 16 VDC | - | Reel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | 0.68 uF | Capacitors | - | - | SMD/SMT | Y5V | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 08323303010 Altech | 2010 |
| - | - | Vishay / Dale | - | - | - | 1206 | 3216 | - | - | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08323303010 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | 0.000571 oz | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 205 kOhms | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | Resistors | 400 mW | Thin Film | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08361245223 Altech | 2056 |
| - | - | Vishay / Dale | - | - | - | 1206 | 3216 | - | - | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08361245223 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | 0.000571 oz | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 1.96 kOhms | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | Resistors | 400 mW | Thin Film | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08317130100 Altech | 2788 |
| - | - | Xicon | - | - | - | - | - | - | - | - | - | EAR99 | 5000 | - | Unavailable | Xicon | 08317130100 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 0.008763 oz | - | 250 V | Reel | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 560 Ohms | - | - | Resistors | 250 mW (1/4 W) | Carbon Film | Axial | - | - | 0.6 mm | - | - | - | - | - | Carbon Film Resistors | - | - | - | - | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 08310001891 Altech | 2117 |
| - | - | Vishay / Dale | - | - | - | 1206 | 3216 | - | - | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08310001891 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | 0.000571 oz | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 1.13 kOhms | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | Resistors | 400 mW | Thin Film | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08317533200 Altech | 2859 |
| - | - | Xicon | - | - | - | - | - | - | - | - | - | EAR99 | 100 | - | Unavailable | Xicon | 08317533200 | + 235 C | - 55 C | PCB Mount | - | - | Details | - | - | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | - | 110 kOhms | - | - | Resistors | 1 W | Metal Oxide | Axial | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 5 mm | - | 12 mm | - | ||
![]() 08363280036 Altech | 2673 |
| - | - | Xicon | - | - | - | 0603 | 1608 | - | - | - | - | EAR99 | 5000 | - | Unavailable | Xicon | 08363280036 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 0.000071 oz | - | 50 V | Reel | CR5-RC | 5 % | - | 200 PPM / C | - | 750 Ohms | High Frequency | - | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 08320000335 Altech | 2340 |
| - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | 0.07 | EAR99 | 125 | - | Unavailable | Cornell Dubilier | 08320000335 | + 105 C | - 55 C | - | - | AEC-Q200 | Details | - | 0.339538 oz | 100 VDC | - | MouseReel | AFK_V F | 20 % | - | - | SMT Aluminum Electrolytic Capacitors | - | - | 220 uF | Capacitors | - | - | SMD/SMT | - | 6.7 mm | - | 220 uA | 917 mA | - | - | - | Electrolytic Capacitors | - | 150 mOhms | - | - | - | Low ESR Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 18 mm | 21 mm | 16.5 mm | 16.5 mm | ||
![]() 08329668600 Altech | 2221 |
| - | - | Vishay / Dale | - | - | - | 1206 | 3216 | - | - | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08329668600 | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | 0.000571 oz | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 73.2 Ohms | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | Resistors | 400 mW | Thin Film | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08363280003 Altech | 2818 |
| - | - | Xicon | - | - | - | - | - | - | - | - | - | EAR99 | 200 | - | Unavailable | Xicon | 08363280003 | + 155 C | - 55 C | PCB Mount | - | - | Details | - | 0.005291 oz | - | 200 V | Bulk | CF-RC | 5 % | - | - 1500 PPM / C, 0 PPM / C | Standard | 8.2 MOhms | - | - | Resistors | 125 mW (1/8 W) | Carbon Film | Axial | - | - | 0.45 mm | - | - | - | - | - | Carbon Film Resistors | - | - | - | - | - | - | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | ||
![]() 08363215008 Altech | 2538 |
| - | - | Xicon | - | - | - | 1206 | 3216 | - | - | - | - | EAR99 | 5000 | - | Unavailable | Xicon | 08363215008 | + 125 C | - 55 C | PCB Mount | - | - | Details | - | 0.000571 oz | - | 200 V | Cut Tape | CR1-RC | 1 % | - | 200 PPM / C | - | 432 kOhms | High Frequency | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 08317231500 Altech | 2826 |
| - | 0805 (2012 metric) | Vishay / Vitramon | 100 nF | 100000 pF | - | 0805 | 2012 | Class 2 | - | - | - | EAR99 | 15000 | - | Unavailable | Vishay | 08317231500 | + 85 C | - 25 C | - | - | - | Details | - | 0.000194 oz | 16 VDC | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | 0.1 uF | Capacitors | - | - | SMD/SMT | Y5V | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() 08320000407 Altech | 2381 |
| - | - | Xicon | - | - | - | - | - | - | - | - | - | EAR99 | 100 | - | Unavailable | Xicon | 08320000407 | + 235 C | - 55 C | PCB Mount | - | - | Details | - | 0.017637 oz | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | - | 270 kOhms | - | - | Resistors | 1 W | Metal Oxide | Axial | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 4 mm | - | 10 mm | - |