- Manufacturer
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
- RoHS
- Series
Attribute column
Manufacturer
Altech Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Brand | Breakdown Voltage / V | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ipp - Peak Pulse Current | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Q Minimum | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Capacitance | Subcategory | Power Rating | Pitch | Technology | Shielding | Current Rating | Termination Style | Dielectric | Working Voltage | Polarity | Lead Spacing | Number of Channels | Lead Diameter | Inductance | Test Frequency | Clamping Voltage | Product Type | Operating Temperature Range | Self Resonant Frequency | Core Type | Product | Saturation Current | Mounting Angle | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08313621231 Altech | 37 |
| - | - | - | Vishay / Dale | - | - | - | - | 1206 | 3216 | - | EAR99 | 5000 | - | - | Unavailable | Vishay | 08313621231 | - | - | + 155 C | - 55 C | PCB Mount | CRCW12063R92FT | - | - | - | AEC-Q200 | N | 0.000571 oz | - | - | - | 200 V | - | - | MouseReel | D/CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 3.92 Ohms | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08317846200 Altech | 45 |
| - | 1206 (3216 metric) | - | Vishay / Vitramon | - | 120 nF | 120000 pF | - | 1206 | 3216 | Class 2 | EAR99 | 4000 | - | - | Unavailable | Vishay | 08317846200 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | 0.000952 oz | - | - | 25 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | 0.12 uF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08317612000 Altech | 37 |
| - | 0805 (2012 metric) | - | Vishay / Vitramon | - | 56 nF | 56000 pF | - | 0805 | 2012 | Class 2 | EAR99 | 3000 | - | - | Unavailable | Vishay | 08317612000 | - | - | - | - | - | - | - | - | - | - | Details | 0.000194 oz | - | - | 100 VDC | - | - | - | MouseReel | VJ COMM | 10 % | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | 0.056 uF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.25 mm | ||
![]() 08316612100 Altech | 37 |
| - | - | - | Vishay / Dale | - | - | - | - | 1210 | 3225 | - | EAR99 | 5000 | - | - | Unavailable | Vishay | 08316612100 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | AEC-Q200 | Details | 0.000564 oz | - | - | - | 200 V | - | - | MouseReel | D/CRCW e3 | 1 % | - | 100 PPM / C | Chip Resistor | 9.31 Ohms | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 2.5 mm | ||
![]() 08313121822 Altech | 45 |
| - | - | - | Xicon | - | - | - | - | - | - | - | EAR99 | 10 | - | - | Unavailable | Xicon | 08313121822 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | Details | 0.782928 oz | - | - | - | - | - | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 680 Ohms | - | - | - | - | Resistors | 15 W | - | Wirewound | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | - | Wirewound Resistors - Through Hole | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 08313121842 Altech | 29 |
| - | - | Polyamide (PA) | Altech | - | - | - | - | - | - | - | EAR99 | 100 | - | - | Unavailable | Altech | 08313121842 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Position | Green | - | - | Terminal Blocks | - | 5.08 mm | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Right Angle | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 08313201842 Altech | 29 |
| - | - | Polyamide (PA) | Altech | - | - | - | - | - | - | - | EAR99 | 100 | - | - | Unavailable | Altech | 08313201842 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 22 AWG | - | - | - | - | - | - | - | 3 Position | - | - | - | Terminal Blocks | - | 5.08 mm | - | - | 15 A | Through Hole | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | 15.24 mm | - | ||
![]() 08317845265 Altech | 45 |
| - | DO-214AA-2 | - | Rectron | 22.2 V | - | - | - | - | - | - | EAR99 | 3000 | - | 18.5 A | Unavailable | Rectron | 08317845265 | - | - | + 150 C | - 55 C | - | TFMBJ20CA | 5 W | 600 W | - | - | Details | 0.003280 oz | - | - | - | - | - | - | Reel | TFMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | 20 V | Bidirectional | - | 1 Channel | - | - | - | 32.4 V | TVS Diodes | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 08313201822 Altech | 29 |
| - | 1206 (3216 metric) | - | Vishay / Vitramon | - | - | - | - | 1206 | 3216 | Class 1 | EAR99 | 3000 | - | - | Unavailable | Vishay | 08313201822 | - | - | + 150 C | - 55 C | - | - | - | - | - | - | Details | 0.000952 oz | - | - | 500 VDC | - | - | - | Reel | VJ COMM | 5 % | Standard | - | Commercial SMD MLCCs | - | - | - | - | 62 pF | Capacitors | - | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() 08313121230 Altech | 45 |
| - | - | - | Vishay / Dale | - | - | - | - | 2512 | 6332 | - | EAR99 | 2000 | - | - | Unavailable | Vishay | 08313121230 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | N | 0.001429 oz | - | - | - | 500 V | - | - | MouseReel | D/CRCW-HR | 5 % | - | 200 PPM / C | Chip Resistor | 8.2 Ohms | - | - | - | - | Resistors | 1 W | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() 08313121240 Altech | 29 |
| - | DO-214AC-2 | - | Rectron | 18.9 V | - | - | - | - | - | - | EAR99 | 7500 | - | 14.5 A | Unavailable | Rectron | 08313121240 | - | - | + 150 C | - 55 C | - | TFMAJ17CA | - | 400 W | - | - | Details | 0.002258 oz | - | - | - | - | - | - | Reel | TFMAJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | 17 V | Bidirectional | - | 1 Channel | - | - | - | 27.6 V | TVS Diodes | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 08317815065 Altech | 45 |
| - | - | - | J.W. Miller | - | - | - | - | - | - | - | EAR99 | 40 | - | - | Unavailable | Bourns | 08317815065 | 7.75 A | 32 mOhms | + 105 C | - 55 C | PCB Mount | - | - | - | - | - | Details | 3.668492 oz | - | - | - | - | - | - | Tray | - | 15 % | Standard | - | Toroidal | - | - | - | High Current | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | Radial | - | - | - | 0.68 in | - | 1.63 mm | 125 uH | 1 kHz | - | Fixed Inductors | - | - | Toroidal | Power Inductors | - | - | - | - | Power Inductors - Leaded | 46.025 mm | - | 19.05 mm | - | ||
![]() 08317845365 Altech | 45 |
| - | - | - | Vishay / Dale | - | - | - | - | 1210 | 3225 | - | EAR99 | 5000 | - | - | Unavailable | Vishay | 08317845365 | - | - | + 155 C | - 55 C | PCB Mount | CRCW12103920FT | - | - | - | AEC-Q200 | No -RoHS Version Available | 0.000564 oz | - | - | - | 200 V | - | - | MouseReel | D/CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 392 Ohms | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 2.5 mm | ||
![]() 08317815265 Altech | 37 |
| - | - | - | Vishay / Dale | - | - | - | - | - | - | - | EAR99 | 1000 | - | - | Unavailable | Vishay | 08317815265 | - | - | + 175 C | - 65 C | PCB Mount | - | - | - | - | - | N | 0.035274 oz | - | - | - | 350 V | - | - | Cut Tape | RN | 1 % | - | 100 PPM / C | Fixed Resistor | 619 Ohms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | Axial | - | - | - | - | - | 0.64 mm | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors Controlled Temp Coefficient | - | - | - | - | Metal Film Resistors - Through Hole | 4.57 mm | - | 14.27 mm | - | ||
![]() 08313036541 Altech | 29 |
| - | DO-214AC-2 | - | Rectron | 122 V | - | - | - | - | - | - | EAR99 | 7500 | - | 1.7 A | Unavailable | Rectron | 08313036541 | - | - | + 150 C | - 55 C | - | TFMAJ110CA | - | 400 W | - | - | Details | 0.002258 oz | - | - | - | - | - | - | Reel | TFMAJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | 110 V | Bidirectional | - | 1 Channel | - | - | - | 177 V | TVS Diodes | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 08313060831 Altech | 2211 |
| - | - | - | Vishay / Dale | - | - | - | - | 0603 | 1608 | - | EAR99 | 5000 | - | - | Unavailable | Vishay | 08313060831 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | AEC-Q200 | No -RoHS Version Available | 0.000071 oz | - | - | - | 75 V | - | - | MouseReel | D/CRCW | 5 % | - | 200 PPM / C | Chip Resistor | 3 MOhms | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.55 mm | 0.85 mm | ||
![]() 08313060841 Altech | 45 |
| - | - | - | Xicon | - | - | - | - | - | - | - | EAR99 | 100 | - | - | Unavailable | Xicon | 08313060841 | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | Details | 0.025718 oz | - | - | - | 350 V | - | - | Bulk | MO-RC | 5 % | - | 350 PPM / C | - | 100 Ohms | - | - | - | - | Resistors | 2 W | - | Metal Oxide | - | - | Axial | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | - | Metal Oxide Film Resistors | - | - | - | - | Metal Oxide Resistors | 5 mm | - | 12 mm | - | ||
![]() 08313181247 Altech | 29 |
| - | 0805 (2012 metric) | - | Vishay / Vitramon | - | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | Class 2 | EAR99 | 4000 | - | - | Unavailable | Vishay | 08313181247 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | 0.000194 oz | - | - | 16 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 08313182047 Altech | 45 |
| - | 0805 (2012 metric) | - | Vishay / Vitramon | - | 47 nF | 47000 pF | - | 0805 | 2012 | Class 2 | EAR99 | 4000 | - | - | Unavailable | Vishay | 08313182047 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | 0.000194 oz | - | - | 16 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 08313066521 Altech | 45 |
| - | - | - | Xicon | - | - | - | - | - | - | - | EAR99 | 60 | - | - | Unavailable | Xicon | 08313066521 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | PRM-RC | 5 % | - | 400 PPM / C | Cement Power Resistor | 470 mOhms | - | - | - | - | Resistors | 10 W | - | Wirewound | - | - | Radial | - | - | - | 5 mm | - | 0.75 mm | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | - | Wirewound Resistors - Through Hole | - | 50 mm | 12.5 mm | 9 mm |