- Manufacturer
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
- RoHS
- Series
Attribute column
Manufacturer
Altech Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Package / Case | Number of Pins | Shell Material | Body Material | Brand | Breakdown Voltage / V | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Circuit Applications | Class | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insert Arrangement | Ipp - Peak Pulse Current | Itar Registered | Manufacturer | Manufacturer Part Number | Mating Style | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Shell Sizes | Shell Style# | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Technology | Shielding | Current Rating | Termination Style | Contact Gender | Housing Color | Dielectric | Working Voltage | Polarity | Number of Channels | Lead Diameter | Inductance | ELV | Clamping Voltage | Product Type | Shell Plating | Mating Tab Width | Hybrid Connector | Polarized | Serviceable | Product | Mounting Angle | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08317665840 Altech | 37 |
| - | - | - | 1206 (3216 metric) | - | - | - | Vishay / Vitramon | - | 1.2 nF | - | 0.0012 uF | 1206 | 3216 | - | Class 2 | - | EAR99 | 15000 | - | - | - | Unavailable | Vishay | 08317665840 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | - | 0.000952 oz | - | - | 100 VDC | - | Reel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | - | - | - | 1200 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08317663965 Altech | 29 |
| - | - | - | - | - | - | - | J.W. Miller | - | - | - | - | - | - | - | - | - | EAR99 | 250 | - | - | - | Unavailable | Bourns | 08317663965 | - | 7 A | 48 mOhms | - | - | - | PCB Mount | - | - | - | - | Details | - | - | - | 0.116404 oz | - | - | - | - | Reel | PM5022S | 20 % | Standard | - | Power Choke | - | - | - | - | - | Power | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | SMD/SMT | - | - | - | - | - | - | - | 15 uH | - | - | Fixed Inductors | - | - | - | - | - | Power Inductors | - | - | - | Power Inductors - SMD | - | 6.8 mm | 18.3 mm | 14 mm | ||
![]() 08317666010 Altech | 29 |
| - | - | Silver | - | - | Aluminum | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | Copper Alloy | EAR99 | 1 | - | 32-06 | - | Unavailable | Amphenol | 08317666010 | Threaded | - | - | - | MIL-DTL-22992 | - | Cable | 88-256632-06S | - | - | EREL | N | 32 | In-Line | 22992 | - | - | - | - | 700 V | - | MIL-C-22992 QWLD | - | - | - | - | - | 23 Position | - | - | - | - | - | - | Circular Connectors | - | - | - | - | 60 A | Solder | Socket (Female) | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | Cadmium | - | - | - | - | Plugs | Straight | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() 08317845300 Altech | 45 |
| - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | - | EAR99 | 100 | - | - | - | Unavailable | Vishay | 08317845300 | - | - | - | + 175 C | - | - 65 C | PCB Mount | RN60C1300F | - | - | - | N | - | - | - | 0.017637 oz | - | - | - | 300 V | Bulk | RN | 1 % | - | 50 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 130 Ohms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | Axial | - | - | - | - | - | - | 0.64 mm | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | - | - | Metal Film Resistors - Through Hole | 3.68 mm | - | 8.74 mm | - | ||
![]() 611.6169.004 Altech | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Rectron | 10.5 V | - | - | - | - | - | - | - | - | EAR99 | 3000 | - | - | 38.5 A | Unavailable | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | P6FMBJ11A | 5 W | 600 W | - | Details | - | - | - | 0.003280 oz | - | - | - | - | Reel | P6FMBJ | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 9.4 V | Unidirectional | 1 Channel | - | - | - | 15.6 V | TVS Diodes | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 08317641715 Altech | 45 |
| - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | 1206 | 3216 | - | - | - | EAR99 | 5000 | - | - | - | Unavailable | Vishay | 08317641715 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | - | - | - | 0.000571 oz | - | - | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 57.6 kOhms | - | - | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | - | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08310000503 Altech | 37 |
| - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | 1210 | 3225 | - | - | - | EAR99 | 1000 | - | - | - | Unavailable | Vishay | 08310000503 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | 0.000564 oz | - | - | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 511 kOhms | - | - | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 500 mW (1/2 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | 0.6 mm | 3.2 mm | 2.45 mm | ||
![]() 08313650337 Altech | 29 |
| - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | 1206 | 3216 | - | - | - | EAR99 | 5000 | - | - | - | Unavailable | Vishay | 08313650337 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | - | - | - | 0.000571 oz | - | - | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 634 Ohms | - | - | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | - | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08313650317 Altech | 29 |
| - | - | - | 1812 (4532 metric) | - | - | - | Vishay / Vitramon | - | 100 nF | 100000 pF | - | 1812 | 4532 | - | Class 2 | - | EAR99 | 1000 | - | - | - | Unavailable | Vishay | 08313650317 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | OMD | 0.003880 oz | - | - | 500 VDC | - | Reel | VJ OMD | 20 % | Standard | - | Open Mode Design MLCCs | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.18 mm | 4.5 mm | 3.2 mm | ||
![]() 08310001558 Altech | 29 |
| - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | 1206 | 3216 | - | - | - | EAR99 | 5000 | - | - | - | Unavailable | Vishay | 08310001558 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | N | - | - | - | 0.000571 oz | - | - | - | 200 V | MouseReel | D/CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 36 Ohms | - | - | - | - | Automotive Grade | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08313650647 Altech | 29 |
| - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | 1210 | 3225 | - | - | - | EAR99 | 5000 | - | - | - | Unavailable | Vishay | 08313650647 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | No -RoHS Version Available | - | - | - | 0.000564 oz | - | - | - | 200 V | MouseReel | D/CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 324 Ohms | - | - | - | - | Automotive Grade | - | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 2.5 mm | ||
![]() 08313650637 Altech | 29 |
| - | - | - | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | - | EAR99 | 5000 | - | - | - | Unavailable | Xicon | 08313650637 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | 0.006801 oz | - | - | - | 200 V | Reel | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 100 Ohms | - | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Carbon Film | - | - | Axial | - | - | - | - | - | - | 0.45 mm | - | - | - | Carbon Film Resistors | - | - | - | - | - | - | - | - | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | ||
![]() 08317626200 Altech | 45 |
| - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | 2512 | 6332 | - | - | - | EAR99 | 2000 | - | - | - | Unavailable | Vishay | 08317626200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | CRCW2512154JP | - | - | AEC-Q200 | No -RoHS Version Available | - | - | - | 0.001429 oz | - | - | - | 500 V | MouseReel | D/CRCW | 5 % | - | 200 PPM / C | Chip Resistor | 150 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 1 W | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() 08317611164 Altech | 37 |
| - | - | - | - | - | - | - | Altech | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | - | - | Unavailable | Altech | 08317611164 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | ||
![]() 08317626265 Altech | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Unavailable | Altech | 08317626265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08317633365 Altech | 45 |
| - | Production (Last Updated: 4 days ago) | - | - | - | - | PBT | Altech | - | - | - | - | - | - | Signal | - | - | EAR99 | 1 | - | - | - | Unavailable | Altech | 08317633365 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 125 °C | -40 °C | Grey | - | 1 | - | Sensors | - | 3.9878 mm | - | - | - | - | - | Grey | - | - | - | - | - | - | Compliant | - | - | - | 1.1938 mm | No | No | No | - | - | - | - | Proximity Sensors | - | 16.3 mm | 25.9 mm | 43.9928 mm | ||
![]() 08317832565 Altech | 45 |
| - | - | - | - | - | - | - | Altech | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | - | - | Unavailable | Altech | 08317832565 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | ||
![]() 08363280001 Altech | 45 |
| - | - | - | - | 46 | - | - | Altech | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | - | - | Unavailable | Altech | 08363280001 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() 08317645965 Altech | 29 |
| - | - | - | - | - | - | - | Altech | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | - | - | Unavailable | Altech | 08317645965 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | ||
![]() 08317815100 Altech | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Unavailable | Altech | 08317815100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |