- Manufacturer
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
- RoHS
- Series
Attribute column
Manufacturer
Altech Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Core Material | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Q Minimum | Qualification | RoHS | Switch Configuration | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Gender | Capacitance | Subcategory | Power Rating | Technology | Orientation | Shielding | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Accessory Type | Product Type | Self Resonant Frequency | Core Type | Product | Features | Standard | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHCS04-5,00-L Altech | 45 |
| - | Nickel | - | - | Kobiconn | - | - | - | - | - | - | Brass | EAR99 | 100 | - | Unavailable | Kobiconn | SHCS04-5,00-L | - | - | - | - | Chassis (Panel) | - | - | - | Details | Not Switched | 0.089217 oz | - | 500 V | Bulk | - | - | - | - | - | - | 3 Position | - | Female | - | Audio & Video Connectors | - | - | Straight | - | Solder Lug | - | - | - | - | - | - | Phone Connectors | - | - | - | - | 2.5 mm | Phone Connectors | - | - | - | - | ||
![]() 08317040165 Altech | 750 |
| - | - | - | - | Vishay / Dale | - | - | - | 0805 | 2012 | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08317040165 | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000194 oz | - | 150 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 78.7 Ohms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 200 mW (1/5 W) | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.45 mm | 2 mm | 1.25 mm | ||
![]() 08317000265 Altech | 921 |
| - | - | - | - | Vishay / Dale | - | - | - | 0805 | 2012 | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08317000265 | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000194 oz | - | 150 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 48.7 Ohms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 200 mW (1/5 W) | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.45 mm | 2 mm | 1.25 mm | ||
![]() 08317010865 Altech | 806 |
| - | - | 1206 (3216 metric) | - | Vishay / Vitramon | - | - | - | 1206 | 3216 | Class 1 | - | EAR99 | 4000 | - | Unavailable | Vishay | 08317010865 | - | - | + 125 C | - 55 C | - | - | - | - | Details | - | 0.000952 oz | 10 VDC | - | MouseReel | VJ W1BC Basic Comm | 2 % | Flexible (Soft) | - | - | - | - | - | - | 10 pF | Capacitors | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08317071165 Altech | 837 |
| - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 0.33 nF | - | - | 1206 | 3216 | Class 2 | - | EAR99 | 4000 | - | Unavailable | Vishay | 08317071165 | - | - | + 125 C | - 55 C | - | - | - | - | Details | - | 0.000952 oz | 100 VDC | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | 330 pF | Capacitors | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08317080365 Altech | 769 |
| - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | EAR99 | 1000 | - | Unavailable | Vishay | 08317080365 | - | - | + 175 C | - 65 C | PCB Mount | - | - | - | N | - | 0.004233 oz | - | 200 V | Reel | RN | 1 % | - | 50 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 26.7 kOhms | - | - | - | - | Resistors | 50 mW (1/20 W) | Metal Film | - | - | Axial | - | - | 0.41 mm | - | - | - | Metal Film Resistors | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | - | Metal Film Resistors - Through Hole | 1.65 mm | - | 3.81 mm | - | ||
![]() 08317080465 Altech | 973 |
| - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | EAR99 | 100 | - | Unavailable | Vishay | 08317080465 | - | - | + 175 C | - 65 C | PCB Mount | - | - | - | N | - | 0.007408 oz | - | 200 V | Bulk | RN | 0.1 % | - | 50 PPM / C | Military Precision Metal Film Resistor | 51.1 kOhms | - | - | - | - | Resistors | 100 mW (1/10 W) | Metal Film | - | - | Axial | - | - | 0.64 mm | - | - | - | Metal Film Resistors | - | - | Precision Metal Film Resistors | - | - | Metal Film Resistors - Through Hole | 2.29 mm | - | 6.1 mm | - | ||
![]() 08400836700 Altech | 727 |
| - | - | - | Ferrite | J.W. Miller | - | - | - | - | - | - | - | EAR99 | 154 | - | Unavailable | Bourns | 08400836700 | 3.4 A | 60 mOhms | + 105 C | - 55 C | PCB Mount | 2110-V-LF | - | - | Details | - | 0.256936 oz | - | - | Bulk | 2100 | 15 % | Standard | - | Toroidal | - | - | High Current | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | Radial | - | 0.31 in | 0.69 mm | 56 uH | 1 kHz | - | Fixed Inductors | - | Toroidal - Vertical Mount | Power Inductors | - | - | Power Inductors - Leaded | 21.844 mm | - | - | 11.43 mm | ||
![]() 08378442278 Altech | 635 |
| - | - | - | - | Vishay / Sfernice | - | - | - | - | - | - | - | EAR99 | 25 | - | Unavailable | Vishay | 08378442278 | - | - | + 125 C | - 55 C | Chassis Mount | - | - | - | Details | - | 0.141096 oz | - | 160 V | - | RCH | 1 % | - | - | Power Resistor | 3 kOhms | - | - | - | - | Resistors | 5 W | - | - | - | Solder Lug | - | - | - | - | - | - | Planar Resistors | - | - | - | - | - | Planar Resistors - Chassis Mount | - | 6 mm | 16.6 mm | 9 mm | ||
![]() 08373433220 Altech | 956 |
| - | - | - | - | Vishay / Dale | - | - | - | 0603 | 1608 | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08373433220 | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000071 oz | - | 75 V | MouseReel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 221 Ohms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.45 mm | 1.55 mm | 0.85 mm | ||
![]() 08400832363 Altech | 857 |
| - | - | - | - | Vishay / Dale | - | - | - | 0603 | 1608 | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08400832363 | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000071 oz | - | 75 V | MouseReel | TNPW e3 | 0.5 % | - | 50 PPM / C | High Stability Thin Film Flat Chip Resistor | 82.5 Ohms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.45 mm | 1.55 mm | 0.85 mm | ||
![]() 08409843163 Altech | 523 |
| - | - | - | - | Vishay / Sfernice | - | - | - | - | - | - | - | EAR99 | 25 | - | Unavailable | Vishay | 08409843163 | - | - | + 125 C | - 55 C | Chassis Mount | - | - | - | Details | - | 0.246918 oz | - | 550 V | - | RCH | 1 % | - | - | Heat Sinkable Resistor | 47 kOhms | - | - | - | - | Resistors | 25 W | - | - | - | Solder Lug | - | - | - | - | - | - | Planar Resistors | - | - | - | - | - | Planar Resistors - Chassis Mount | - | 6 mm | 28 mm | 14 mm | ||
![]() 08400832300 Altech | 618 |
| - | - | - | - | Vishay / Dale | - | - | - | 1206 | 3216 | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08400832300 | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000571 oz | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 191 Ohms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08409843100 Altech | 680 |
| - | - | - | - | Vishay / Dale | - | - | - | 0805 | 2012 | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08409843100 | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000194 oz | - | 150 V | MouseReel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 60.4 kOhms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 200 mW (1/5 W) | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.45 mm | 2 mm | 1.25 mm | ||
![]() 08409843330 Altech | 559 |
| - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 47 nF | 47000 pF | - | 1206 | 3216 | Class 2 | - | EAR99 | 4000 | - | Unavailable | Vishay | 08409843330 | - | - | + 85 C | - 25 C | - | - | - | - | Details | - | 0.000952 oz | 100 VDC | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | SMD/SMT | Y5V | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08409843763 Altech | 784 |
| - | - | - | - | Vishay / Dale | - | - | - | 1206 | 3216 | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08409843763 | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000571 oz | - | 200 V | MouseReel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 2.4 kOhms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08409861363 Altech | 942 |
| - | - | - | - | Vishay / Dale | - | - | - | 1206 | 3216 | - | - | EAR99 | 5000 | - | Unavailable | Vishay | 08409861363 | - | - | + 155 C | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 0.000571 oz | - | 200 V | MouseReel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 180 kOhms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08409843300 Altech | 849 |
| - | - | 0805 (2012 metric) | - | Vishay / Vitramon | 8.2 nF | - | 0.0082 uF | 0805 | 2012 | Class 2 | - | EAR99 | 15000 | - | Unavailable | Vishay | 08409843300 | - | - | + 125 C | - 55 C | - | - | - | - | Details | - | 0.000194 oz | 100 VDC | - | Reel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | - | 8200 pF | Capacitors | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 607.5113.141 Altech | 592 |
| - | - | 1206 (3216 metric) | - | Vishay / Vitramon | - | - | - | 1206 | 3216 | Class 1 | - | - | 4000 | - | - | Vishay | - | - | - | + 125 C | - 55 C | - | - | - | - | Details | - | 0.000952 oz | 50 VDC | - | MouseReel | VJ W1BC Basic Comm | 0.5 pF | Flexible (Soft) | - | - | - | - | - | - | 2.2 pF | Capacitors | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08400830000 Altech | 555 |
| - | - | - | Ferrite | J.W. Miller | - | - | - | - | - | - | - | EAR99 | 1000 | - | Unavailable | Bourns | 08400830000 | 79 mA | 17 Ohms | + 105 C | - 55 C | PCB Mount | - | 30 | - | Details | - | 0.006667 oz | - | - | Bulk | 8230 | 10 % | Standard | - | - | - | - | RF | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | Axial | - | - | - | 180 uH | - | - | Fixed Inductors | 10 MHz | - | Power Inductors | - | - | Power Inductors - Leaded | 3.05 mm | - | 7.62 mm | - |