- Manufacturer
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
- RoHS
- Series
Attribute column
Manufacturer
Altech Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Adjustment | Brand | Breakdown Voltage / V | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Ipp - Peak Pulse Current | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Orientation | Shielding | Termination Style | Dielectric | Working Voltage | Polarity | Number of Channels | Lead Diameter | Inductance | Test Frequency | Clamping Voltage | Product Type | Operating Temperature Range | Illumination Color | Taper | Self Resonant Frequency | Element Type | Product | Lamp Type | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08317143800 Altech | 2917 |
| - | DO-201-2 | - | Rectron | 11.4 V | - | - | - | - | - | - | EAR99 | 1200 | - | - | 89.8 A | Unavailable | Rectron | 08317143800 | - | - | + 150 C | - 55 C | - | 1.5KE12CA | 5 W | 1.5 kW | - | Details | 0.042329 oz | - | - | - | - | Reel | 1.5KE | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | Axial | - | 10.2 V | Bidirectional | 1 Channel | - | - | - | 16.7 V | TVS Diodes | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 08317144800 Altech | 2810 |
| - | - | - | Xicon | - | - | - | - | 0402 | 1005 | - | EAR99 | 10000 | - | - | - | Unavailable | Xicon | 08317144800 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.000023 oz | - | - | - | 25 V | Reel | CR1-RC | 1 % | - | 200 PPM / C | - | 6.98 kOhms | High Frequency | - | Resistors | 62.5 mW (1/16 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 649.0652.307 Altech | 2847 |
| - | - | - | Vishay / Dale | - | - | - | - | - | - | - | EAR99 | 100 | - | Non-Illuminated | - | Unavailable | Vishay | - | - | - | + 175 C | - 65 C | PCB Mount | - | - | - | - | N | 0.007408 oz | - | - | - | 200 V | Bulk | RN | 0.1 % | - | 50 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 1.84 kOhms | - | - | Resistors | 100 mW (1/10 W) | Metal Film | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | - | - | Metal Film Resistors - Through Hole | 2.29 mm | - | 6.1 mm | - | ||
![]() 08317730200 Altech | 2071 |
| - | - | - | Xicon | - | - | - | - | - | - | - | EAR99 | 10 | - | - | - | Unavailable | Xicon | 08317730200 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.464130 oz | - | - | - | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 5 kOhms | - | - | Resistors | 10 W | Wirewound | - | - | Axial | - | - | - | - | 0.75 mm | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | Wirewound Resistors - Through Hole | - | 9 mm | 49 mm | 10 mm | ||
![]() 08310001105 Altech | 2224 |
| - | - | - | J.W. Miller | - | - | - | - | - | - | - | EAR99 | 500 | - | - | - | Unavailable | Bourns | 08310001105 | 2.45 A | 60 mOhms | + 100 C | - 30 C | PCB Mount | - | - | - | - | Details | 0.040918 oz | - | - | - | - | MouseReel | PM105 | 20 % | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | - | - | - | Unshielded | SMD/SMT | - | - | - | - | - | 12 uH | 2.52 MHz | - | Fixed Inductors | - | - | - | 23 MHz | - | RF Inductors | - | - | - | RF Inductors - SMD | 9.8 mm | 5.8 mm | - | - | ||
![]() 08317171300 Altech | 2758 |
| - | - | - | Vishay / Dale | - | - | - | - | 1206 | 3216 | - | EAR99 | 5000 | - | - | - | Unavailable | Vishay | 08317171300 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | 0.000571 oz | - | - | - | 200 V | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 5.23 kOhms | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | Resistors | 400 mW | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08362260021 Altech | 2902 |
| - | - | - | Xicon | - | - | - | - | - | - | - | EAR99 | 10 | - | - | - | Unavailable | Xicon | 08362260021 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.176370 oz | - | - | - | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 39 Ohms | - | - | Resistors | 5 W | Wirewound | - | - | Axial | - | - | - | - | 0.75 mm | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | Wirewound Resistors - Through Hole | - | 9 mm | 22 mm | 10 mm | ||
![]() 08363280009 Altech | 2800 |
| - | - | Top Slot | Vishay / Sfernice | - | - | - | - | - | - | - | EAR99 | 500 | - | - | - | Unavailable | Vishay | 08363280009 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | N | 0.017637 oz | - | - | - | - | Reel | TS63 | 10 % | - | - | Trimmer Resistors - Multi Turn | 10 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | - | SMD/SMT | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | Linear | - | Cermet | Multiturn | - | - | - | Trimmer Resistors - SMD | - | - | 8 mm | 5 mm | ||
![]() 08363245141 Altech | 2974 |
| - | - | - | Xicon | - | - | - | - | - | - | - | EAR99 | 100 | - | - | - | Unavailable | Xicon | 08363245141 | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.017637 oz | - | - | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | - | 680 mOhms | - | - | Resistors | 1 W | Metal Oxide | - | - | Axial | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | - | - | Metal Oxide Resistors | 4 mm | - | 10 mm | - | ||
![]() 08363215011 Altech | 2096 |
| - | - | - | Xicon | - | - | - | - | 1206 | 3216 | - | EAR99 | 5000 | - | - | - | Unavailable | Xicon | 08363215011 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.000571 oz | - | - | - | 200 V | Cut Tape | CR1-RC | 1 % | - | 200 PPM / C | - | 549 kOhms | High Frequency | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 08317231200 Altech | 2084 |
| - | 1206 (3216 metric) | - | Vishay / Vitramon | - | 68 nF | 68000 pF | - | 1206 | 3216 | Class 2 | EAR99 | 4000 | - | - | - | Unavailable | Vishay | 08317231200 | - | - | + 85 C | - 25 C | - | - | - | - | - | Details | 0.000952 oz | - | - | 16 VDC | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | 0.068 uF | Capacitors | - | - | - | - | SMD/SMT | Y5V | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08317231300 Altech | 2641 |
| - | 0805 (2012 metric) | - | Vishay / Vitramon | - | - | - | - | 0805 | 2012 | Class 1 | EAR99 | 15000 | - | - | - | Unavailable | Vishay | 08317231300 | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | 0.000194 oz | - | - | 10 VDC | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | 68 pF | Capacitors | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() 08317162100 Altech | 2703 |
| - | - | - | Xicon | - | - | - | - | - | - | - | EAR99 | 200 | - | - | - | Unavailable | Xicon | 08317162100 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.007055 oz | - | - | - | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 140 kOhms | - | - | Resistors | 125 mW (1/8 W) | Metal Film | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | Metal Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | ||
![]() 08317162300 Altech | 2115 |
| - | 1206 (3216 metric) | - | Vishay / Vitramon | - | 4.7 nF | - | 0.0047 uF | 1206 | 3216 | Class 1 | EAR99 | 4000 | - | - | - | Unavailable | Vishay | 08317162300 | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | 0.000952 oz | - | - | 10 VDC | - | Reel | VJ W1BC Basic Comm | 1 % | Flexible (Soft) | - | - | - | - | 4700 pF | Capacitors | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08317162700 Altech | 2719 |
| - | - | - | Vishay / Dale | - | - | - | - | 1206 | 3216 | - | EAR99 | 1000 | - | - | - | Unavailable | Vishay | 08317162700 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | 0.000571 oz | - | - | - | 200 V | MouseReel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 301 Ohms | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | Resistors | 400 mW | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08320000397 Altech | 2786 |
| - | - | - | Xicon | - | - | - | - | - | - | - | EAR99 | 5000 | - | - | - | Unavailable | Xicon | 08320000397 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.007055 oz | - | - | - | 250 V | Reel | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 470 kOhms | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | Metal Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 08317162600 Altech | 2372 |
| - | 0805 (2012 metric) | - | Vishay / Vitramon | - | 22 nF | 22000 pF | - | 0805 | 2012 | Class 2 | EAR99 | 4000 | - | - | - | Unavailable | Vishay | 08317162600 | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | 0.000194 oz | - | - | 10 VDC | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 08363245135 Altech | 2187 |
| - | DO-214AA-2 | - | Rectron | 95 V | - | - | - | - | - | - | EAR99 | 3000 | - | - | 4.5 A | Unavailable | Rectron | 08363245135 | - | - | + 150 C | - 55 C | - | P6FMBJ100A | 5 W | 600 W | - | Details | 0.003280 oz | - | - | - | - | Reel | P6FMBJ | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 85.5 V | Unidirectional | 1 Channel | - | - | - | 137 V | TVS Diodes | - | - | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 08361260021 Altech | 2377 |
| - | 1206 (3216 metric) | - | Vishay / Vitramon | - | 0.39 nF | - | - | 1206 | 3216 | Class 2 | EAR99 | 15000 | - | - | - | Unavailable | Vishay | 08361260021 | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | 0.000952 oz | - | - | 10 VDC | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | 390 pF | Capacitors | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08313223042 Altech | 2656 |
| - | 1206 (3216 metric) | - | Vishay / Vitramon | - | 68 nF | 68000 pF | - | 1206 | 3216 | Class 2 | EAR99 | 4000 | - | - | - | Unavailable | Vishay | 08313223042 | - | - | + 85 C | - 25 C | - | - | - | - | - | Details | 0.000952 oz | - | - | 25 VDC | - | MouseReel | VJ W1BC Basic Comm | - 20 %, + 80 % | Flexible (Soft) | - | - | - | - | 0.068 uF | Capacitors | - | - | - | - | SMD/SMT | Y5V | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm |