- Manufacturer
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
- RoHS
- Series
Attribute column
Manufacturer
Altech Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Core Material | Adjustment | Brand | Breakdown Voltage / V | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | ECCN | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Harmonized Code | Ipp - Peak Pulse Current | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Pppm - Peak Pulse Power Dissipation | Q Minimum | Qualification | RoHS | Temperature Coefficient / Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Capacitance | Subcategory | Power Rating | Pitch | Technology | Orientation | Shielding | Current Rating | Termination Style | Dielectric | Working Voltage | Polarity | Switch Function | Number of Channels | Lead Diameter | Inductance | Test Frequency | Impedance | Clamping Voltage | Filter Type | Product Type | Operating Temperature Range | Taper | Self Resonant Frequency | Core Type | Element Type | Product | Saturation Current | Mounting Angle | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08313620637 Altech | 45 |
| - | - | Polyamide (PA) | - | - | Altech | - | - | - | - | - | - | - | - | EAR99 | 30 | - | - | - | - | Unavailable | Altech | 08313620637 | - | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | - | 250 V | 14 AWG | 22 AWG | Front | - | - | - | - | - | - | - | 8 Position | - | - | Terminal Blocks | - | 5 mm | - | - | - | 16 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Fixed Terminal Blocks | - | Front | - | - | Fixed Terminal Blocks | - | 12.5 mm | 40 mm | - | ||
![]() 08313060842 Altech | 45 |
| - | - | - | Ferrite | - | J.W. Miller | - | - | - | - | - | - | - | - | EAR99 | 1500 | - | - | - | - | Unavailable | Bourns | 08313060842 | 1.6 A | 126 mOhms | + 100 C | - 30 C | - | PCB Mount | - | - | 28 | - | Details | - | 0.000952 oz | - | - | - | - | - | - | - | MouseReel | PM43 | 20 % | Standard | - | Wirewound | - | - | Power | - | Inductors, Chokes & Coils | - | - | - | - | Unshielded | - | SMD/SMT | - | - | - | - | - | - | 5.6 uH | - | - | - | - | Fixed Inductors | - | - | 43 MHz | - | - | Power Inductors | 1.6 A | - | - | - | Power Inductors - SMD | - | 3.2 mm | 4.5 mm | 4 mm | ||
![]() 08313121220 Altech | 37 |
| - | 1812 (4532 metric) | - | Ferrite | - | J.W. Miller | - | - | - | - | 1812 | 4532 | - | - | EAR99 | 500 | - | - | - | - | Unavailable | Bourns | 08313121220 | 1.05 A | 450 mOhms | + 105 C | - 55 C | Yes | PCB Mount | - | - | 10 | - | Details | - | 0.000952 oz | - | - | - | - | - | - | - | MouseReel | PM1812 | 10 % | Standard | - | Wirewound | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | Unshielded | - | SMD/SMT | - | - | - | - | - | - | 820 nH | 25.2 MHz | - | - | - | Fixed Inductors | - | - | 180 MHz | Wirewound | - | Power Inductors | - | - | - | - | Power Inductors - SMD | - | 3.2 mm | 4.5 mm | 3.2 mm | ||
![]() 08317646265 Altech | 37 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | 2512 | 6332 | - | - | EAR99 | 2000 | - | - | - | - | Unavailable | Vishay | 08317646265 | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | N | - | 0.001429 oz | - | - | - | 500 V | - | - | - | MouseReel | CRCW | 1 % | - | 200 PPM / C | Chip Resistor | 8.2 Ohms | - | - | - | Resistors | 1 W | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() 08317646365 Altech | 37 |
| - | DO-214AB-2 | - | - | - | Rectron | 122 V | - | - | - | - | - | - | - | EAR99 | 3000 | - | - | - | 8.5 A | Unavailable | Rectron | 08317646365 | - | - | + 150 C | - 55 C | - | - | TFMCJ110CA | 1.5 kW | - | - | Details | - | 0.009065 oz | - | - | - | - | - | - | - | Reel | TFMCJ | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | 110 V | Bidirectional | - | 1 Channel | - | - | - | - | 177 V | - | TVS Diodes | - | - | - | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 08313620647 Altech | 29 |
| - | 1806 (4516 metric) | - | - | - | J.W. Miller | - | - | - | - | - | - | - | - | EAR99 | 2000 | - | - | - | - | Unavailable | Bourns | 08313620647 | 200 mA | 500 mOhms | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | 0.000023 oz | - | - | - | - | - | - | - | MouseReel | PMC | 25 % | - | - | Multilayer Ferrite Chip Bead | - | - | - | - | Ferrites | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 100 MHz | 150 Ohms | - | - | Ferrite Beads | - | - | - | - | - | Ferrite Chip Beads | - | - | - | - | Ferrite Beads | - | 1.6 mm | 4.5 mm | 1.6 mm | ||
![]() 08317815365 Altech | 29 |
| - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | - | EAR99 | 16 | Filtered | Yes | - | - | Unavailable | TE Connectivity | 08317815365 | - | - | - | - | - | Panel Mount | 5-6609106-0 | - | - | - | Details | - | 3.479909 oz | - | - | - | 250 VAC | - | - | - | - | P | - | - | - | - | - | - | - | - | Power Entry | - | - | - | - | - | 6 A | - | - | - | - | Switched | - | - | - | - | - | - | Medical Filters | AC Power Entry Modules | - | - | - | - | - | Inlets | - | - | - | - | AC Power Entry Modules | - | - | - | - | ||
![]() 08310001967 Altech | 45 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | 0603 | 1608 | - | - | EAR99 | 5000 | - | - | - | - | Unavailable | Vishay | 08310001967 | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | AEC-Q200 | No -RoHS Version Available | - | 0.000071 oz | - | - | - | 75 V | - | - | - | MouseReel | D/CRCW | 5 % | - | 200 PPM / C | Chip Resistor | 43 Ohms | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.55 mm | 0.85 mm | ||
![]() 08310000717 Altech | 2400 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | EAR99 | 100 | - | - | - | - | Unavailable | Vishay | 08310000717 | - | - | + 175 C | - 65 C | - | PCB Mount | - | - | - | - | N | - | 0.017637 oz | - | - | - | 300 V | - | - | - | Bulk | RN | 1 % | - | 50 PPM / C | Fixed Resistor | 174 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | - | 0.64 mm | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Resistors Controlled Temp Coefficient | - | - | - | - | Metal Film Resistors - Through Hole | 3.68 mm | - | 8.74 mm | - | ||
![]() 08313066531 Altech | 45 |
| - | 2220 (5750 metric) | - | - | - | Cornell Dubilier - CDE | - | 0.82 nF | - | - | - | - | - | 0.1 | EAR99 | 100 | - | - | - | - | Unavailable | Cornell Dubilier | 08313066531 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | 25 PPM / C | 0.016932 oz | - | - | - | 1 kV | - | - | - | Bulk | MC | 5 % | - | - | - | - | - | - | 820 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | - | - | Mica HV & High Current Capacitors | - | - | - | - | Mica Capacitors | - | 4 mm | 5.7 mm | 5 mm | ||
![]() 08313182027 Altech | 45 |
| - | 0805 (2012 metric) | - | - | - | Vishay / Vitramon | - | 470 nF | 470000 pF | - | 0805 | 2012 | Class 2 | - | EAR99 | 4000 | - | - | - | - | Unavailable | Vishay | 08313182027 | - | - | + 85 C | - 25 C | - | - | - | - | - | - | Details | - | 0.000194 oz | - | - | 25 VDC | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | Y5V | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 08317646200 Altech | 37 |
| - | 1206 (3216 metric) | - | - | - | Vishay / Vitramon | - | 8.2 nF | - | 0.0082 uF | 1206 | 3216 | Class 1 | - | EAR99 | 10000 | - | - | - | - | Unavailable | Vishay | 08317646200 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | 0.000952 oz | - | - | 50 VDC | - | - | - | - | Reel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | 8200 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 mm | 3.2 mm | 1.6 mm | ||
![]() 08317845100 Altech | 45 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | 1206 | 3216 | - | - | EAR99 | 5000 | - | - | - | - | Unavailable | Vishay | 08317845100 | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | AEC-Q200 | N | - | 0.000571 oz | - | - | - | 200 V | - | - | - | MouseReel | D/CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 41.2 Ohms | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08363280008 Altech | 45 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | 0805 | 2012 | - | - | EAR99 | 5000 | - | - | - | - | Unavailable | Vishay | 08363280008 | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | AEC-Q200 | N | - | 0.000194 oz | - | - | - | 150 V | - | - | - | MouseReel | D/CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 1.8 Ohms | - | Automotive Grade | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 2 mm | 1.25 mm | ||
![]() 08363245139 Altech | 45 |
| - | - | - | - | - | Vishay / Sfernice | - | - | - | - | - | - | - | - | EAR99 | 25 | - | - | - | - | Unavailable | Vishay | 08363245139 | - | - | + 125 C | - 55 C | - | Chassis Mount | - | - | - | - | Details | - | 0.246918 oz | - | - | - | 550 V | - | - | - | - | RCH | 1 % | - | - | Heat Sinkable Resistor | 100 Ohms | - | - | - | Resistors | 25 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | - | - | - | - | Planar Resistors - Chassis Mount | - | 6 mm | 28 mm | 14 mm | ||
![]() 08310000369 Altech | 45 |
| - | - | - | - | Side Slot | Vishay / Sfernice | - | - | - | - | - | - | - | - | EAR99 | 100 | - | - | - | - | Unavailable | Vishay | 08310000369 | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | N | - | 0.017637 oz | - | - | - | - | - | - | - | Reel | TS63 | 10 % | - | - | Trimmer Resistors - Multi Turn | 5 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | Linear | - | - | Cermet | Multiturn | - | - | - | - | Trimmer Resistors - SMD | - | - | 6.85 mm | 6.85 mm | ||
![]() 08310000509 Altech | 37 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | 1206 | 3216 | - | - | EAR99 | 5000 | - | - | - | - | Unavailable | Vishay | 08310000509 | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.000571 oz | - | - | - | 200 V | - | - | - | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 62 Ohms | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | Resistors | 400 mW | - | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08310001524 Altech | 29 |
| - | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | EAR99 | 200 | - | - | - | - | Unavailable | Xicon | 08310001524 | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | Details | - | 0.034463 oz | - | - | - | 250 V | - | - | - | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 29.4 kOhms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | - | Metal Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 08310000762 Altech | 37 |
| - | - | - | - | - | Xicon | - | - | - | - | 1206 | 3216 | - | - | EAR99 | 5000 | - | - | - | - | Unavailable | Xicon | 08310000762 | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | Details | - | 0.000571 oz | - | - | - | 200 V | - | - | - | Reel | CR1-RC | 1 % | - | 200 PPM / C | - | 232 kOhms | - | High Frequency | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 08317611064 Altech | 37 |
| - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | Cornell Dubilier | 08317611064 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Bulk | VR | - | - | - | Clamp | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitor Hardware | - | - | - | - | - | Mounting Hardware | - | - | - | - | Capacitor Hardware | - | - | - | - |