- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- Mounting Type
- RoHS Status
- Circuit
- Function
- Relay Type
- Series
- Termination Style
- Timing Adjustment Method
- Timing Initiate Method
Attribute column
Manufacturer
Altech Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | RoHS | Timing Range | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Subcategory | Voltage - Supply | Termination Style | Function | Operating Supply Voltage | Circuit | Relay Type | Product Type | Display Type | Contact Rating @ Voltage | Delay Time | Timing Adjustment Method | Timing Initiate Method | Mode of Operation | Product Category | Contacts | IP Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XTC5400-CU Altech Corporation | In Stock | - | - | - | - | - | - | - | 1 | - | XTC5400-CU | - | 99.99 s to 99.59 h | - | - | - | - | - | - | - | - | - | 90 VAC to 270 VAC, 90 VDC to 270 VDC | - | - | - | LED | - | - | - | - | Interval, On Delay | - | - | - | - | ||
![]() XT5042-CU Altech Corporation | In Stock | - | - | - | - | - | - | - | 1 | - | XT5042-CU | - | 99.99 s to 99.59 h | - | - | - | - | - | - | - | - | - | 85 VAC to 270 VAC, 85 VDC to 270 VDC | - | - | - | LED | - | - | - | - | Interval, On Delay | - | - | IP65 | - | ||
![]() 55ES-P8-110-CU Altech | In Stock | - | - | - | - | DIN Rail | CE, UL | Altech | 1 | Altech | 55ES-P8-110-CU | Yes | 0 | - | - | - | - | 8 Pin | Controllers | - | - | - | - | - | - | Controllers | - | - | - | - | - | Interval, On Delay | Specialty Controllers | SPDT | - | - | ||
![]() 55ES-P8-230-CU Altech | In Stock | - | - | - | - | DIN Rail | CE, UL | Altech | 1 | Altech | 55ES-P8-230-CU | Yes | 0 | - | - | - | - | 8 Pin | Controllers | - | - | - | - | - | - | Controllers | - | - | - | - | - | Interval, On Delay | Specialty Controllers | SPDT | - | - | ||
![]() AMT8-D2 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2012 | AMT | Active | 1 (Unlimited) | Screw | - | 24V~265VAC/DC | Screw Terminal | Programmable (Multi-Function) | - | DPST-NO (2 Form A) | Mechanical Relay | - | - | 8A @ 240VAC | 0.1 Sec ~ 999 Hrs | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() AMT12-D2 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2012 | AMT | Active | 1 (Unlimited) | Screw | - | 24V~265VAC/DC | Screw Terminal | Programmable (Multi-Function) | - | DPST-NO (2 Form A) | Mechanical Relay | - | - | 8A @ 240VAC | 0.1 Sec ~ 999 Hrs | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() AMT12-S1 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2012 | AMT | Active | 1 (Unlimited) | Screw | - | 24V~265VAC/DC | Screw Terminal | Programmable (Multi-Function) | - | SPDT (1 Form C) | Mechanical Relay | - | - | 8A @ 240VAC | 0.1 Sec ~ 999 Hrs | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() AMT8-S1 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2012 | AMT | Active | 1 (Unlimited) | Screw | - | 24V~265VAC/DC | Screw Terminal | Programmable (Multi-Function) | - | SPDT (1 Form C) | Mechanical Relay | - | - | 8A @ 240VAC | 0.1 Sec ~ 999 Hrs | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() AMT33-S2 Altech Corporation | In Stock | - | - | 6 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | AMT | Active | 1 (Unlimited) | - | - | 110V~240VAC | Screw Terminal | Programmable (Multi-Function) | - | DPDT (2 Form C) | Mechanical Relay | - | - | 5A @ 250VAC | 0.1 Sec ~ 999 Days | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() ATS-C24 Altech Corporation | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | ATS | Active | 1 (Unlimited) | - | - | 24VDC | Screw Terminal | Programmable (Multi-Function) | - | SPDT (1 Form C) | Mechanical Relay | - | - | 16A @ 240VAC | - | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() ATS-P120 Altech Corporation | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | ATS | Active | 1 (Unlimited) | - | - | 110V~240VAC | Screw Terminal | Programmable (Multi-Function) | - | SPDT (1 Form C) | Mechanical Relay | - | - | 16A @ 240VAC | 1 Sec ~ 59 Sec | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() ATS-C120 Altech Corporation | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | ATS | Active | 1 (Unlimited) | - | - | 110V~240VAC | Screw Terminal | Programmable (Multi-Function) | - | SPDT (1 Form C) | Mechanical Relay | - | - | 16A @ 240VAC | - | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() AMT10-S1 Altech Corporation | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | AMT | Active | 1 (Unlimited) | - | - | 12V~265VAC/DC | Screw Terminal | Programmable (Multi-Function) | - | SPDT (1 Form C) | Mechanical Relay | - | - | 8A @ 240VAC | 0.1 Sec ~ 100 Hrs | Screwdriver Slot | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() 55XU-P8-CU Altech Corporation | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 55XC-P8-CU Altech Corporation | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AMT33-S2-11 Altech Corporation | In Stock | - | - | 6 Weeks | - | Socketable | - | - | - | - | - | - | - | - | AMT | Active | 1 (Unlimited) | - | - | 110V~240VAC | Plug In, 11 Pin (Octal) | Programmable (Multi-Function) | - | DPDT (2 Form C) | Mechanical Relay | - | - | 5A @ 250VAC | 0.1 Sec ~ 999 Days | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() AMTAS-S1 Altech Corporation | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | AMT | Active | 1 (Unlimited) | - | - | 12V~265VAC/DC | Screw Terminal | Repeat Cycle | - | SPDT (1 Form C) | Mechanical Relay | - | - | 8A @ 240VAC | 0.1 Sec ~ 100 Hrs | Screwdriver Slot | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() ATS-C12 Altech Corporation | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | ATS | Active | 1 (Unlimited) | - | - | 12VDC | Screw Terminal | Programmable (Multi-Function) | - | SPDT (1 Form C) | Mechanical Relay | - | - | 16A @ 240VAC | - | Up/Down Digit Keys | Input Voltage | - | - | - | - | ROHS3 Compliant | ||
![]() 600XU-A-1-CU Altech Corporation | In Stock | - | - | 3 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | 600XU | Active | 1 (Unlimited) | - | - | 20V~240VAC 12V~240VDC | Screw Terminal | Programmable (Multi-Function) | - | SPDT (1 Form C) | Mechanical Relay | - | - | 3A @ 250VAC | 0.1 Sec ~ 3 Hrs | Screwdriver Slot | Input Voltage, Trigger Signal | - | - | - | - | ROHS3 Compliant | ||
![]() 600SD-2-230V-CE Altech Corporation | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |