- Number of Outputs
- Output Power
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Mount
- Published
- Efficiency
- Current Rating
- Voltage Rated
- Series
Attribute column
Manufacturer
Altech AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Usage Level | Voltage Rated | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Voltage - Rated DC | Current Rating | Frequency | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Power | Current - Output 1 | Minimum Load Required | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSC-4015 Altech Corporation | In Stock | - | - | 15 Weeks | DIN Rail | DIN Rail | - | - | - | - | -20°C~70°C With Derating | 2013 | PSC-40 (40W) | 3.90Lx1.57W x 3.54 H 99.0mmx40.0mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | 41W | - | - | - | 1 | CE, cULus, TUV, UR | 84% | 4.242kV | - | 40.5W | - | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PS-S6024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | - | 24V | - | -20°C~70°C With Derating | 2007 | PS-S60 (60W) | 3.94Lx1.57W x 3.54 H 100.0mmx40.0mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | 2.5A | - | 1 | CE, cULus | 88% | 3kV | - | 60W | 2.5A | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PSC-9648 Altech Corporation | In Stock | - | - | 15 Weeks | DIN Rail | DIN Rail | - | - | - | - | -20°C~70°C With Derating | 2013 | PSC-96 (96W) | 3.90Lx2.17W x 3.54 H 99.0mmx55.0mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | 1 | CE, cULus, TUV, UR | 87% | 4.242kV | - | 96W | - | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PSC-2015 Altech Corporation | In Stock | - | - | 15 Weeks | DIN Rail | DIN Rail | - | - | - | - | -20°C~70°C With Derating | 2013 | PSC-20 (20W) | 3.90Lx0.91W x 3.54 H 99.0mmx23.0mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | 1 | CE, cULus, TUV, UR | 85% | 4.242kV | - | 21W | - | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PS-6015 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | 15V | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4A | - | 1 | - | - | - | - | 60W | 4A | - | - | - | - | ROHS3 Compliant | - | ||
![]() PST-960P24 Altech Corporation | In Stock | - | - | - | DIN Rail | - | - | - | 24V | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 40A | - | 1 | - | - | - | - | 480W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSH-12024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | 24V | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5A | - | 1 | - | - | - | - | 120W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PST-960P48 Altech Corporation | In Stock | - | - | - | DIN Rail | - | - | - | 48V | - | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 20A | - | 1 | - | - | - | - | 960W | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS-7512 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail, Surface Mount | - | 8 | - | 12V | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | 60°C | -10°C | - | - | 12V | 6.3A | 63Hz | 1 | - | - | - | - | 76W | 6.3A | - | - | 125.1966mm | 55.499mm | ROHS3 Compliant | - | ||
![]() PS-S1012 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | - | 12V | - | -20°C~70°C With Derating | 2008 | PS-S10 (10W) | 3.94Lx0.89W x 3.54 H 100.0mmx22.5mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | 840mA | - | 1 | CE, cULus | 81% | 3kV | 12V | 10W | 840mA | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS-S6012 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | Commercial grade | 12V | - | -20°C~70°C With Derating | 2007 | PS-S60 (60W) | 3.94Lx1.57W x 3.54 H 100.0mmx40.0mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | 5A | - | 1 | CE, cULus | 86% | 3kV | - | 60W | 5A | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PS-1524 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | - | 24V | - | -20°C~60°C With Derating | 2009 | PS-15 (15W) | 2.20Lx0.98W x 3.66 H 56.0mmx25.0mmx93.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 15W | - | 630mA | - | 1 | CB, CE, cURus | 85% | 3kV | - | 15W | - | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PST-24048 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | 48V | 48V | - | 2005 | - | - | Active | 1 (Unlimited) | - | 70°C | -20°C | - | - | 48V | 5A | 63Hz | 1 | - | - | - | - | 240W | 5A | - | - | 3.1877m | 3.1877m | ROHS3 Compliant | - | ||
![]() PS-C12024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5A | - | 1 | - | 91 % | - | - | 120W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSP-24024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | 24V | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | 70°C | -10°C | - | - | 24V | 10A | 63Hz | 1 | - | - | - | - | 240W | 10A | - | - | 125.1966mm | 125.1966mm | ROHS3 Compliant | Lead Free | ||
![]() PS-S10024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | Commercial grade | 24V | - | -10°C~60°C With Derating | 2008 | PS-S100 (100W) | 3.94Lx2.17W x 3.54 H 100.0mmx55.0mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | 96W | - | 4A | - | 1 | CE, cULus | 86% | 3kV | - | 101W | - | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PS-12024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail, Surface Mount | - | 8 | - | 24V | 24V | - | 2005 | - | - | Active | 1 (Unlimited) | - | 60°C | -10°C | - | - | 24V | 5A | 63Hz | 1 | - | - | - | - | 120W | 5A | - | - | 99.9998mm | 65.5066mm | ROHS3 Compliant | - | ||
![]() PS-S1005 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | 6 | Commercial grade | 5V | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | 70°C | -20°C | - | - | - | 2A | - | 1 | - | - | - | - | 10W | 2A | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PSB-18024 Altech Corporation | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Commercial grade | - | - | -25°C~70°C With Derating | 2015 | PSB-180 (180W) | 4.06Lx2.17W x 4.57 H 103.0mmx55.0mmx116.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | 1 | CE, cULus | 91% | 3kV | - | 180W | - | No | Adjustable Output | - | - | ROHS3 Compliant | Lead Free | ||
![]() PSW-24048 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | - | - | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | 90 % | - | - | 240W | - | - | - | - | - | ROHS3 Compliant | - |