- Number of Outputs
- Output Power
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Mount
- Published
- Efficiency
- Current Rating
- Voltage Rated
- Series
Attribute column
Manufacturer
Altech AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Voltage Rated | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Voltage - Rated DC | Current Rating | Frequency | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Power | Current - Output 1 | Minimum Load Required | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS-S1024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | - | - | 24V | - | -20°C~70°C With Derating | 2008 | PS-S10 (10W) | 3.94Lx0.89W x 3.54 H 100.0mmx22.5mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | 10W | - | 420mA | - | 1 | CE, cULus | 84% | 3kV | 10W | - | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PSW-12048 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | 92 % | - | 120W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSW-48048 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | 94 % | - | 480W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSC-6015 Altech Corporation | In Stock | - | - | 15 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -20°C~70°C With Derating | 2013 | PSC-60 (60W) | 3.90Lx1.57W x 3.54 H 99.0mmx40.0mmx90.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | 1 | CE, cULus, TUV, UR | 87% | 4.242kV | 60W | - | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS-3024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | - | - | 24V | - | -20°C~60°C With Derating | 2005 | PS-30 (30W) | 2.20Lx3.07W x 3.66 H 56.0mmx78.0mmx93.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | - | 1.5A | - | 1 | CE, cURus | 83% | 3kV | 36W | 1.5A | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PS-1512 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | - | - | 12V | - | -20°C~60°C With Derating | 2009 | PS-15 (15W) | 2.20Lx0.98W x 3.66 H 56.0mmx25.0mmx93.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 15W | - | 1.25A | - | 1 | CB, CE, cURus | 84% | 3kV | 15W | - | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PS-C24048 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | 120 | - | - | 48V | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5A | - | 1 | - | 94 % | - | 240W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS-C48048 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | 48V | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10A | - | 1 | - | 94 % | - | 480W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSP-480S48 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | 48V | 48V | - | 2011 | - | - | Active | 1 (Unlimited) | - | 70°C | -20°C | - | - | 48V | 10A | 63Hz | 1 | - | - | - | 480W | 10A | - | - | 125.1966mm | 226.9998mm | ROHS3 Compliant | - | ||
![]() PS-S10048 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | 48V | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2A | - | 1 | - | - | - | 96W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSW-12012 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | 89.5 % | - | 120W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS-C12012 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10A | - | 1 | - | 89 % | - | 120W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSW-24024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | 90 % | - | 240W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS-7524 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | 8 | Commercial grade | 24V | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | 60°C | -10°C | - | - | 24V | 3.2A | 63Hz | 1 | - | - | - | 77W | 3.2A | - | - | 125.1966mm | 55.499mm | ROHS3 Compliant | - | ||
![]() PS-1505 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | 4 | Commercial grade | 5V | - | -20°C~60°C With Derating | 2009 | PS-15 (15W) | 2.20Lx0.98W x 3.66 H 56.0mmx25.0mmx93.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | - | 2.4A | - | 1 | CB, CE, cURus | 77% | 3kV | 12W | 2.4A | No | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | - | ||
![]() PSA-12024 Altech Corporation | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Commercial grade | - | - | -25°C~70°C With Derating | - | PSA-120 (120W) | 4.06Lx2.17W x 4.57 H 103.0mmx55.0mmx116.0mm | Active | 1 (Unlimited) | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | 1 | CE, cULus | 91% | 3kV | 120W | - | No | Adjustable Output | - | - | ROHS3 Compliant | - | ||
![]() PS-C24024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | 100 | - | Commercial grade | 24V | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10A | - | 1 | - | 94 % | - | 240W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SW247HP Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SW245HP Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PST-24024 Altech Corporation | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | - | 24V | 24V | - | 2005 | - | - | Active | 1 (Unlimited) | - | 70°C | -20°C | - | - | 24V | 10A | 63Hz | 1 | - | - | - | 240W | 10A | - | - | 3.1877m | 3.1877m | ROHS3 Compliant | - |