- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- CoilResistance
- Coil Voltage
- Contact Form
- Switching Voltage
- Contact Materials
- Coil Current
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
Altech Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56.OW69.0600N Altech Corporation | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 256.OA11.2431C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 960Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 25mA | 6ms | 16.8VDC | 8A | 600mW | ROHS3 Compliant | ||
![]() 256.OA01.2422C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 770Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 31.2mA | 5ms | 16.8VDC | 10A | 750mW | ROHS3 Compliant | ||
![]() 256.OA12.2442C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 600Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 40mA | 6ms | 16.8VDC | 8A | 1W | ROHS3 Compliant | ||
![]() 256.OA12.2433C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 600Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 6PST-3NO/3NC (3 Form A, 3 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 40mA | 6ms | 16.8VDC | 8A | 1W | ROHS3 Compliant | ||
![]() 256.OA02.2442C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 570Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 42.1mA | 5ms | 16.8VDC | 10A | 1W | ROHS3 Compliant | ||
![]() 256.OA01.1231C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 192Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 27ms | 12VDC | 400VAC 250VDC -Max | 62.5mA | 5ms | 8.4VDC | 10A | 750mW | ROHS3 Compliant | ||
![]() 8955.2N Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8955.2C Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8955.3S Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8963.2N Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8963.2C Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8963.2S Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8955.2S Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8923.2N Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8955.3N Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8972.2N Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 256.OA11.2422C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 960Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 20ms | 24VDC | 400VAC 250VDC -Max | 25mA | 6ms | 16.8VDC | 8A | 600mW | ROHS3 Compliant | ||
![]() 256.OA11.1231C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 240Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 20ms | 12VDC | 400VAC 250VDC -Max | 50mA | 6ms | 8.4VDC | 8A | 600mW | ROHS3 Compliant | ||
![]() 256.OA01.2431C Altech Corporation | In Stock | - | - | 6 Weeks | DIN Rail | Module | 770Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~80°C | Bulk | OA | Active | 1 (Unlimited) | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 27ms | 24VDC | 400VAC 250VDC -Max | 31.2mA | 5ms | 16.8VDC | 10A | 750mW | ROHS3 Compliant |