- RoHS
- Series
- Package
- Mfr
- Product Status
- Note
- Base Product Number
- Type
- Features
- Operating Temperature
- Tolerance
- Package / Case
Attribute column
Manufacturer
Altech Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Base Product Number | Brand | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Impedance (Max) (Zzt) | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Shell Sizes | Supply Voltage-Max | Supply Voltage-Min | Version | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Gender | Power (Watts) | Subcategory | Output Voltage | Operating Supply Voltage | Failure Rate | Note | Speed | Output Configuration | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | Operating Temperature Range | Number of Positions/Contacts | Air Flow | Noise | Static Pressure | Sensing Method | Input Connector | Output Connector | Connection Method | Power | Light Source | Features | Input Voltage | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08363533080 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | - | Unavailable | - | 08363533080 | + 60 C | - | - 20 C | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 30 V | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | M8 Connector | - | Red LED | - | - | - | IP67 | 89 mm | - | 100 mm | 10 mm | - | ||
![]() 8373433120 Altech | In Stock | - | - | - | - | - | - | 0134 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | Box | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8362205006 Altech | In Stock | - | - | - | 2512 (6432 Metric) | - | - | 3522 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -55°C ~ 155°C | 3522, CGS | 0.250 L x 0.126 W (6.35mm x 3.20mm) | ±5% | 2 | - | ±100ppm/°C | - | 12 kOhms | Thick Film | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.047 (1.20mm) | - | - | AEC-Q200 | ||
![]() 8361205002 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8362280007 Altech | In Stock | - | - | - | - | - | - | 033482 | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8363255036 Altech | In Stock | - | - | - | - | - | - | 120108 | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8362255017 Altech | In Stock | - | - | - | - | - | - | BZX384 | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 665.7000.001 Altech | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Altech | - | EAR99 | 1 | - | 90 Ohms | Unavailable | Altech | - | - | Microchip Technology | - | Bulk | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/437 | - | ±1% | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | 50 nA @ 10.8 V | - | 1.1 V @ 200 mA | 500 mW | 12 V | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | ||
![]() 8361215023 Altech | In Stock | - | - | - | - | - | - | - | - | 51x48x35mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT20 | - | - | - | - | - | LED driver | - | - | - | - | - | 12-24Vdc | - | - | Constant current | - | - | - | 0,85 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240Vac | - | IP20 | - | - | - | - | - | ||
![]() 8363280036 Altech | In Stock | - | - | - | - | - | - | - | - | 72x74x29mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Plug-in | - | PP | - | - | - | - | - | - | - | - | - | - | - | 6Vdc | - | - | - | - | - | - | 0,8 A | - | - | - | - | 0-C...+40-C | - | - | - | - | - | UK | Secondary Plug System | - | - | - | - | 100-240Vac | - | - | - | - | - | - | - | ||
![]() 8363533220 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Coaxial | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-pin | 4,0/1,7mm L=11,0mm Angled | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8363280034 Altech | In Stock | - | - | - | - | - | - | - | - | 80x25mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 8452 | - | - | - | Leads | - | Axial | - | - | - | - | - | - | - | - | - | 6 200 RPM | - | - | - | - | - | - | - | - | - | 117 m3/h | 50 dBA | - mm H2O | - | - | - | - | 6,8 W | - | - | - | - | - | - | - | - | - | - | ||
![]() 8361280052 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8363245135 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8363533120 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8363602000 Altech | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | M8 | - | - | - | - | RSMV | - | - | - | - | - | - | - | - | Female/Male | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8365821000 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8361250255 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8361280007 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8369615000 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |