- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Series
- Termination Style
Attribute column
Manufacturer
Altech Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Technology | Ingress Protection | Termination Style | Actuator Type | Dielectric | Circuit | Switch Function | Ripple Current | Test Frequency | Mechanical Life | Operating Force | Product Type | Operating Temperature Range | ESR | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 608.1000.024 Altech | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 608.1000.078 Altech | 6 |
| - | - | - | - | Altech | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | ||
![]() 608.1000.079 Altech | In Stock | - | - | - | - | - | Altech | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | ||
![]() 608.1000.046 Altech | 6 |
| - | - | - | - | Altech | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | ||
![]() 608.1000.045 Altech | 44 |
| - | - | - | - | Altech | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | ||
![]() 608.1000.057 Altech | In Stock | - | - | - | - | - | Altech | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Altech | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | ||
![]() 608.1000.058 Altech | 44 |
| - | - | - | - | Altech | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | ||
![]() 608.1000.064 Altech | In Stock | - | - | Chassis Mount | - | - | Altech | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Altech | - | Altech Corporation | - | - | Bulk | - | Active | - | - | - | - | - | -30°C ~ 75°C | - | IN73 | - | - | - | - | - | - | Switches | - | 5A (AC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Screw Terminal | Side Rotary, Roller | - | DPST-NC | On-Mom | - | - | 30,000,000 Cycles | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | ||
![]() 608.1000.066 Altech | 44 |
| - | - | - | - | Altech | - | - | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Altech | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | ||
![]() 608.7000.090 Altech | 42 |
| - | - | - | 2 Pin | EPCOS / TDK | - | - | - | - | - | - | 0.2 | EAR99 | - | 260 | - | Unavailable | EPCOS / TDK | + 85 C | - | - 40 C | - | - | B43601B5227M B43601B5227M000 | - | - | Details | - | 450 VDC | - | - | Bulk | B43601A | 20 % | - | - | Long Life Capacitors | - | 220 uF | Capacitors | - | - | - | - | Snap In | - | - | - | - | 1.53 A | 100 Hz | - | - | Electrolytic Capacitors | - | 490 mOhms | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 25 mm | - | 40 mm | - | ||
![]() 608.7000.038 Altech | 42 |
| - | Chassis Mount | 0805 (2012 metric) | - | Vishay / Vitramon | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | Class 1 | - | EAR99 | - | 3000 | - | Unavailable | Vishay | + 125 C | Altech Corporation | - 55 C | - | Bulk | - | Active | - | Details | 0.000194 oz | 16 VDC | - | -30°C ~ 75°C | MouseReel | VJ W1BC Basic Comm | 1 % | Flexible (Soft) | - | - | - | 4700 pF | Capacitors | - | 5A (AC/DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | SMD/SMT | Lever, Roller | C0G (NP0) | DPST-NO/NC | On-Mom, Off-Mom | - | - | 10,000,000 Cycles | - | Ceramic Capacitors | - | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 mm | 2 mm | 1.25 mm | ||
![]() 608.7000.017 Altech | 50 |
| - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5025 | - | - | EAR99 | - | 1000 | - | Unavailable | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | 0.001199 oz | - | 200 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 113 Ohms | - | Resistors | 250 mW (1/4 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() 608.1000.016 Altech | 50 |
| - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 0.15 nF | - | - | 1206 | 3216 | Class 2 | - | EAR99 | - | 15000 | - | Unavailable | Vishay | + 125 C | - | - 55 C | - | - | - | - | - | Details | 0.000952 oz | 10 VDC | - | - | Reel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | 150 pF | Capacitors | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 602.3000.128 Altech | 50 |
| - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2512 | 6432 | - | - | EAR99 | - | 4000 | - | Unavailable | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | 0.001340 oz | - | 150 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 6.98 kOhms | - | Resistors | 500 mW (1/2 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() 608.1000.090 Altech | 42 |
| - | - | 6054 | 2 Pin | WIMA | 220 nF | 220000 pF | - | - | - | - | - | EAR99 | - | 450 | - | Unavailable | WIMA | + 100 C | - | - 55 C | - | - | SMD-PET6054-.22/630/5 BP330 | - | - | Details | 0.070548 oz | 630 VDC | - | - | Reel | SMD-PET | 20 % | - | - | Metallized SMD Film Capacitors | - | 0.22 uF | Capacitors | - | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | SMD Film Capacitors | - | Film Capacitors | - | 7 mm | 15.3 mm | 13.7 mm | ||
![]() 608.1000.010 Altech | 42 |
| - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | - | - | EAR99 | - | 1000 | - | Unavailable | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | 0.000571 oz | - | 150 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 100 kOhms | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() 602.3000.081 Altech | In Stock | - | - | - | - | - | Cornell Dubilier - CDE | 5 nF | - | 0.005 uF | - | - | - | - | EAR99 | - | 2500 | - | Unavailable | Cornell Dubilier | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 185 | - | - | - | - | - | 5000 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | ||
![]() 608.7000.013 Altech | In Stock | - | - | Chassis Mount | - | - | Welwyn Components / TT Electronics | - | - | - | 2512 | 6432 | - | - | - | - | 1000 | - | - | TT Electronics | + 155 C | Altech Corporation | - 55 C | PCB Mount | Bulk | - | Active | - | - | 0.001505 oz | 24 V | 500 V | -30°C ~ 75°C | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 12.4 kOhms | - | Resistors | 2 W | 5A (AC/DC) | Thick Film | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | SMD/SMT | Roller Plunger | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | 10,000,000 Cycles | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() 602.3000.010 Altech | 50 |
| - | - | - | 2 Pin | EPCOS / TDK | - | - | - | - | - | - | 0.2 | EAR99 | - | 80 | - | Unavailable | EPCOS / TDK | + 85 C | - | - 40 C | - | - | B43305B5397M007 | - | - | - | - | 450 VDC | - | - | - | B43305 | 20 % | - | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | 390 uF | Capacitors | - | - | - | - | Snap In | - | - | - | - | 2.22 A | 100 Hz | - | - | Electrolytic Capacitors | - | 350 mOhms | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 30 mm | - | 40 mm | - | ||
![]() 608.7000.005 Altech | 42 |
| - | - | - | - | TE Connectivity / Holsworthy | - | - | - | 0805 | 2012 | - | - | EAR99 | - | 1000 | - | Unavailable | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 2-1879273-3 | - | - | Details | 0.000166 oz | - | 150 V | - | MouseReel | RP73 | 0.1 % | - | 15 PPM / C | SMD High Power Precision Resistors | 619 Ohms | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm |