- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Connector Type
- Current Rating (Amps)
- Material
- Material - Insulation
- Ratings
- Termination
- Type
Attribute column
Manufacturer
Altech Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Material - Insulation | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Current Rating (Amps) | Plating | Insulation | Quantity | Jaw Opening | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 972405101 Altech Corporation | In Stock | - | - | 4 Weeks | Brass | Polypropylene (PP) | 1000V 1kV | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator | Red | 32A | Nickel | - | 1 Piece | 1.181 (30.00mm) | 3.346 85.00mm | ROHS3 Compliant | CAT II, IEC 61010 | ||
![]() 973889101 Altech Corporation | In Stock | - | - | 4 Weeks | Bronze | Polyamide (PA), Nylon | 300V | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator, Miniature | Red | 15A | Nickel | - | 1 Piece | 0.236 (5.99mm) | 2.205 56.00mm | ROHS3 Compliant | CAT II, IEC 61010 | ||
![]() 972405103 Altech Corporation | In Stock | - | - | 4 Weeks | Brass | Polypropylene (PP) | 1000V 1kV | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator | Yellow | 32A | Nickel | - | 1 Piece | 1.181 (30.00mm) | 3.346 85.00mm | ROHS3 Compliant | CAT II, IEC 61010 | ||
![]() 930317803 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 931272101 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 930318106 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 930318103 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 973889100 Altech Corporation | In Stock | - | - | 4 Weeks | Bronze | Polyamide (PA), Nylon | 300V | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator, Miniature | Black | 15A | Nickel | - | 1 Piece | 0.236 (5.99mm) | 2.205 56.00mm | ROHS3 Compliant | CAT II, IEC 61010 | ||
![]() 972405188 Altech Corporation | In Stock | - | - | 4 Weeks | Brass | Polypropylene (PP) | 1000V 1kV | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator | Green, Yellow | 32A | Nickel | - | 1 Piece | 1.181 (30.00mm) | 3.346 85.00mm | ROHS3 Compliant | CAT II, IEC 61010 | ||
![]() 973584104 Altech Corporation | In Stock | - | - | 4 Weeks | Brass/Bronze | Polypropylene (PP) | 30VAC 60VDC | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator, Miniature | Green | 8A | Nickel | Insulated | 1 Piece | 0.157 (4.00mm) | 1.634 41.50mm | ROHS3 Compliant | CAT I, IEC 61010 | ||
![]() 972405102 Altech Corporation | In Stock | - | - | 4 Weeks | Brass | Polypropylene (PP) | 1000V 1kV | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator | Blue | 32A | Nickel | - | 1 Piece | 1.181 (30.00mm) | 3.346 85.00mm | ROHS3 Compliant | CAT II, IEC 61010 | ||
![]() 972405104 Altech Corporation | In Stock | - | - | 4 Weeks | Brass | Polypropylene (PP) | 1000V 1kV | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator | Green | 32A | Nickel | - | 1 Piece | 1.181 (30.00mm) | 3.346 85.00mm | ROHS3 Compliant | CAT II, IEC 61010 | ||
![]() 973584102 Altech Corporation | In Stock | - | - | 4 Weeks | Brass/Bronze | Polypropylene (PP) | 30VAC 60VDC | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator, Miniature | Blue | 8A | Nickel | Insulated | 1 Piece | 0.157 (4.00mm) | 1.634 41.50mm | ROHS3 Compliant | CAT I, IEC 61010 | ||
![]() 973584106 Altech Corporation | In Stock | - | - | 4 Weeks | Brass/Bronze | Polypropylene (PP) | 30VAC 60VDC | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator, Miniature | Gray | 8A | Nickel | Insulated | 1 Piece | 0.157 (4.00mm) | 1.634 41.50mm | ROHS3 Compliant | CAT I, IEC 61010 | ||
![]() 973584101 Altech Corporation | In Stock | - | - | 4 Weeks | Brass/Bronze | Polypropylene (PP) | 30VAC 60VDC | 2015 | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator, Miniature | Red | 8A | Nickel | Insulated | 1 Piece | 0.157 (4.00mm) | 1.634 41.50mm | ROHS3 Compliant | CAT I, IEC 61010 | ||
![]() 932435100 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 932435101 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 930317807 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 930126103 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 930317806 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |