- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Contact Materials | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Pitch | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Pin Count | Contact Finish | Termination Style | JESD-30 Code | Qualification Status | Actuator Type | Panel Cutout Dimensions | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Access Time | Number of Decks | Memory Format | Memory Interface | Contact Termination | Operating Force | Organization | Seated Height-Max | Programmable Logic Type | Write Cycle Time - Word, Page | Number of Logic Elements/Cells | Contact Timing | Number of Gates | Max Frequency | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Poles per Deck | Angle of Throw | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Features | Length | Width | Actuator Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7256EGI192-15 ALTERA | 115 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | 15.0ns | 16 | - | - | - | - | - | - | - | ||
![]() EPM7192EQC160-12YY ALTERA | In Stock | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | 124 | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 12 | - | - | - | - | - | - | - | ||
![]() EPM7256BFC256-5 ALTERA | 300 | - | - | Surface Mount | Surface Mount | 256-BGA | YES | 256 | 256-FBGA (17x17) | 256 | 188.7 MHz | - | INTEL CORP | - | Intel Corporation | EPM7256BFC256-5 | EEPROM | - | 3 | 164 | 164 | 256 | 70 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Obsolete | - | - | 30 | 5.35 | Compliant | No | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e0 | - | Obsolete | - | EAR99 | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | BOTTOM | BALL | 220 | 1 mm | compliant | - | 250 MHz | EPM7256 | - | - | - | S-PBGA-B256 | Not Qualified | - | - | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | 5 ns | 5 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 164 I/O | 3.5 mm | EE PLD | - | 16 | - | 5000 | 188.7 MHz | - | - | - | 164 | 16 | - | MACROCELL | - | - | 256 | YES | 2.375 V ~ 2.625 V | 5.0ns | 16 | YES | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM9400RC240-15 ALTERA | 1262 | - | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 240-RQFP (32x32) | 240 | 117.6 MHz | - | ALTERA CORP | Lead free / RoHS Compliant | Altera Corporation | EPM9400RC240-15 | - | - | - | 159 | 159 | 400 | 70 °C | - | - | - | PLASTIC/EPOXY | FQFP | POWER, RQFP-240 | HQFP240,1.37SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | 30 | 8.72 | - | No | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 9000 | e0 | No | Obsolete | 3 (168 Hours) | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 580 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | - | EPM9400 | 240 | - | - | S-PQFP-G240 | Not Qualified | - | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | - | - | 16.2 ns | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 159 I/O | 4.1 mm | EE PLD | - | - | - | 8000 | - | - | - | - | - | - | - | MACROCELL | - | - | 400 | YES | 4.75 V ~ 5.25 V | 15.0ns | 25 | YES | - | 32 mm | 32 mm | - | - | - | ||
![]() EPM7512AEBI256-7 ALTERA | In Stock | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | 163.9 MHz | - | INTEL CORP | - | Intel Corporation | EPM7512AEBI256-7 | - | - | 3 | 212 | 212 | 512 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,20X20,50 | BGA256,20X20,50 | SQUARE | GRID ARRAY | Obsolete | - | - | 30 | 5.05 | - | No | - | 3.6 V | 3 V | 3.3 V | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | e0 | - | Obsolete | - | 3A991 | - | Tin/Lead (Sn/Pb) | - | - | 512 MACROCELLS | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | BOTTOM | BALL | 220 | 1.27 mm | compliant | - | - | EPM7512 | - | - | - | S-PBGA-B256 | Not Qualified | - | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | - | - | 5.5 ns | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.3 mm | EE PLD | - | - | - | 10000 | - | - | - | - | - | - | - | MACROCELL | - | - | 512 | YES | 3 V ~ 3.6 V | 7.5ns | 32 | YES | - | 27 mm | 27 mm | - | - | - | ||
![]() EPM9320ALI84-10 ALTERA | 12060 | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | - | - | - | - | - | - | - | - | - | - | - | 60 | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 9000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM9320 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | 10.0ns | 20 | - | - | - | - | - | - | - | ||
![]() EPM9560ARC240-10 ALTERA | 547 | - | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 240-RQFP (32x32) | 240 | 144.9 MHz | - | ALTERA CORP | - | Altera Corporation | EPM9560ARC240-10 | - | - | 3 | 191 | 191 | 560 | 70 °C | - | - | - | PLASTIC/EPOXY | FQFP | POWER, RQFP-240 | HQFP240,1.37SQ,20 | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | - | 30 | 5.06 | - | No | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 9000A | e0 | No | Obsolete | - | 3A991 | - | Tin/Lead (Sn/Pb) | - | - | 560 MACROCELLS; 35 LABS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | QUAD | GULL WING | 220 | 0.5 mm | unknown | - | - | EPM9560 | 240 | - | - | S-PQFP-G240 | Not Qualified | - | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | - | - | 11.4 ns | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 191 I/O | 4.1 mm | EE PLD | - | - | - | 12000 | - | - | - | - | - | - | - | MACROCELL | - | - | 560 | YES | 4.75 V ~ 5.25 V | 10.0ns | 35 | YES | - | 32 mm | 32 mm | - | - | - | ||
![]() EPM7064TC44-12 ALTERA | In Stock | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | 36 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | 4 | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 4 | - | - | - | - | - | - | - | ||
![]() EPM9320ARC208-10 ALTERA | 14 | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | 208-RQFP (28x28) | 208 | 144.9 MHz | - | ALTERA CORP | - | Altera Corporation | EPM9320ARC208-10 | - | - | 3 | 132 | 132 | 320 | 70 °C | - | - | - | PLASTIC/EPOXY | FQFP | POWER, RQFP-208 | HQFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | 30 | 8.66 | - | No | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 9000A | e0 | No | Obsolete | - | - | - | Tin/Lead (Sn/Pb) | - | - | 320 MACROCELLS; 20 LABS; 484 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | QUAD | GULL WING | 220 | 0.5 mm | unknown | - | - | EPM9320 | 208 | - | - | S-PQFP-G208 | Not Qualified | - | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | - | - | 10.8 ns | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 132 I/O | 4.1 mm | EE PLD | - | - | - | 6000 | - | - | - | - | - | - | - | MACROCELL | - | - | 320 | YES | 4.75 V ~ 5.25 V | 10.0ns | 20 | YES | - | 28 mm | 28 mm | - | - | - | ||
![]() EPM7064BFC49-7 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 4 | - | - | - | - | - | - | - | ||
![]() EPM7064LC68-10YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 4 | - | - | - | - | - | - | - | ||
![]() EPM7128SQC100-15ES ALTERA | In Stock | - | - | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | - | 84 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 8 | - | - | - | - | - | - | - | ||
![]() EPM7128BFC49-10 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 10.0ns | 8 | - | - | - | - | - | - | - | ||
![]() EPM7512BUC169-5N ALTERA | In Stock | - | - | - | - | - | YES | - | - | 169 | 163.9 MHz | - | INTEL CORP | - | Intel Corporation | EPM7512BUC169-5N | - | - | 3 | 141 | 141 | 512 | 70 °C | - | - | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA169,13X13,32 | BGA169,13X13,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | - | - | 40 | 5.14 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e1 | - | Obsolete | - | 3A991 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | BOTTOM | BALL | 260 | 0.8 mm | compliant | - | - | - | - | - | - | S-PBGA-B169 | Not Qualified | - | - | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | - | - | - | - | 5.5 ns | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 141 I/O | 1.55 mm | EE PLD | - | - | - | 10000 | - | - | - | - | - | - | - | MACROCELL | - | - | 512 | YES | 2.375 V ~ 2.625 V | 5.5ns | 32 | YES | - | 11 mm | 11 mm | - | - | - | ||
![]() EPM3032ATC44-10AA ALTERA | In Stock | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 34 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 10.0ns | 2 | - | - | - | - | - | - | - | ||
![]() EPM3064ATC100-10NA ALTERA | In Stock | - | - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | 66 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 10.0ns | 4 | - | - | - | - | - | - | - | ||
![]() EPM7064SLI84-7 ALTERA | 105 |
| - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | YES | 84 | 84-PLCC (29.31x29.31) | 84 | 166.7 MHz | - | INTEL CORP | -- | Intel Corporation | EPM7064SLI84-7 | EEPROM | - | 3 | 68 | 68 | 64 | 85 °C | -40 °C | 544-2018 EPM7064SLI84-7-ND EPM7064SLI847 | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 30 | 7.67 | Compliant | No | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.5 V | 4.5 V | 5 V | - | -40°C ~ 85°C (TA) | Tray | * | e0 | - | Active | 2 (1 Year) | - | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | 64 MACROCELLS | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | QUAD | J BEND | 220 | 1.27 mm | compliant | - | 166.7 MHz | EPM7064 | - | - | - | S-PQCC-J84 | Not Qualified | - | - | 3.3/5,5 V | INDUSTRIAL | In System Programmable | 3.6 V | 3 V | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | - | 4 | - | 1250 | 175.4 MHz | - | - | - | 68 | 4 | 7 | MACROCELL | - | - | 64 | YES | 4.5 V ~ 5.5 V | 7.5ns | 4 | YES | - | 29.3116 mm | 29.3116 mm | - | No | Contains Lead | ||
![]() EPM9480RC240-20 ALTERA | 30 |
| - | - | Surface Mount | 165-TBGA | YES | - | 165-CABGA (13x15) | 240 | 100 MHz | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EPM9480RC240-20 | Volatile | Altera | NOT SPECIFIED | 175 | 175 | 480 | 70 °C | - | - | Tray | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Active | QFP | Obsolete | NOT SPECIFIED | 5.85 | - | No | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | e0 | No | Active | - | - | - | TIN LEAD | - | - | 676 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | - | - | SRAM - Synchronous | 3.135 V ~ 3.465 V | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | - | - | IDT71V67603 | 240 | - | - | S-PQFP-G240 | COMMERCIAL | - | - | - | COMMERCIAL | In System Programmable | - | - | 9Mb (256K x 36) | 166MHz | 23.4 ns | - | 3.5ns | - | SRAM | Parallel | - | - | 0 DEDICATED INPUTS, 175 I/O | 4.1 mm | EE PLD | -- | - | - | 10000 | - | - | - | - | - | - | - | MACROCELL | - | - | - | - | 4.75 V ~ 5.25 V | 20.0ns | 30 | - | - | 32 mm | 32 mm | - | - | - | ||
![]() EPM7032STC44-10F ALTERA | In Stock | - | - | - | Panel Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | Silver Alloy | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | 0°C ~ 70°C (TA) | Tray | 71 | - | - | Active | - | - | 6, 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mA (AC/DC) | - | EPM7032 | - | -- | Solder Lug | - | - | Concentric (3.17mm Dia, 6.35mm Dia) | -- | - | - | In System Programmable | - | - | - | - | - | - | - | 1 | - | - | - | 2.880 ~ 23gfm | - | - | - | - | - | Shorting (MBB) | 600 | - | Fixed | SP6T, 3P4T | 35.94mm | - | - | - | - | 1, 3 | 30° | - | - | 4.75 V ~ 5.25 V | 10.0ns | 2 | - | -- | - | - | 9.53mm | - | - | ||
![]() EPM7128STC1006 ALTERA | 110 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | 166.7 MHz | - | INTEL CORP | -- | Intel Corporation | EPM7128STC100-6 | - | - | 3 | 84 | 84 | 128 | 70 °C | - | - | - | PLASTIC/EPOXY | LFQFP | TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 30 | 7.81 | - | No | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | 171 | e0 | - | Active | -- | - | 5 | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | 0.100 (2.54mm) | CMOS | - | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | - | EPM7128 | - | - | - | S-PQFP-G100 | Not Qualified | - | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | - | - | 6 ns | - | - | - | - | - | Solder Tab to Solder Tab | - | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | - | - | 2500 | - | - | - | - | - | - | - | MACROCELL | - | - | 128 | YES | 4.75 V ~ 5.25 V | 6.0ns | 8 | YES | - | 6.00 (152.40mm) | 14 mm | - | - | - |