- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Alternate PN | Clock Frequency-Max | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Product Category | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7032SLC4410N ALTERA | 319 | - | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | 125 MHz | ALTERA CORP | -- | Altera Corporation | EPM7032SLC44-10N | - | 3 | 36 | 36 | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Obsolete | LCC | 40 | 7.8 | - | Yes | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | * | e2 | Yes | Active | EAR99 | Matte Tin/Copper (Sn/Cu) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | unknown | - | EPM7032 | 44 | S-PQCC-J44 | Not Qualified | - | 5 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | - | 600 | - | - | - | - | MACROCELL | 32 | YES | 4.75 V ~ 5.25 V | 10.0ns | 2 | YES | - | 16.5862 mm | 16.5862 mm | - | - | ||
![]() EPM7256BTC144.5 ALTERA | 19 | - | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 144 | 144-TQFP (20x20) | 144 | - | 188.7 MHz | INTEL CORP | - | Intel Corporation | EPM7256BTC144-5 | EEPROM | 3 | 120 | 120 | 256 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.63SQ,20 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | - | 30 | 5.1 | Compliant | No | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | 250 MHz | EPM7256 | - | S-PQFP-G144 | Not Qualified | - | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | - | 5 ns | 5 ns | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | 16 | 5000 | 188.7 MHz | 36 | 16 | - | MACROCELL | 256 | YES | 2.375 V ~ 2.625 V | 5.0ns | 16 | YES | - | 20 mm | 20 mm | - | - | ||
![]() EPM7256AETI144-7N ALTERA | 4 | - | - | 12 to 14 Weeks | Surface Mount | Surface Mount | 144-LQFP | YES | 144 | 144-TQFP (20x20) | 144 | - | 126.6 MHz | ALTERA CORP | - | Altera Corporation | EPM7256AETI144-7N | EEPROM | 3 | 120 | 120 | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Individual Bag | Transferred | QFP | 30 | 3.6 | Compliant | Yes | Programmable Logic Device | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | e3 | Yes | Active | 3A991 | Matte Tin (Sn) - annealed | 85 °C | -40 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 250 | 0.5 mm | unknown | 166.67 MHz | EPM7256 | 144 | S-PQFP-G144 | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | 3.6 V | 3 V | - | - | - | 7.5 ns | 7.5 ns | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | 16 | 5000 | 172.4 MHz | 36 | 16 | 7 | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 7.5ns | 16 | YES | cable | 20 mm | 20 mm | No | Lead Free | ||
![]() EPM7064LC68-12 ALTERA | 44 |
| - | 12 to 14 Weeks | Surface Mount | Surface Mount | 68-LCC (J-Lead) | YES | 68 | 68-PLCC (24x24) | 68 | - | 125 MHz | ALTERA CORP | - | Altera Corporation | EPM7064LC68-12 | EEPROM | 2 | 52 | 52 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Tray | Transferred | LCC | 30 | 4.13 | Compliant | No | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000 | e0 | No | Active | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | not_compliant | 125 MHz | EPM7064 | 68 | S-PQCC-J68 | Not Qualified | 5 V | 3.3/5,5 V | COMMERCIAL | EE PLD | 5.25 V | 4.75 V | - | - | - | 12 ns | 12 ns | 0 DEDICATED INPUTS, 52 I/O | 5.08 mm | EE PLD | 4 | 1250 | 151.5 MHz | 52 | 4 | 12 | MACROCELL | 64 | NO | 4.75 V ~ 5.25 V | 12.0ns | 4 | NO | connectors | 24.2316 mm | 24.2316 mm | No | Contains Lead | ||
![]() 5M40ZE64I5N ALTERA | 600 | - | - | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | YES | 64 | 64-EQFP (7x7) | 64 | F060614 | 118.3 MHz | INTEL CORP | - | Intel Corporation | 5M40ZE64I5N | FLASH | - | 54 | 54 | 32 | 100 °C | -40 °C | PLASTIC/EPOXY | HTFQFP | HTFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | BULK | Active | - | NOT SPECIFIED | 1 | Compliant | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 54 IOs | 8542390000 | 1.89 V | 1.71 V | 1.8 V | -40°C ~ 100°C (TJ) | Tray | MAX® V | e3 | - | Active | EAR99 | Matte Tin (Sn) | 100 °C | -40 °C | - | 8542.39.00.01 | - | - | QUAD | GULL WING | NOT SPECIFIED | 0.4 mm | compliant | 1.4749 GHz | 5M40Z | - | S-PQFP-G64 | Not Qualified | 1.8 V | - | INDUSTRIAL | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | 14 ns | - | 54 I/O | 1.2 mm | FLASH PLD | 40 | - | 152 MHz | 54 | 8 | - | MACROCELL | - | - | 1.71 V ~ 1.89 V | 7.5ns | 40 | - | - | 7 mm | 7 mm | No | Lead Free | ||
![]() 5M240ZM68C5 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7160EQC160-12YY ALTERA | In Stock | - | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | 104 | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 10 | - | - | - | - | - | - | ||
![]() EPM7064TC44-7YY ALTERA | In Stock | - | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | 36 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 4 | - | - | - | - | - | - | ||
![]() EPM7032LC44-15S02A ALTERA | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 2 | - | - | - | - | - | - | ||
![]() EPM7064LC84-7MM ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 4 | - | - | - | - | - | - | ||
![]() EPM7032QC44-6 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | 2 | - | - | - | - | 4.75 V ~ 5.25 V | 6.0ns | 2 | - | - | - | - | - | - | ||
![]() EPM570GF256I5 ALTERA | 11 |
| - | - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | 160 | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 5.4ns | 570 | - | - | - | - | - | - | ||
![]() EPM7256AEFI256-7N ALTERA | In Stock | - | - | - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 16 | - | - | - | - | - | - | ||
![]() EPM7128BFC169-7 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 8 | - | - | - | - | - | - | ||
![]() EPM7064QC100-15YY ALTERA | In Stock | - | - | - | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 4 | - | - | - | - | - | - | ||
![]() EPM7128STI100-10NG ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | 10.0ns | 8 | - | - | - | - | - | - | ||
![]() EPM7256SQC208-12 ALTERA | In Stock | - | - | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 16 | - | - | - | - | - | - | ||
![]() EPM7256ERC208-12MM ALTERA | In Stock | - | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | - | - | 208-RQFP (28x28) | - | - | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 16 | - | - | - | - | - | - | ||
![]() EPM7064LC68-12YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 4 | - | - | - | - | - | - | ||
![]() EPM7256BFC169-5 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 141 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 5.5ns | 16 | - | - | - | - | - | - |