- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM5064JC-1 ALTERA | 280 | - | - | - | - | - | YES | - | - | 44 | - | 50 MHz | ALTERA CORP | Altera Corporation | EPM5064JC-1 | - | - | - | 28 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 30 | 5.79 | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 44 | S-CQCC-J44 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | 40 ns | - | 7 DEDICATED INPUTS, 28 I/O | 4.57 mm | UV PLD | - | - | - | - | - | - | MACROCELL | 64 | NO | 7 | - | - | - | NO | 16.51 mm | 16.51 mm | - | - | ||
![]() EPM7512AEBC256-7EM ALTERA | In Stock | - | - | - | Surface Mount | 256-LBGA | - | - | 256-BGA (27x27) | - | - | - | - | - | - | - | - | - | - | 212 | 512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 32 | - | - | - | - | - | ||
![]() EPM5192JC ALTERA | 95 | - | - | - | - | - | YES | - | - | 84 | - | 40 MHz | ALTERA CORP | Altera Corporation | EPM5192JC | - | - | - | 64 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 30 | 5.72 | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 84 | S-CQCC-J84 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | 55 ns | - | 7 DEDICATED INPUTS, 64 I/O | 5.08 mm | UV PLD | - | - | - | - | - | - | MACROCELL | 192 | NO | 7 | - | - | - | NO | 29.21 mm | 29.21 mm | - | - | ||
![]() EPM7096LC847 ALTERA | 5 | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | - | 166.7 MHz | ALTERA CORP | Altera Corporation | EPM7096LC84-7 | - | - | - | 64 | 68 | 96 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 40 | 8.61 | - | No | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | Yes | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | unknown | - | EPM7096 | 84 | S-PQCC-J84 | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | - | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | - | 1800 | - | - | - | - | MACROCELL | 96 | NO | - | 4.75 V ~ 5.25 V | 7.5ns | 6 | NO | 29.3116 mm | 29.3116 mm | - | - | ||
![]() EPM7032BTC48-7 ALTERA | In Stock | - | - | - | Surface Mount | 48-TQFP | YES | - | - | 48 | - | - | INTEL CORP | Intel Corporation | EPM7032BTC48-7 | - | - | - | - | 36 | 32 | - | - | PLASTIC | QFP | QFP, QFP48(UNSPEC) | QFP48(UNSPEC) | - | FLATPACK | Obsolete | - | - | NOT SPECIFIED | 5.37 | - | No | - | - | - | - | - | 0°C ~ 70°C (TA) | Bulk | MAX® 7000B | e0 | - | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | NOT SPECIFIED | - | compliant | - | - | - | - | Not Qualified | - | 1.8/3.3,2.5 V | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | EE PLD | - | 600 | - | - | - | - | - | 32 | YES | - | 2.375 V ~ 2.625 V | 7.5ns | 2 | YES | - | - | - | - | ||
![]() EPM7128BFI256-7 ALTERA | In Stock | - | - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | 100 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 8 | - | - | - | - | - | ||
![]() EPM7512AEFC25610N ALTERA | In Stock | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | 87 MHz | INTEL CORP | Intel Corporation | EPM7512AEFC256-10N | - | - | 3 | 212 | 212 | 512 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | - | 40 | 5.13 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e1 | - | Active | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM7512 | - | S-PBGA-B256 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 212 I/O | 2.1 mm | EE PLD | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 3 V ~ 3.6 V | 10.0ns | 32 | YES | 17 mm | 17 mm | - | - | ||
![]() EPM1270F256I-5N ALTERA | 161 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | INTEL CORP | Intel Corporation | EPM1270F256I5N | - | - | 3 | 212 | 212 | 980 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | - | 30 | 1.19 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -40°C ~ 100°C (TJ) | Tray | MAX® II | e1 | - | Active | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 250 | 1 mm | compliant | - | EPM1270 | - | S-PBGA-B256 | Not Qualified | - | 1.5/3.3,2.5/3.3 V | - | In System Programmable | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 212 I/O | 2.2 mm | FLASH PLD | - | -- | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V, 3.3V | 6.2ns | 1270 | YES | 17 mm | 17 mm | - | - | ||
![]() EPM3064ATC1004N ALTERA | 32 | - | - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | 66 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM3064 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 4.5ns | 4 | - | - | - | - | - | ||
![]() EPM7064SLC44-5N ALTERA | 7 |
| - | Surface Mount | - | - | YES | 44 | - | 44 | - | 250 MHz | INTEL CORP | Intel Corporation | EPM7064SLC44-5N | EEPROM | - | 3 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 40 | 5.35 | Compliant | Yes | - | 8542390000/8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | - | Bulk | - | e3 | - | - | EAR99 | Matte Tin (Sn) | 70 °C | 0 °C | 64 MACROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | compliant | 250 MHz | - | - | S-PQCC-J44 | Not Qualified | - | 5 V | COMMERCIAL | - | 3.6 V | 3 V | - | - | - | 5 ns | 5 ns | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | 4 | 1250 | 175.4 MHz | 36 | 4 | 5 | MACROCELL | 64 | NO | - | - | - | - | YES | 16.5862 mm | 16.5862 mm | - | Lead Free | ||
![]() 5M240ZM100C4N ALTERA | 1860 | - | - | Surface Mount | Surface Mount | 100-TFBGA | - | 100 | 100-MBGA (6x6) | - | - | - | - | - | - | FLASH | - | - | - | 79 | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® V | - | - | Active | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 5M240Z | - | - | - | 1.8 V | - | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | - | - | - | - | - | 240 | - | 152 MHz | 79 | 8 | 4 | - | - | - | - | 1.71 V ~ 1.89 V | 7.5ns | 240 | - | - | - | - | - | ||
![]() 5M1270ZT144A5N ALTERA | 43 |
| - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 144-TQFP (20x20) | - | - | - | - | - | - | FLASH | - | - | - | 114 | 980 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | MAX® V | - | - | Active | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 5M1270 | - | - | - | 1.8 V | - | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 2 mA | 2 mA | - | - | - | - | - | 1270 | - | 304 MHz | 114 | 8 | - | - | - | - | - | 1.71 V ~ 1.89 V | 6.2ns | 1270 | - | - | - | No | - | ||
![]() EPM3512AQC20810N ALTERA | 2 | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | - | - | ALTERA CORP | Altera Corporation | EPM3512AQC208-10N | - | - | 3 | 172 | 172 | 512 | 70 °C | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | - | 40 | 3.19 | - | Yes | Programmable Logic Device Family | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | e3 | Yes | Obsolete | 3A991 | Matte Tin (Sn) - annealed | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.5 mm | unknown | - | EPM3512 | 208 | S-PQFP-G208 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 172 I/O | 4.1 mm | EE PLD | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 3 V ~ 3.6 V | 10.0ns | 32 | YES | 28 mm | 28 mm | - | - | ||
![]() EPM7032QC447 ALTERA | 726 |
| - | - | Surface Mount | 44-QFP | - | - | 44-PQFP (10x10) | - | EPM7032 | - | - | - | - | - | Altera | - | - | 36 | 32 | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 2 | - | - | - | - | - | ||
![]() EPM7064STC1006 ALTERA | 6 |
| - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 6.0ns | 4 | - | - | - | - | - | ||
![]() EP600PC-45 ALTERA | 15 |
| - | - | Through Hole | 24-DIP | - | - | 24-PDIP | - | - | - | - | - | - | - | Altera | - | - | 16 | 16 | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 45 ns | - | - | - | - | - | - | ||
![]() 5M160ZT100A5N ALTERA | 9 |
| - | Surface Mount | - | - | - | 100 | - | - | - | - | - | - | - | FLASH | - | - | - | 79 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | 1.4749 GHz | - | - | - | - | 1.8 V | - | - | - | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | - | - | - | - | - | 160 | - | 152 MHz | 79 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7032TC44-10 ALTERA | 960 |
| - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | EPM7032 | 125 MHz | ALTERA CORP | Altera Corporation | EPM7032TC44-10 | - | Altera | 3 | 36 | 36 | 32 | 70 °C | Tray | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | Obsolete | 30 | 5.61 | - | No | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 2 LABS; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | - | EPM7032 | 44 | S-PQFP-G44 | Not Qualified | - | 5 V | COMMERCIAL | EE PLD | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | 600 | - | - | - | - | MACROCELL | 32 | NO | - | 4.75 V ~ 5.25 V | 10.0ns | 2 | NO | 10 mm | 10 mm | - | - | ||
![]() EPM7064STC44-6 ALTERA | In Stock | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | - | 200 MHz | INTEL CORP | Intel Corporation | EPM7064STC44-6 | - | - | 3 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | 30 | 5.35 | - | No | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e0 | - | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | - | EPM7064 | - | S-PQFP-G44 | Not Qualified | - | 5 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 6 ns | - | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 4.75 V ~ 5.25 V | 6.0ns | 4 | YES | 10 mm | 10 mm | - | - | ||
![]() EPM7064LC44-12 ALTERA | 1 | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | 125 MHz | INTEL CORP | Intel Corporation | EPM7064LC44-12 | - | - | 1 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 30 | 5.61 | - | No | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | - | Obsolete | - | TIN LEAD | - | - | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | - | EPM7064 | - | S-PQCC-J44 | Not Qualified | - | 5 V | COMMERCIAL | EE PLD | - | - | - | - | - | 12 ns | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | NO | - | 4.75 V ~ 5.25 V | 12.0ns | 4 | NO | 16.5862 mm | 16.5862 mm | - | - |