- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Propagation Delay - Max | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Product Category | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM1270GT144C3N ALTERA | 3628 | - | - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | 116 | - | 980 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM1270 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 6.2ns | 1270 | - | - | - | - | - | - | - | ||
![]() EPM2210F256C4N ALTERA | 4 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | - | ALTERA CORP | Altera Corporation | EPM2210F256C4N | - | - | - | - | - | - | 3 | - | 204 | 204 | - | 1700 | 85 °C | - | - | PLASTIC/EPOXY | BGA | 17 X 17 MM, 1 MM PITCH, LEAD FREE, FBGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Transferred | BGA | - | - | 40 | 3.38 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | Yes | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | unknown | - | EPM2210 | 256 | S-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | - | 9.1 ns | - | - | - | 0 DEDICATED INPUTS, 204 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | 2.5V, 3.3V | 7.0ns | 2210 | YES | - | - | 17 mm | 17 mm | - | - | ||
![]() EPM570GF256C3N ALTERA | 2634 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 5.4ns | 570 | - | - | - | - | - | - | - | ||
![]() EPM7256AEFC256-7 ALTERA | 61 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | 126.6 MHz | - | INTEL CORP | Intel Corporation | EPM7256AEFC256-7 | - | - | - | - | - | - | 3 | - | 164 | 164 | - | 256 | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 30 | 1.63 | - | No | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | 3A991 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | not_compliant | - | EPM7256 | - | S-PBGA-B256 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 164 I/O | 2.1 mm | EE PLD | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 7.5ns | 16 | YES | - | - | 17 mm | 17 mm | - | - | ||
![]() EPM2210F324C5 ALTERA | 2 |
| - | - | Surface Mount | 324-BGA | - | - | 324-FBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 272 | - | 1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM2210 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 7.0ns | 2210 | - | - | - | - | - | - | - | ||
![]() EPM1270GF256C4N ALTERA | 84 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | - | INTEL CORP | Intel Corporation | EPM1270GF256C4N | - | - | - | - | - | - | 3 | - | 212 | 212 | - | 980 | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 40 | 5 | - | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | 8.1 ns | - | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 980 | YES | 1.71 V ~ 1.89 V | 6.2ns | 1270 | YES | - | - | 17 mm | 17 mm | - | - | ||
![]() EPM1270GM256I5N ALTERA | 1200 |
| - | - | Surface Mount | 256-TFBGA | YES | - | 256-MBGA (11x11) | 256 | - | - | - | INTEL CORP | Intel Corporation | EPM1270GM256I5N | - | - | - | - | - | - | 3 | - | 212 | 212 | - | 980 | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,20X20,20 | BGA256,20X20,20 | RECTANGULAR | GRID ARRAY | - | Active | - | - | - | 40 | 1.39 | - | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | e1 | - | Active | 3A991 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | EPM1270 | - | R-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,1.8 V | - | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 212 I/O | - | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 980 | YES | 1.71 V ~ 1.89 V | 6.2ns | 1270 | YES | - | - | - | - | - | - | ||
![]() EPM1270GT144I5N ALTERA | 600 |
| - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | - | - | - | INTEL CORP | Intel Corporation | EPM1270GT144I5N | - | - | - | - | - | - | 3 | - | 116 | 116 | - | 980 | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | - | 40 | 1.22 | - | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IOs | 1.89 V | 1.71 V | 1.8 V | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | e3 | - | Active | 3A991 | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM1270 | - | S-PQFP-G144 | - | Not Qualified | - | 1.5/3.3,1.8 V | - | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 980 | YES | 1.71 V ~ 1.89 V | 6.2ns | 1270 | YES | - | - | 20 mm | 20 mm | - | - | ||
![]() EPM570GF256I5N ALTERA | 7 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 5.4ns | 570 | - | - | - | - | - | - | - | ||
![]() EPM7128AETC144-10 ALTERA | 30 | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | Intel / Altera | 98 MHz | 60 | INTEL CORP | Intel | EPM7128AETC144-10 | 192.3 MHz | + 70 C | EEPROM | - | 0 C | Yes | 3 | SMD/SMT | 100 | 100 | 8 | 128 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.63SQ,20 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | 974634 | Active | - | - | 5 ns | 30 | 1.62 | N | No | - | 3.6 V | 3 V | 3.3 V | MAX 7000 | 0.446083 oz | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | Programmable Logic ICs | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPM7128 | - | S-PQFP-G144 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.6 mm | EE PLD | - | CPLD - Complex Programmable Logic Devices | 2500 | - | - | - | - | MACROCELL | 128 | YES | 3 V ~ 3.6 V | 10.0ns | 8 | YES | - | CPLD - Complex Programmable Logic Devices | 20 mm | 20 mm | - | - | ||
![]() EPM570F256C5 ALTERA | 138 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 5.4ns | 570 | - | - | - | - | - | - | - | ||
![]() EPM7064AETC44-7 ALTERA | 3014 | - | - | Surface Mount | Surface Mount | 44-TQFP | YES | 44 | 44-TQFP (10x10) | 44 | - | 135.1 MHz | - | INTEL CORP | Intel Corporation | EPM7064AETC44-7 | - | - | EEPROM | - | - | - | 3 | - | 36 | 36 | - | 64 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Active | - | - | - | 30 | 5.1 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | EAR99 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | 166.67 MHz | EPM7064 | - | S-PQFP-G44 | 36 | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | - | 7.5 ns | 7.5 ns | PLA-TYPE | 36 | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | 4 | - | 1250 | 222.2 MHz | 36 | 4 | 7 | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 7.5ns | 4 | YES | 2048 | - | 10 mm | 10 mm | No | Contains Lead | ||
![]() EPM570F100A5N ALTERA | 3 |
| - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | 100 | - | - | - | INTEL CORP | Intel Corporation | EPM570F100A5N | - | - | - | - | - | - | - | - | 76 | 76 | - | 440 | 125 °C | -40 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | - | Active | - | - | - | 40 | 1.36 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | - | -40°C ~ 125°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM570 | - | S-PBGA-B100 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | AUTOMOTIVE | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | 0 DEDICATED INPUTS, 76 I/O | 1.7 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 440 | YES | 2.5V, 3.3V | 5.4ns | 570 | YES | - | - | 11 mm | 11 mm | - | - | ||
![]() EPM570T100A5N ALTERA | 9000 | - | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 76 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | MAX® II | - | - | Active | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | 1.8797 GHz | EPM570 | - | - | - | - | 3.3 V | - | - | In System Programmable | 3.6 V | 2.375 V | 1 kB | 55 mA | 55 mA | 8.7 ns | 8.7 ns | - | - | - | - | - | 570 | - | - | 304 MHz | 76 | 57 | 5 | - | - | - | 2.5V, 3.3V | 5.4ns | 570 | - | - | - | - | - | - | - | ||
![]() EPM7064AELI44-7 ALTERA | 484 | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | YES | 44 | 44-PLCC (16.59x16.59) | 44 | - | 135.1 MHz | - | ALTERA CORP | Altera Corporation | EPM7064AELI44-7 | - | - | EEPROM | - | - | - | 1 | - | 36 | 36 | - | 64 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Transferred | LCC | - | - | 30 | 3.22 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | e0 | No | Active | EAR99 | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | 64 MICROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | not_compliant | 166.67 MHz | EPM7064 | 44 | S-PQCC-J44 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | 3.6 V | 3 V | - | - | - | 7.5 ns | 7.5 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.57 mm | EE PLD | 4 | - | 1250 | 222.2 MHz | 36 | 4 | 7 | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 7.5ns | 4 | YES | - | - | 16.5862 mm | 16.5862 mm | - | - | ||
![]() EPM570M256C5N ALTERA | 1 |
| - | - | Surface Mount | 256-TFBGA | YES | - | 256-MBGA (11x11) | 256 | - | - | - | INTEL CORP | Intel Corporation | EPM570M256C5N | - | - | - | - | - | - | 3 | - | 160 | 160 | - | 440 | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,20X20,20 | BGA256,20X20,20 | RECTANGULAR | GRID ARRAY | - | Active | - | - | - | 40 | 5.04 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | EPM570 | - | R-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | 0 DEDICATED INPUTS, 160 I/O | - | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 440 | YES | 2.5V, 3.3V | 5.4ns | 570 | YES | - | - | - | - | - | - | ||
![]() EPM570GT100C4 ALTERA | 10000 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | - | - | INTEL CORP | Intel Corporation | EPM570GT100C4 | - | - | - | Altera | - | - | 3 | - | 76 | 76 | - | 440 | 85 °C | - | Bulk | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | 30 | 5 | - | No | - | 1.89 V | 1.71 V | 1.8 V | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | e0 | - | Active | EAR99 | TIN LEAD | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | EPM570 | - | S-PQFP-G100 | - | Not Qualified | - | 1.5/3.3,1.8 V | COMMERCIAL EXTENDED | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | 0 DEDICATED INPUTS, 76 I/O | 1.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 440 | YES | 1.71 V ~ 1.89 V | 5.4ns | 570 | YES | - | - | 14 mm | 14 mm | - | - | ||
![]() EPM240T100C3 ALTERA | 88 | - | - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | 80 | - | 192 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM240 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 4.7ns | 240 | - | - | - | - | - | - | - | ||
![]() EPM240GT100C3N ALTERA | 91 |
| - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | - | - | INTEL CORP | Intel Corporation | EPM240GT100C3N | - | - | - | - | - | - | 3 | - | 80 | 80 | - | 192 | 85 °C | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | - | Active | - | - | - | 40 | 1.23 | - | Yes | IC CPLD FLASH 192 MACROCELL | 1.89 V | 1.71 V | 1.8 V | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | e3 | - | Active | EAR99 | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | 4.7 ns | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 4.7ns | 240 | YES | - | - | 14 mm | 14 mm | - | - | ||
![]() EPM7064AETC100-10 ALTERA | 136 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | 100 MHz | - | INTEL CORP | Intel Corporation | EPM7064AETC100-10 | - | - | - | - | - | - | 3 | - | 68 | 68 | - | 64 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | - | 30 | 1.65 | - | No | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | not_compliant | - | EPM7064 | - | S-PQFP-G100 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 68 I/O | 1.27 mm | EE PLD | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 10.0ns | 4 | YES | - | - | 14 mm | 14 mm | - | - |