- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Clock Frequency-Max | Contact Finish Mating | Contact Materials | Contact Sizes | Frequency-Max | Ihs Manufacturer | Lead Free Status / RoHS Status | Length - Lead Wire | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | JESD-30 Code | Current - Supply (Max) | Number of Outputs | Qualification Status | Voltage - Input (Max) | Housing Color | Output Type | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Note | Number of Channels | Programmable Type | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Output Configuration | Shell Size, MIL | Current - Output | Power Line Protection | Propagation Delay | Turn On Delay Time | Voltage - Breakdown (Min) | Power - Max | Control Features | Accuracy | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output (Min/Fixed) | Voltage - Clamping (Max) @ Ipp | Number of Regulators | Architecture | Voltage - Reverse Standoff (Typ) | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Number of Inputs | Organization | PSRR | Seated Height-Max | Unidirectional Channels | Data Interface | Programmable Logic Type | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Logic Elements/Cells | Input | Ratio - Input:Output | Includes | Sampling Rate (Per Second) | Capacitance @ Frequency | Number of Gates | Voltage - Output (Max) | Max Frequency | PLL | Differential - Input:Output | Maximum Pressure | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Voltage Supply Source | Resistance Tolerance | Divider/Multiplier | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Resolution (Bits) | B Value Tolerance | B25/85 | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | B25/50 | In-System Programmable | B25/100 | B25/75 | Number of Product Terms | B0/50 | Features | Resistance in Ohms @ 25°C | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM570GT100C3N ALTERA | 100 | - | - | - | Through Hole | G, Axial | YES | - | - | - | - | Axial | - | 100 | - | - | - | - | - | - | - | INTEL CORP | Lead free / RoHS Compliant | - | Intel Corporation | EPM570GT100C3N | - | Microchip Technology | 3 | 76 | 76 | 440 | 85 °C | 544-1403 EPM570GT100C3N-ND | Bulk | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | - | Discontinued at Digi-Key | 40 | 1.18 | - | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | -55°C ~ 175°C (TJ) | Tray | Military, MIL-PRF-19500/552 | - | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | Zener | - | - | MATTE TIN (472) OVER COPPER | - | - | - | - | General Purpose | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | - | Programmable Logic Devices | - | - | CMOS | - | QUAD | - | GULL WING | - | 260 | - | 0.5 mm | compliant | - | EPM570 | - | - | - | - | - | S-PQFP-G100 | - | - | Not Qualified | - | - | - | - | - | 1.5/3.3,1.8 V | OTHER | - | - | In System Programmable | - | - | - | - | - | - | No | 5.4 ns | - | 5.6V | - | - | - | - | 1500W (1.5kW) | 945A (8/20µs) | - | 9V | - | - | 5V | - | - | - | - | 0 DEDICATED INPUTS, 76 I/O | - | 1.2 mm | 1 | - | FLASH PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | 440 | YES | 1.71 V ~ 1.89 V | - | - | - | 5.4ns | 570 | - | YES | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() EPM7128ELC84-7MM ALTERA | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | 20-PDIP | - | - | - | MAX186 | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 68 | 128 | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Data Acquisition System (DAS), ADC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROWIRE™, QSPI™, Serial, SPI™ | - | - | - | - | - | - | - | - | - | 133k | - | 2500 | - | - | - | - | - | - | - | - | - | Dual ± | - | - | - | - | 4.75 V ~ 5.25 V | 12 b | - | - | 7.5ns | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256BTC100-10 ALTERA | In Stock | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 100-TQFP (14x14) | - | 100 | - | EPM7256 | 188.7 MHz | - | - | - | - | INTEL CORP | Lead free / RoHS Compliant | - | Intel Corporation | EPM7256BTC100-10 | - | HARTING | 3 | 84 | 84 | 256 | 70 °C | - | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | Obsolete | 30 | 5.11 | - | No | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 70°C (TA) | Tray | - | - | - | e0 | - | Obsolete | 3 (168 Hours) | - | - | 3A991 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | YES | 8542.39.00.01 | - | Programmable Logic Devices | - | - | CMOS | - | QUAD | - | GULL WING | - | 235 | - | 0.5 mm | compliant | - | EPM7256 | - | - | - | - | - | S-PQFP-G100 | - | - | Not Qualified | - | - | - | - | - | 1.8/3.3,2.5 V | COMMERCIAL | - | - | In System Programmable | - | - | - | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 84 I/O | - | 1.27 mm | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | 256 | YES | 2.375 V ~ 2.625 V | - | - | - | 10.0ns | 16 | - | YES | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() EPM7192SQC160-10F ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 160-BQFP | - | - | 160 | - | - | 160-PQFP (28x28) | - | - | - | DIV46G11 | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | 124 | 192 | - | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | * | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | 10.0ns | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() EPM7064QC100-15MM ALTERA | In Stock | - | - | - | Surface Mount | 100-BQFP | - | - | - | - | - | 100-PQFP (20x14) | - | - | - | DIV46E11 | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | 68 | 64 | - | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | * | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | 15.0ns | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7064STC100-10 ALTERA | 150 | - | - | Surface Mount | Surface Mount | 100-TQFP | YES | - | 100 | - | - | 100-TQFP (14x14) | - | 100 | - | - | 125 MHz | - | - | - | - | INTEL CORP | Contains lead / RoHS non-compliant | - | Intel Corporation | EPM7064STC100-10 | EEPROM | KYOCERA AVX | 3 | 68 | 68 | 64 | 70 °C | 544-1199 EPM7064STC10010 | Tape & Reel (TR) | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | Obsolete | 30 | 7.27 | Compliant | No | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | - | - | - | e0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | - | - | - | 64 MACROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | Programmable Logic Devices | - | - | CMOS | - | QUAD | - | GULL WING | - | 235 | - | 0.5 mm | compliant | 125 MHz | EPM7064 | - | - | - | - | - | S-PQFP-G100 | - | - | Not Qualified | - | - | - | 5 V | - | 3.3/5,5 V | COMMERCIAL | - | - | In System Programmable | - | 5.25 V | 4.75 V | - | - | - | - | 10 ns | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 68 I/O | - | 1.27 mm | - | - | EE PLD | - | - | - | - | 4 | - | - | - | - | - | 1250 | - | 175.4 MHz | - | - | - | 68 | 4 | 10 | MACROCELL | - | - | - | 64 | YES | 4.75 V ~ 5.25 V | - | - | - | 10.0ns | 4 | - | YES | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | No | Contains Lead | ||
![]() EPM3128ATC100-5 ALTERA | 404 | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 100-TQFP (14x14) | - | 100 | - | DG1230 | 192.3 MHz | - | - | - | - | INTEL CORP | Contains lead / RoHS non-compliant | - | Intel Corporation | EPM3128ATC100-5 | - | TE Connectivity Deutsch Connectors | 3 | 80 | 80 | 128 | 70 °C | 544-1164 EPM3128ATC1005 | Bag | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | Active | 30 | 5.22 | - | No | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | * | - | - | e0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | YES | 8542.39.00.01 | - | Programmable Logic Devices | - | - | CMOS | - | QUAD | - | GULL WING | - | 235 | - | 0.5 mm | compliant | - | EPM3128 | - | - | - | - | - | S-PQFP-G100 | - | - | Not Qualified | - | - | - | - | - | 2.5/3.3,3.3 V | COMMERCIAL | - | - | In System Programmable | - | - | - | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 80 I/O | - | 1.27 mm | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | 128 | YES | 3 V ~ 3.6 V | - | - | - | 5.0ns | 8 | - | YES | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() EPM7064BTC100-7 ALTERA | 13 |
| - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | - | 20-QFN (5x3.2) | - | 100 | - | EPM7064 | 303 MHz | - | - | - | 176.875MHz | INTEL CORP | Lead free / RoHS Compliant | - | Intel Corporation | EPM7064BTC100-7 | - | Microchip Technology | 3 | 68 | 68 | 64 | 70 °C | - | Tube | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | Active | 30 | 7.85 | - | No | - | 2.625 V | 2.375 V | 2.5 V | - | -40°C ~ 85°C | Tray | DSC400 | - | - | e0 | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | Clock Generator | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | YES | 8542.39.00.01 | - | Programmable Logic Devices | - | - | CMOS | 2.25V ~ 3.6V | QUAD | - | GULL WING | - | 235 | - | 0.5 mm | compliant | - | EPM7064 | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | S-PQFP-G100 | - | - | Not Qualified | - | - | - | - | - | 1.8/3.3,2.5 V | COMMERCIAL | - | - | In System Programmable | 2 | - | - | - | - | - | - | 3.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 68 I/O | - | 1.27 mm | - | - | EE PLD | - | - | - | - | - | Clock | 2:4 | - | - | - | 1250 | - | - | Yes | No/Yes | - | - | - | - | MACROCELL | - | - | Yes/No | 64 | YES | 2.375 V ~ 2.625 V | - | - | - | 7.5ns | 4 | - | YES | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() EPM3512AQC208-7N ALTERA | 3000 | - | - | - | Panel Mount | 208-BFQFP | YES | Flange | - | - | Aluminum | 208-PQFP (28x28) | Thermoplastic | 208 | - | D38999/20FJ | - | Gold | Copper Alloy | - | - | ALTERA CORP | Lead free / RoHS Compliant | - | Altera Corporation | EPM3512AQC208-7N | - | TE Connectivity Deutsch Connectors | 3 | 172 | 172 | 512 | 70 °C | - | Bulk | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | Metal | Discontinued at Digi-Key | 40 | 5.26 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | -65°C ~ 200°C | Tray | Military, MIL-DTL-38999 Series III, DTS | - | - | e3 | Yes | Obsolete | 3 (168 Hours) | - | Crimp | 3A991 | - | Receptacle, Male Pins | - | - | 30 | Matte Tin (Sn) - annealed | - | - | - | Silver | Military | - | YES | 8542.39.00.01 | Threaded | Programmable Logic Devices | - | 7.5A, 13A, 23A, 46A | CMOS | - | QUAD | D | GULL WING | Shielded | 245 | Environment Resistant | 0.5 mm | unknown | - | EPM3512 | - | Nickel | 208 | 25-20 | - | S-PQFP-G208 | - | - | Not Qualified | - | - | - | - | - | 2.5/3.3,3.3 V | COMMERCIAL | - | - | In System Programmable | - | - | - | - | J | - | - | 7.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 172 I/O | - | 4.1 mm | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | 512 | YES | 3 V ~ 3.6 V | - | - | - | 7.5ns | 32 | - | YES | - | - | - | - | Self Locking | - | - | 28 mm | 28 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() EPM7032BTC44-3N ALTERA | 802 | - | - | - | Surface Mount | Axial | YES | - | - | - | - | Axial | - | 44 | - | RNC55 | 303 MHz | - | - | - | - | ROCHESTER ELECTRONICS INC | Lead free / RoHS Compliant | - | Rochester Electronics LLC | EPM7032BTC44-3N | - | Vishay Dale | 3 | 36 | 36 | 32 | 70 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | - | Active | 40 | 5.64 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | -65°C ~ 175°C | Tray | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | e3 | Yes | Obsolete | 3 (168 Hours) | 2 | - | - | ±50ppm/°C | - | - | 12.2 Ohms | - | MATTE TIN (472) OVER COPPER | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | CMOS | - | QUAD | - | GULL WING | - | 260 | - | 0.8 mm | unknown | - | EPM7032 | - | - | 44 | - | - | S-PQFP-G44 | - | - | COMMERCIAL | - | - | - | - | S (0.001%) | - | COMMERCIAL | - | - | In System Programmable | - | - | - | - | - | - | - | 3.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 36 I/O | - | 1.27 mm | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 3.5ns | 2 | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 10 mm | 10 mm | - | - | - | - | ||
![]() EPM3064ALI44-10 ALTERA | 332 | - | - | - | Surface Mount | Cylinder | - | - | - | - | - | - | - | - | - | IPSAT | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | Sensata-Cynergy3 | - | - | 34 | 64 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -20°C ~ 75°C | Tube | IPSAT | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | - | - | - | - | - | 10V ~ 28V | - | - | - | - | - | - | - | - | - | EPM3064 | 4 mA ~ 20 mA | - | - | - | Connector | - | - | - | - | - | - | Analog Current | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | ±0.25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 145PSI (999.74kPa) | Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | - | 1250 | - | - | - | - | 290.08PSI (2000kPa) | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | 10.0ns | 4 | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() EPM9320RC208-20 ALTERA | 630 | - | - | - | Through Hole | Disc, 3.5mm Dia x 3.0mm W | YES | - | - | - | - | 208-RQFP (28x28) | - | 208 | - | - | 100 MHz | - | - | - | - | ROCHESTER ELECTRONICS LLC | Lead free / RoHS Compliant | 1.38 (35.00mm) | Rochester Electronics LLC | EPM9320RC208-20 | - | KYOCERA AVX | 3 | 132 | 132 | 320 | 70 °C | - | Bulk | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Active | QFP | - | Active | 30 | 5.78 | - | No | - | 5.25 V | 4.75 V | 5 V | - | -55°C ~ 150°C | Tray | ND03 | - | - | e0 | No | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | 484 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | - | - | - | - | CMOS | - | QUAD | - | GULL WING | - | 220 | - | 0.5 mm | unknown | - | EPM9320 | - | - | 208 | - | - | S-PQFP-G208 | - | - | COMMERCIAL | - | - | - | - | - | - | COMMERCIAL | - | - | In System Programmable | - | - | - | - | - | - | - | 23 ns | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 132 I/O | - | 4.1 mm | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 6000 | - | - | - | - | - | - | - | - | MACROCELL | - | ±10% | - | - | - | 4.75 V ~ 5.25 V | - | ±2% | 3480K | 20.0ns | 20 | - | - | - | - | - | - | - | 680 | - | 28 mm | 28 mm | - | - | - | - | ||
![]() EPM7128BFC100-4N ALTERA | In Stock | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | 10-TDFN (3x3) | - | 100 | - | MAX15030 | 243.9 MHz | - | - | - | - | INTEL CORP | Lead free / RoHS Compliant | - | Intel Corporation | EPM7128BFC100-4N | - | Analog Devices Inc./Maxim Integrated | 3 | 84 | 84 | 128 | 70 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | - | - | Obsolete | 40 | 7.68 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | -40°C ~ 125°C (TA) | Tray | - | - | - | e1 | - | Obsolete | 3 (168 Hours) | - | - | 3A991 | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | YES | 8542.39.00.01 | - | Programmable Logic Devices | - | - | CMOS | - | BOTTOM | - | BALL | - | 260 | - | 1 mm | compliant | - | EPM7128 | - | - | - | - | - | S-PBGA-B100 | 560 µA | - | Not Qualified | 3.6V | - | Adjustable | - | - | 1.8/3.3,2.5 V | COMMERCIAL | - | - | In System Programmable | - | - | - | Positive | - | 500mA | - | 4 ns | - | - | - | Enable, Soft Start | - | - | - | - | 0.5V | - | 1 | - | - | Over Temperature, Short Circuit | 410 µA | 0.15V @ 500mA | - | 0 DEDICATED INPUTS, 84 I/O | - | 1.7 mm | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 2500 | 3.3V | - | - | - | - | - | - | - | MACROCELL | - | - | - | 128 | YES | 2.375 V ~ 2.625 V | - | - | - | 4.0ns | 8 | - | YES | - | - | - | - | - | - | - | 11 mm | 11 mm | - | - | - | - | ||
![]() EPM9320RC208-15 ALTERA | 1000 | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | - | - | 208-RQFP (28x28) | - | 208 | - | - | 117.6 MHz | - | - | - | - | ROCHESTER ELECTRONICS LLC | Lead free / RoHS Compliant | - | Rochester Electronics LLC | EPM9320RC208-15 | - | Panduit Corp | 3 | 132 | 132 | 320 | 70 °C | - | Bulk | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Active | QFP | - | Obsolete | 30 | 5.78 | - | No | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | - | - | - | e0 | No | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | 484 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | - | - | - | - | CMOS | - | QUAD | - | GULL WING | - | 220 | - | 0.5 mm | unknown | - | EPM9320 | - | - | 208 | - | - | S-PQFP-G208 | - | - | COMMERCIAL | - | - | - | - | - | - | COMMERCIAL | - | - | In System Programmable | - | - | - | - | - | - | - | 16 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 132 I/O | - | 4.1 mm | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 6000 | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | 15.0ns | 20 | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm | - | - | - | - | ||
![]() EPM7128SQC160-6 ALTERA | 65 |
| - | - | Free Hanging (In-Line) | 160-BQFP | - | - | - | Circular | Stainless Steel | 160-PQFP (28x28) | - | - | - | TV06RL | - | - | - | 22D | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | 100 | 128 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Tray | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Obsolete | - | - | - | - | - | Plug Housing | For Female Sockets | - | 66 | - | - | - | - | - | - | - | - | - | Threaded | - | Crimp | - | - | - | - | N (Normal) | - | Unshielded | - | Environment Resistant | - | - | - | EPM7128 | - | Nickel | - | 19-35 | - | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | 6.0ns | 8 | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | ||
![]() EPM7512BQC208-10 ALTERA | 2371 |
| - | - | Surface Mount | 208-BFQFP | - | - | - | - | - | 208-PQFP (28x28) | - | - | - | EPM7512 | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Altera | - | - | 176 | 512 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 10.0ns | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM3128ATC100-7 ALTERA | 5 |
| - | - | Surface Mount | 100-TQFP | - | - | - | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM3128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | 7.5ns | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7160EQC160-10 ALTERA | 10006 | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | - | 160-PQFP (28x28) | - | 160 | - | - | 125 MHz | - | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7160EQC160-10 | - | - | 3 | 104 | 104 | 160 | 70 °C | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | - | - | 30 | 8.24 | - | No | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | e0 | No | Obsolete | - | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | Programmable Logic Devices | - | - | CMOS | - | QUAD | - | GULL WING | - | 220 | - | 0.65 mm | compliant | - | EPM7160 | - | - | 160 | - | - | S-PQFP-G160 | - | - | Not Qualified | - | - | - | - | - | 3.3/5,5 V | COMMERCIAL | - | - | EE PLD | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 104 I/O | - | 4.07 mm | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | 160 | NO | 4.75 V ~ 5.25 V | - | - | - | 10.0ns | 10 | - | NO | - | - | - | - | - | - | - | 28 mm | 28 mm | - | - | - | - | ||
![]() EPM7064AETC44-7N ALTERA | 4 | - | - | Surface Mount | Surface Mount | 44-TQFP | YES | - | 44 | - | - | 44-TQFP (10x10) | - | 44 | - | - | 135.1 MHz | - | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7064AETC44-7N | EEPROM | - | 3 | 36 | 36 | 64 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | - | 40 | 3.63 | Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | e3 | Yes | Active | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) - annealed | 70 °C | 0 °C | - | - | - | - | - | 8542.39.00.01 | - | Programmable Logic Devices | - | - | CMOS | - | QUAD | - | GULL WING | - | 260 | - | 0.8 mm | unknown | 166.67 MHz | EPM7064 | - | - | 44 | - | - | S-PQFP-G44 | - | 36 | Not Qualified | - | - | - | 3.3 V | - | 2.5/3.3,3.3 V | COMMERCIAL | - | - | In System Programmable | - | 3.6 V | 3 V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | - | - | - | - | - | PLA-TYPE | - | - | - | - | 36 | 0 DEDICATED INPUTS, 36 I/O | - | 1.27 mm | - | - | EE PLD | - | - | - | - | 4 | - | - | - | - | - | 1250 | - | 222.2 MHz | - | - | - | 36 | 4 | 7 | MACROCELL | - | - | - | 64 | YES | 3 V ~ 3.6 V | - | - | - | 7.5ns | 4 | - | YES | - | - | 2048 | - | - | - | - | 10 mm | 10 mm | - | - | - | Lead Free | ||
![]() EPM3128ATC100-10 ALTERA | 328 | - | - | - | Surface Mount | 100-TQFP | - | - | - | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM3128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | 10.0ns | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |