- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Macrocells | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Propagation Delay - Max | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Product Category | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM3032ALC44-10 ALTERA | 4555 | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | - | 103.1 MHz | - | INTEL CORP | Intel Corporation | EPM3032ALC44-10 | - | - | - | - | - | - | 1 | - | 34 | 34 | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Obsolete | - | - | - | 30 | 5.2 | - | No | EPM3032ALC44-10, CPLD | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tube | MAX® 3000A | e0 | - | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | - | EPM3032 | - | S-PQCC-J44 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | 0 DEDICATED INPUTS, 34 I/O | 4.572 mm | EE PLD | - | - | 600 | - | - | - | - | MACROCELL | 32 | YES | 3 V ~ 3.6 V | 10.0ns | 2 | YES | - | 16.5862 mm | 16.5862 mm | - | - | ||
![]() EPM7512AETC144-7 ALTERA | 5000 | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 144 | 144-TQFP (20x20) | 144 | - | - | 116.3 MHz | - | INTEL CORP | Intel Corporation | EPM7512AETC144-7 | - | - | EEPROM | - | - | - | 3 | - | 120 | 120 | - | 512 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.63SQ,20 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | - | 30 | 5.12 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | 3A991 | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | not_compliant | 166.67 MHz | EPM7512 | - | S-PQFP-G144 | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 7.5 ns | 7.5 ns | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | 32 | - | 10000 | 116.3 MHz | 36 | 32 | 7 | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 7.5ns | 32 | YES | - | 20 mm | 20 mm | No | Contains Lead | ||
![]() EPM7512AEFC256-10 ALTERA | 12 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | Intel / Altera | 87 MHz | 90 | ALTERA CORP | Intel | EPM7512AEFC256-10 | 116.3 MHz | + 70 C | EEPROM | - | 0 C | Yes | 3 | SMD/SMT | 212 | 212 | 32 | 512 | 70 °C | - | PLASTIC/EPOXY | BGA | FINE LINE, BGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY | 973463 | Transferred | BGA | - | 7.5 ns | 30 | 3.82 | N | No | - | 3.6 V | 3 V | 3.3 V | MAX 7000 | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | No | Active | 3A991 | Tin/Lead (Sn63Pb37) | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic ICs | CMOS | BOTTOM | BALL | 220 | 1 mm | not_compliant | - | EPM7512 | 256 | S-PBGA-B256 | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | 0 DEDICATED INPUTS, 212 I/O | 2.1 mm | EE PLD | - | CPLD - Complex Programmable Logic Devices | 10000 | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 10.0ns | 32 | YES | CPLD - Complex Programmable Logic Devices | 17 mm | 17 mm | - | - | ||
![]() EPM7512AEQC208-10N ALTERA | 279 | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | - | - | 87 MHz | - | ALTERA CORP | Altera Corporation | EPM7512AEQC208-10N | - | - | - | - | - | - | 3 | - | 176 | 176 | - | 512 | 70 °C | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Transferred | QFP | - | - | 40 | 3.63 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | Yes | Active | 3A991 | Matte Tin (Sn) - annealed | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.5 mm | unknown | - | EPM7512 | 208 | S-PQFP-G208 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | 0 DEDICATED INPUTS, 176 I/O | 4.1 mm | EE PLD | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 10.0ns | 32 | YES | - | 28 mm | 28 mm | - | - | ||
![]() EPM7256AETC100-5 ALTERA | 3817 | - | - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | 100-TQFP (14x14) | 100 | - | - | 172.4 MHz | - | INTEL CORP | Intel Corporation | EPM7256AETC100-5 | - | - | EEPROM | - | - | - | 3 | - | 84 | 84 | - | 256 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | - | 30 | 5.35 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | 3A991 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | 250 MHz | EPM7256 | - | S-PQFP-G100 | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 5.5 ns | 5.5 ns | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | 16 | - | 5000 | 172.4 MHz | 84 | 16 | 5 | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 5.5ns | 16 | YES | - | 14 mm | 14 mm | - | Contains Lead | ||
![]() EPM7512AEQC208-12N ALTERA | 2059 |
| - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | EPM7512 | - | 71.9 MHz | - | ALTERA CORP | Altera Corporation | EPM7512AEQC208-12N | - | - | - | Altera | - | - | 3 | - | 176 | 176 | - | 512 | 70 °C | Bulk | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Transferred | QFP | Active | - | 40 | 5.1 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | Yes | Active | 3A991 | Matte Tin (Sn) - annealed | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.5 mm | unknown | - | EPM7512 | 208 | S-PQFP-G208 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 12 ns | - | 0 DEDICATED INPUTS, 176 I/O | 4.1 mm | EE PLD | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 12.0ns | 32 | YES | - | 28 mm | 28 mm | - | - | ||
![]() EPM7256AEQC208-7 ALTERA | 18 | - | - | Surface Mount | Surface Mount | 208-BFQFP | YES | 208 | 208-PQFP (28x28) | 208 | - | - | 126.6 MHz | - | INTEL CORP | Intel Corporation | EPM7256AEQC208-7 | - | - | EEPROM | - | - | - | 3 | - | 164 | 164 | - | 256 | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Active | - | - | - | 30 | 5.1 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | - | TIN LEAD | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | 166.67 MHz | EPM7256 | - | S-PQFP-G208 | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 7.5 ns | 7.5 ns | 0 DEDICATED INPUTS, 164 I/O | 4.1 mm | EE PLD | 16 | - | 5000 | 172.4 MHz | 164 | 16 | 7 | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 7.5ns | 16 | YES | - | 28 mm | 28 mm | - | Contains Lead | ||
![]() EPM7128AEFI100-7N ALTERA | In Stock | - | - | - | Surface Mount | 100-LBGA | - | - | 100-FBGA (11x11) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 8 | - | - | - | - | - | - | ||
![]() EPM7256AETC144-7N ALTERA | 2551 | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | - | - | 126.6 MHz | - | ALTERA CORP | Altera Corporation | EPM7256AETC144-7N | - | - | - | - | - | - | 3 | - | 120 | 120 | - | 256 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Transferred | QFP | - | - | 40 | 3.63 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | Yes | Active | 3A991 | Matte Tin (Sn) - annealed | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | unknown | - | EPM7256 | 144 | S-PQFP-G144 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 7.5ns | 16 | YES | - | 20 mm | 20 mm | - | - | ||
![]() EPM2210GF324C3N ALTERA | 2866 |
| - | - | Surface Mount | 324-BGA | YES | - | 324-FBGA (19x19) | 324 | - | - | - | - | INTEL CORP | Intel Corporation | EPM2210GF324C3N | - | - | - | - | - | - | 3 | - | 272 | 272 | - | 1700 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 40 | 5.02 | - | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | 3A991 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM2210 | - | S-PBGA-B324 | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | 7 ns | - | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | 1.71 V ~ 1.89 V | 7.0ns | 2210 | YES | - | 19 mm | 19 mm | - | - | ||
![]() EPM7064AETA100-10N ALTERA | 90 | - | - | - | Surface Mount | 100-LBGA | - | - | 100-FBGA (11x11) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C (TJ) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 10.0ns | 4 | - | - | - | - | - | - | ||
![]() EPM2210F324I5 ALTERA | 2554 |
| - | - | Surface Mount | 324-BGA | YES | - | 324-FBGA (19x19) | 324 | - | - | - | - | INTEL CORP | Intel Corporation | EPM2210F324I5 | - | - | - | - | - | - | 3 | - | 272 | 272 | - | 1700 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 30 | 1.41 | - | No | - | 2.625 V | 2.375 V | 2.5 V | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | e0 | - | Active | 3A991 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | EPM2210 | - | S-PBGA-B324 | Not Qualified | - | 1.5/3.3,2.5/3.3 V | - | In System Programmable | - | - | 11.2 ns | - | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | 2.5V, 3.3V | 7.0ns | 2210 | YES | - | 19 mm | 19 mm | - | - | ||
![]() EPM2210F256A5 ALTERA | 2041 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | - | - | INTEL CORP | Intel Corporation | EPM2210F256A5 | - | - | - | - | - | - | 3 | - | - | 204 | - | 1700 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 30 | 5.02 | - | No | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | MAX® II | e0 | - | Active | 3A001.A.7.A | TIN LEAD | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | EPM2210 | - | S-PBGA-B256 | Not Qualified | - | 1.5/3.3,2.5/3.3 V | - | In System Programmable | - | - | 11.2 ns | - | - | - | FLASH PLD | - | - | - | - | - | - | - | - | 1700 | YES | 2.5V, 3.3V | 7.0ns | 2210 | YES | - | - | - | - | - | ||
![]() EPM570F256C3 ALTERA | 2727 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 5.4ns | 570 | - | - | - | - | - | - | ||
![]() EPM1270GT144C3N ALTERA | 3628 | - | - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | 116 | - | 980 | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM1270 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 6.2ns | 1270 | - | - | - | - | - | - | ||
![]() EPM2210F256C4N ALTERA | 4 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | - | - | ALTERA CORP | Altera Corporation | EPM2210F256C4N | - | - | - | - | - | - | 3 | - | 204 | 204 | - | 1700 | 85 °C | - | PLASTIC/EPOXY | BGA | 17 X 17 MM, 1 MM PITCH, LEAD FREE, FBGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Transferred | BGA | - | - | 40 | 3.38 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | Yes | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | unknown | - | EPM2210 | 256 | S-PBGA-B256 | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | 9.1 ns | - | 0 DEDICATED INPUTS, 204 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | 2.5V, 3.3V | 7.0ns | 2210 | YES | - | 17 mm | 17 mm | - | - | ||
![]() EPM570GF256C3N ALTERA | 2634 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 5.4ns | 570 | - | - | - | - | - | - | ||
![]() EPM7256AEFC256-7 ALTERA | 61 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | 126.6 MHz | - | INTEL CORP | Intel Corporation | EPM7256AEFC256-7 | - | - | - | - | - | - | 3 | - | 164 | 164 | - | 256 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 30 | 1.63 | - | No | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | 3A991 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | not_compliant | - | EPM7256 | - | S-PBGA-B256 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 164 I/O | 2.1 mm | EE PLD | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 7.5ns | 16 | YES | - | 17 mm | 17 mm | - | - | ||
![]() EPM2210F324C5 ALTERA | 2 |
| - | - | Surface Mount | 324-BGA | - | - | 324-FBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 272 | - | 1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM2210 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 7.0ns | 2210 | - | - | - | - | - | - | ||
![]() EPM1270GF256C4N ALTERA | 84 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | - | - | INTEL CORP | Intel Corporation | EPM1270GF256C4N | - | - | - | - | - | - | 3 | - | 212 | 212 | - | 980 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 40 | 5 | - | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM1270 | - | S-PBGA-B256 | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | 8.1 ns | - | 0 DEDICATED INPUTS, 212 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 980 | YES | 1.71 V ~ 1.89 V | 6.2ns | 1270 | YES | - | 17 mm | 17 mm | - | - |