- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Housing Material | Insert Material | Number of Terminals | Base Product Number | Clock Frequency-Max | Dimensions | Family Name | Ihs Manufacturer | Individual Output Enable Control | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of I/O Lines | Number of I/Os | Number of Logic Blocks/Elements | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Bearing Type | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Features | Nominal Input Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM3128AFC256-7N ALTERA | 12060 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | - | - | 256 | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM3128AFC256-7N | - | - | - | - | - | - | 3 | - | 98 | 98 | - | 128 | 70 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Obsolete | - | - | 40 | 5.47 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | e1 | - | Obsolete | - | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | - | compliant | - | EPM3128 | - | S-PBGA-B256 | Not Qualified | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 98 I/O | 3.5 mm | EE PLD | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 3 V ~ 3.6 V | 7.5ns | 8 | YES | - | - | - | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM7160ELC84-20 ALTERA | 2000 | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | - | - | 84 | - | 83.3 MHz | - | - | ALTERA CORP | - | Contains lead / RoHS non-compliant | Altera Corporation | EPM7160ELC84-20 | - | - | - | - | - | - | 2 | - | 64 | 64 | - | 160 | 70 °C | - | 544-2337-5 | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | - | Transferred | LCC | - | 30 | 3.83 | - | No | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000 | - | - | e0 | No | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | - | unknown | - | EPM7160 | 84 | S-PQCC-J84 | Not Qualified | - | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | - | - | - | 20 ns | - | 0 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | - | - | 3200 | - | - | - | - | MACROCELL | 160 | NO | 4.75 V ~ 5.25 V | 20.0ns | 10 | NO | - | - | - | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM240ZM100C7N ALTERA | 4018 | - | - | - | Surface Mount | 100-TFBGA | YES | - | 100-MBGA (6x6) | - | - | 100 | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM240ZM100C7N | - | - | - | - | - | - | 3 | - | 80 | 80 | - | 192 | 85 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY | - | Active | - | - | 40 | 5.06 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | e1 | - | Active | - | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | - | compliant | - | EPM240 | - | S-PBGA-B100 | Not Qualified | - | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | 12 ns | - | 0 DEDICATED INPUTS, 80 I/O | - | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 7.5ns | 240 | YES | - | - | - | - | - | - | - | - | - | ||
![]() EPM2210F324C4N ALTERA | 2112 |
| - | Surface Mount | Surface Mount | 324-BGA | YES | 324 | 324-FBGA (19x19) | - | - | 324 | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM2210F324C4N | - | - | FLASH | - | - | - | 3 | - | 272 | 272 | - | 1700 | 85 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | - | Active | - | - | 40 | 1.25 | Compliant | Yes | CPLD, MAX II | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | e1 | - | Active | - | - | SMD/SMT | - | - | - | TIN SILVER COPPER | 85 °C | 0 °C | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | - | compliant | 2.3148 GHz | EPM2210 | - | S-PBGA-B324 | Not Qualified | 3.3 V | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | 3.6 V | 2.375 V | 1 kB | 55 mA | - | 7 ns | 9.1 ns | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | 2210 | - | - | 304 MHz | - | 221 | - | MACROCELL | 1700 | YES | 2.5V, 3.3V | 7.0ns | 2210 | YES | - | - | 1.5 mm | - | 19 mm | 19 mm | No | Unknown | Lead Free | ||
![]() EPM7160SLC84-7 ALTERA | 2781 |
| - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | YES | 84 | 84-PLCC (29.31x29.31) | - | - | 84 | - | 166.7 MHz | - | - | INTEL CORP | - | - | Intel Corporation | EPM7160SLC84-7 | - | - | EEPROM | - | - | - | 2 | - | 64 | 64 | - | 160 | 70 °C | - | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | - | Obsolete | - | - | 30 | 5.15 | Compliant | No | - | 8542390000/8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000S | - | - | e0 | - | Obsolete | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | - | compliant | 166.7 MHz | EPM7160 | - | S-PQCC-J84 | Not Qualified | 5 V | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | - | - | - | 7.5 ns | 7.5 ns | 0 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | 10 | - | 3200 | 149.3 MHz | 64 | 10 | 7 | MACROCELL | 160 | YES | 4.75 V ~ 5.25 V | 7.5ns | 10 | YES | - | - | - | - | 29.3116 mm | 29.3116 mm | No | - | Contains Lead | ||
![]() EPM3032ATC44-7 ALTERA | 8942 | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | - | - | 44 | - | 138.9 MHz | - | - | INTEL CORP | - | - | Intel Corporation | EPM3032ATC44-7 | - | - | - | - | - | - | 3 | - | 34 | 34 | - | 32 | 70 °C | - | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Obsolete | - | - | 30 | 5.25 | - | No | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | e0 | - | Obsolete | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | - | compliant | - | EPM3032 | - | S-PQFP-G44 | Not Qualified | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 34 I/O | 1.27 mm | EE PLD | - | - | 600 | - | - | - | - | MACROCELL | 32 | YES | 3 V ~ 3.6 V | 7.5ns | 2 | YES | - | - | - | - | 10 mm | 10 mm | - | - | - | ||
![]() EPM2210F256C3 ALTERA | 2603 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | - | - | 256 | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM2210F256C3 | - | - | - | - | - | - | 3 | - | 204 | 204 | - | 1700 | 85 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | 30 | 1.36 | - | No | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | e0 | - | Active | - | - | - | 3A991 | - | - | TIN LEAD | - | - | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | - | compliant | - | EPM2210 | - | S-PBGA-B256 | Not Qualified | - | - | 1.5/3.3,2.5/3.3 V | COMMERCIAL EXTENDED | In System Programmable | - | - | - | - | - | 7 ns | - | 0 DEDICATED INPUTS, 204 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | 2.5V, 3.3V | 7.0ns | 2210 | YES | - | - | - | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM9320RI208-20 ALTERA | 268 | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | 208-RQFP (28x28) | - | - | 208 | - | 100 MHz | - | - | ALTERA CORP | - | - | Altera Corporation | EPM9320RI208-20 | - | - | - | - | - | - | 3 | - | 132 | 132 | - | 320 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | FQFP | POWER, RQFP-208 | HQFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Obsolete | QFP | - | 20 | 5.75 | - | No | - | - | 5.5 V | 4.5 V | 5 V | -40°C ~ 85°C (TA) | Tray | MAX® 9000 | - | - | e0 | No | Obsolete | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 484 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | - | unknown | - | EPM9320 | 208 | S-PQFP-G208 | Not Qualified | - | - | 3.3/5,5 V | INDUSTRIAL | In System Programmable | - | - | - | - | - | 23 ns | - | 0 DEDICATED INPUTS, 132 I/O | 4.1 mm | EE PLD | - | - | 6000 | - | - | - | - | MACROCELL | 320 | YES | 4.5 V ~ 5.5 V | 20.0ns | 20 | YES | - | - | - | - | 28 mm | 28 mm | - | - | - | ||
![]() EPM7032QC44-12 ALTERA | 1280 | - | - | - | Surface Mount | 44-QFP | - | - | 44-PQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7128ELC8410 ALTERA | 12 | - | - | - | - | - | YES | - | - | - | - | 84 | - | 125 MHz | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7128ELC84-10 | - | - | - | - | - | - | 2 | - | 68 | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | - | Transferred | LCC | - | 30 | 4.43 | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 128 MACROCELLS; CONFIGURABLE I/O OPERATION (3.3V OR 5V); 2 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | - | unknown | - | - | 84 | S-PQCC-J84 | Not Qualified | - | - | 3.3/5,5 V | COMMERCIAL | - | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | - | - | - | - | - | - | - | MACROCELL | 128 | NO | - | - | - | NO | - | - | - | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM7064STC44-7N ALTERA | 121 | - | - | Surface Mount | Surface Mount | 44-TQFP | YES | 44 | 44-TQFP (10x10) | - | - | 44 | - | 166.7 MHz | - | - | ALTERA CORP | - | - | Johnson Controls | VS047132B-S0000 | - | - | EEPROM | - | - | - | 3 | Panel | 36 | 36 | - | 64 | 70 °C | - | - | JHSN_DRIV_VSD-II | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Transferred | QFP | - | 40 | 3.52 | Compliant | Yes | - | 8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | e3 | Yes | Obsolete | - | - | - | EAR99 | - | - | Matte Tin (Sn) | 70 °C | 0 °C | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.8 mm | 15.75 | compliant | 166.7 MHz | EPM7064 | 44 | S-PQFP-G44 | Not Qualified | 5 V | - | 5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | - | - | - | 7.5 ns | 7.5 ns | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | 4 | - | 1250 | 320 Hz | 36 | 4 | 7 | MACROCELL | 64 | NO | 4.75 V ~ 5.25 V | 7.5ns | 4 | YES | - | 208 VAC | - | - | 10 mm | 10.90625 | No | - | Lead Free | ||
![]() 5M240ZT144I5N ALTERA | 270 | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 144 | 144-TQFP (20x20) | - | - | 144 | - | 118.3 MHz | - | - | INTEL CORP | - | - | Intel Corporation | 5M240ZT144I5N | - | - | FLASH | - | - | - | - | - | 114 | 114 | - | 192 | 100 °C | -40 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | NOT SPECIFIED | 0.97 | Compliant | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | -40°C ~ 100°C (TJ) | Tray | MAX® V | - | - | e3 | - | Active | - | - | - | EAR99 | - | - | MATTE TIN | 100 °C | -40 °C | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | - | compliant | 1.4749 GHz | 5M240Z | - | S-PQFP-G144 | Not Qualified | 1.8 V | - | 1.8,1.2/3.3 V | INDUSTRIAL | In System Programmable | 1.89 V | 1.71 V | 1 kB | 27 µA | 27 µA | 17.7 ns | - | 114 I/O | 1.6 mm | FLASH PLD | 240 | - | - | 152 MHz | 114 | 8 | 5 | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 7.5ns | 240 | YES | - | - | - | - | 20 mm | 20 mm | No | - | - | ||
![]() EPM7032BTC44-3 ALTERA | 2516 |
| - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | - | - | 44 | EPM7032 | 303 MHz | - | - | ROCHESTER ELECTRONICS INC | - | - | Rochester Electronics LLC | EPM7032BTC44-3 | - | - | - | Altera | - | - | 3 | - | 36 | 36 | - | 32 | 70 °C | - | - | Tray | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | - | Active | QFP | Obsolete | 30 | 5.71 | - | No | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | e0 | No | Obsolete | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | CMOS | QUAD | GULL WING | 235 | 0.8 mm | - | unknown | - | EPM7032 | 44 | S-PQFP-G44 | COMMERCIAL | - | - | - | COMMERCIAL | In System Programmable | - | - | - | - | - | 3.5 ns | - | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | - | 600 | - | - | - | - | MACROCELL | - | - | 2.375 V ~ 2.625 V | 3.5ns | 2 | - | - | - | - | - | 10 mm | 10 mm | - | - | - | ||
![]() EPM7064STC44-7 ALTERA | 20000 | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | 36 | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 8542390000/8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 166.7 MHz | EPM7064 | - | - | - | 5 V | - | - | - | In System Programmable | 5.25 V | 4.75 V | - | - | - | 7.5 ns | 7.5 ns | - | - | - | 4 | - | 1250 | 175.4 MHz | 36 | 4 | 7 | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 4 | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() EPM7128SQC160-6N ALTERA | 16 |
| - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | Stainless Steel | 52100 Steel;High Phosphorus Electroless Nickel Plated | - | EPM7128 | - | - | - | - | - | - | Sealmaster | CRFTS-PN12 | - | - | - | Altera | - | - | - | - | - | 100 | - | 128 | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Flange | 2500 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 6.0ns | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM1270GT144C5 ALTERA | In Stock | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | - | - | 144 | - | - | - | - | INTEL CORP | - | - | Philips | 383810 | - | - | - | Altera | - | - | 3 | - | 116 | 116 | - | 980 | 85 °C | - | - | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | Active | 30 | 5.01 | - | No | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | e0 | - | Active | - | - | - | 3A991 | - | - | TIN LEAD | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | - | compliant | - | EPM1270 | - | S-PQFP-G144 | Not Qualified | - | - | 1.5/3.3,1.8 V | COMMERCIAL EXTENDED | In System Programmable | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 980 | YES | 1.71 V ~ 1.89 V | 6.2ns | 1270 | YES | - | - | - | - | 20 mm | 20 mm | - | - | - | ||
![]() 5M240ZT144C4N ALTERA | 1700 |
| - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 144-TQFP (20x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 114 | - | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® V | - | - | - | - | Active | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5M240Z | - | - | - | 1.8 V | - | - | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 27 µA | 27 µA | - | - | - | - | - | 240 | - | - | 152 MHz | 114 | 8 | 4 | - | - | - | 1.71 V ~ 1.89 V | 7.5ns | 240 | - | - | - | - | - | - | - | - | - | - | ||
![]() 5M40ZE64C4N ALTERA | 223 |
| - | Surface Mount | Surface Mount | Axial | YES | 64 | Axial | - | - | 64 | - | 184.1 MHz | 7 x 7 x 1.05mm | MAX V | INTEL CORP | Yes | - | Intel Corporation | 5M40ZE64C4N | 1.89 V | +85 °C | Flash | - | 1.71 V | 0 °C | - | - | 54 | 54 | 40 | 32 | 85 °C | - | - | - | PLASTIC/EPOXY | HTFQFP | HTFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | EQFP | Active | - | - | NOT SPECIFIED | 1.58 | Compliant | Yes | CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP 5M40ZE64C4N, CPLD MAX V Flash 32 Cells, 30 I/O, 40 Labs, 7.9ns, ISP, 1.71 u2192 1.89 V 64-Pin EQFP | - | 1.89 V | 1.71 V | 1.8 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | e3 | - | Active | - | 2 | - | EAR99 | ±100ppm/°C | 619 Ohms | MATTE TIN | 85 °C | 0 °C | Metal Film | 0.25W, 1/4W | - | 8542.39.00.01 | - | - | QUAD | GULL WING | NOT SPECIFIED | 0.4 mm | - | compliant | - | 5M40Z | 64 | S-PQFP-G64 | Not Qualified | 1.8 V | -- | - | OTHER | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | 7.9ns | - | 54 I/O | 1.2 mm | FLASH PLD | 40 | - | - | 152 MHz | 54 | 40 | 4 | MACROCELL | 32 | - | 1.71 V ~ 1.89 V | 7.5ns | 40 | - | Flame Retardant Coating, Safety | - | 1.05mm | -- | 7mm | 7mm | - | - | - | ||
![]() EPM7256BQC208-5 ALTERA | 2097 |
| - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 208-PQFP (28x28) | - | - | - | EPM7256 | - | - | - | - | - | - | - | - | - | - | EEPROM | Altera | - | - | - | - | - | 164 | - | 256 | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | 8542390000/8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | EPM7256 | - | - | - | - | - | - | - | In System Programmable | 3.6 V | 3 V | - | - | - | 5 ns | 5 ns | - | - | - | 16 | - | 5000 | 188.7 MHz | 164 | 16 | 5 | - | - | - | 2.375 V ~ 2.625 V | 5.0ns | 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7032BTC44-7 ALTERA | 1168 |
| - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | 36 | - | 32 | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 2 | - | - | - | - | - | - | - | - | - | - |